☰
TOP100YN
TOP100YN
Obsolete
Description:  IC OFFLINE SW MULT TOP TO220-3
Manufacturer:  Power Integrations
Datasheet:   TOP100YN Datasheet
History Price: Obsolete
In Stock: 2880
TOP100YN Specification
Specification
Part No
TOP100YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
350V
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
67%
Frequency - Switching
100kHz
Power (Watts)
30 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
Mounting Type
Through Hole
TOP100YN PDF Datasheet
TOP100YN Related Parts
TOP100YAI
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN
TOP104YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP201YAI
TOP201YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN Description
The Power Integrations TOP100YN is a highly integrated, high-voltage power supply IC designed for use in a variety of applications, particularly in the field of switch-mode power supplies (SMPS). This device is part of Power Integrations%27 TOPSwitch family, which is known for its efficiency, reliability, and ease of use in designing power supplies for consumer electronics, industrial equipment, and other applications.

## Overview

The TOP100YN is designed to provide a compact and efficient solution for power conversion, featuring a built-in high-voltage power MOSFET and a control circuit that simplifies the design of power supplies. It is particularly well-suited for applications requiring low standby power consumption and high efficiency across a wide load range.

## Specifications

1. Input Voltage Range: The device can operate with an input voltage range of 85V to 265V AC, making it suitable for global applications with varying line voltages.

2. Output Power: The TOP100YN is capable of delivering up to 100W of output power, depending on the application and design.

3. Switching Frequency: The device operates at a fixed frequency of approximately 100 kHz, which helps in achieving a compact transformer design and reduces the size of passive components.

4. Integrated MOSFET: The IC includes a high-voltage power MOSFET with a breakdown voltage of 100V, which simplifies the design and reduces component count.

5. Efficiency: The TOP100YN is designed to achieve high efficiency, often exceeding 85% under typical operating conditions, which is crucial for reducing energy consumption and heat generation.

6. Standby Power Consumption: The device features low standby power consumption, typically less than 30 mW, which is essential for meeting energy efficiency regulations.

7. Thermal Protection: The IC includes built-in thermal protection features, such as thermal shutdown, to prevent damage under fault conditions.

8. Overload Protection: The device incorporates overload protection mechanisms, including current limiting and automatic restart, to enhance reliability and safety.

9. Package Type: The TOP100YN is available in a compact DIP-8 package, which facilitates easy integration into various circuit designs.

10. Control Features: The IC features a self-oscillating control scheme that provides excellent line and load regulation, ensuring stable output voltage under varying conditions.

## Applications

The Power Integrations TOP100YN is suitable for a wide range of applications, including:

- Power adapters for consumer electronics (e.g., chargers for laptops, tablets, and smartphones)
- LED lighting power supplies
- Industrial power supplies
- Home appliances
- Telecom equipment
- Isolated DC-DC converters

## Features

- High Integration: The integration of the power MOSFET and control circuitry reduces the number of external components required, simplifying the design process.
- Compact Size: The small package size allows for space-saving designs, making it ideal for applications with limited board space.
- Robust Performance: The device is designed to operate reliably under a wide range of conditions, ensuring consistent performance in various applications.
- Ease of Use: The TOP100YN is designed for straightforward implementation, with minimal external components needed for a complete power supply solution.

## Conclusion

The Power Integrations TOP100YN is a versatile and efficient power supply IC that meets the demands of modern electronic applications. With its high integration, robust performance, and low standby power consumption, it is an excellent choice for designers looking to create reliable and efficient power supplies. Whether used in consumer electronics, industrial applications, or other power conversion needs, the TOP100YN provides a dependable solution that enhances energy efficiency and simplifies design.
TOP100YN Compare Parts
  • TOP100YN vs TOP271KG-TL
  • TOP100YN vs TOP271KG
  • TOP100YN vs TOP271EG
  • TOP100YN vs TOP270VG
  • TOP100YN vs TOP270KG-TL
  • TOP100YN vs TOP270EG
  • TOP100YN vs TOP269VG
  • TOP100YN vs TOP269KG-TL
  • TOP100YN vs TOP269KG
  • TOP100YN vs TOP269EG
  • TOP100YN vs TOP268VG
  • TOP100YN vs TOP268KG-TL
  • TOP100YN vs TOP268KG
  • TOP100YN vs TOP268EG
  • TOP100YN vs TOP267VGAU
  • TOP100YN vs TOP267VG
  • TOP100YN vs TOP267KG-TL
  • TOP100YN vs TOP267KG
  • TOP100YN vs TOP267EG
  • TOP100YN vs TOP266VG
  • TOP100YN vs TOP266KG-TL
  • TOP100YN vs TOP266KG
  • TOP100YN vs TOP266EG
  • TOP100YN vs TOP265VG
  • TOP100YN vs TOP265KG-TL
  • TOP100YN vs TOP265KG
  • TOP100YN vs TOP265EG
  • TOP100YN vs TOP264VG
  • TOP100YN vs TOP264KG-TL
  • TOP100YN vs TOP264KG
  • TOP100YN vs TOP264EG
  • TOP100YN vs TOP262LN
  • TOP100YN vs TOP262EN
  • TOP100YN vs TOP261LN
  • TOP100YN vs TOP261EN
  • TOP100YN vs TOP261EG
  • TOP100YN vs TOP260LN
  • TOP100YN vs TOP260EN
  • TOP100YN vs TOP260EG
  • TOP100YN vs TOP259LN
  • Customer Reviews
    4.95 out of 5.00 stars from 177 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.