Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ Power Integrations TOP104YN
TOP104YN
Obsolete
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SW MULT TOP TO220-3
Manufacturer:
Power Integrations
Datasheet:
TOP104YN Datasheet
History Price: Obsolete
In Stock: 41920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
TOP104YN Specification
Specification
Part No
TOP104YN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
TOPSwitch
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
350V
Topology
Boost, Buck, Flyback, Forward
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
67%
Frequency - Switching
100kHz
Power (Watts)
110 W
Fault Protection
Current Limiting, Over Temperature
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
Mounting Type
Through Hole
TOP104YN PDF Datasheet
TOP104YN Datasheet
Click and Download: TOP104YN Datasheet
TOP104YN Related Parts
TOP100YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP100YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP101YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP102YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP103YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP200YN
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP201YAI
Power Integrations
IC OFFLINE SW MULT TOP TO220-3
TOP104YN Compare Parts
TOP104YN vs TOP271KG-TL
TOP104YN vs TOP271KG
TOP104YN vs TOP271EG
TOP104YN vs TOP270VG
TOP104YN vs TOP270KG-TL
TOP104YN vs TOP270EG
TOP104YN vs TOP269VG
TOP104YN vs TOP269KG-TL
TOP104YN vs TOP269KG
TOP104YN vs TOP269EG
TOP104YN vs TOP268VG
TOP104YN vs TOP268KG-TL
TOP104YN vs TOP268KG
TOP104YN vs TOP268EG
TOP104YN vs TOP267VGAU
TOP104YN vs TOP267VG
TOP104YN vs TOP267KG-TL
TOP104YN vs TOP267KG
TOP104YN vs TOP267EG
TOP104YN vs TOP266VG
TOP104YN vs TOP266KG-TL
TOP104YN vs TOP266KG
TOP104YN vs TOP266EG
TOP104YN vs TOP265VG
TOP104YN vs TOP265KG-TL
TOP104YN vs TOP265KG
TOP104YN vs TOP265EG
TOP104YN vs TOP264VG
TOP104YN vs TOP264KG-TL
TOP104YN vs TOP264KG
TOP104YN vs TOP264EG
TOP104YN vs TOP262LN
TOP104YN vs TOP262EN
TOP104YN vs TOP261LN
TOP104YN vs TOP261EN
TOP104YN vs TOP261EG
TOP104YN vs TOP260LN
TOP104YN vs TOP260EN
TOP104YN vs TOP260EG
TOP104YN vs TOP259LN
Customer Reviews
4.95 out of 5.00 stars from 165 customer reviews from all over the world
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.