LNK6767K
LNK6767K
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 12ESOP
Manufacturer:  Power Integrations
Datasheet:   LNK6767K Datasheet
History Price: Discontinued at Digi-Key
In Stock: 11300
LNK6767K Specification
Specification
Part No
LNK6767K
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Power Integrations
Series
LinkSwitch-HP
Packaging
Tube
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
-
Voltage - Supply (Vcc/Vdd)
-
Duty Cycle
64%
Frequency - Switching
120kHz ~ 136kHz
Power (Watts)
59 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
Supplier Device Package
12-ESOP
Mounting Type
Surface Mount
LNK6767K PDF Datasheet
LNK6767K Related Parts
LNK302DG
LNK302DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DG-TL
LNK302DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN
LNK302DN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302DN-TL
LNK302DN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK302G
LNK302G
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302G-TL
LNK302G-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN
LNK302GN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302GN-TL
LNK302GN-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SMD
LNK302PN
LNK302PN
Power Integrations
IC OFFLINE SWITCH MULT TOP 8DIP
LNK304DG
LNK304DG
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DG-TL
LNK304DG-TL
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
LNK304DN
LNK304DN
Power Integrations
IC OFFLINE SWIT OCP 8SOIC
LNK6767K Compare Parts
  • LNK6767K vs LNK6779K-TL
  • LNK6767K vs LNK6779K
  • LNK6767K vs LNK6779E
  • LNK6767K vs LNK6778V
  • LNK6767K vs LNK6778K-TL
  • LNK6767K vs LNK6778K
  • LNK6767K vs LNK6778E
  • LNK6767K vs LNK6777V
  • LNK6767K vs LNK6777K-TL
  • LNK6767K vs LNK6777K
  • LNK6767K vs LNK6777E
  • LNK6767K vs LNK6776V
  • LNK6767K vs LNK6776K-TL
  • LNK6767K vs LNK6776K
  • LNK6767K vs LNK6776E
  • LNK6767K vs LNK6775V
  • LNK6767K vs LNK6775K-TL
  • LNK6767K vs LNK6775K
  • LNK6767K vs LNK6775E
  • LNK6767K vs LNK6774V
  • LNK6767K vs LNK6774K-TL
  • LNK6767K vs LNK6774E
  • LNK6767K vs LNK6773V
  • LNK6767K vs LNK6773K-TL
  • LNK6767K vs LNK6773K
  • LNK6767K vs LNK6773E
  • LNK6767K vs LNK6769V
  • LNK6767K vs LNK6769K-TL
  • LNK6767K vs LNK6769K
  • LNK6767K vs LNK6769E
  • LNK6767K vs LNK6768V
  • LNK6767K vs LNK6768K-TL
  • LNK6767K vs LNK6768K
  • LNK6767K vs LNK6768E
  • LNK6767K vs LNK6767V
  • LNK6767K vs LNK6767K-TL
  • LNK6767K vs LNK6767E
  • LNK6767K vs LNK6766V
  • LNK6767K vs LNK6766K-TL
  • LNK6767K vs LNK6766K
  • Customer Reviews
    4.95 out of 5.00 stars from 69 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.