LNK6767K
LNK6767K
Discontinued
Description:  IC OFFLINE SWITCH FLYBACK 12ESOP
Manufacturer:  Power Integrations
Datasheet:   LNK6767K Datasheet
History Price: Discontinued at Digi-Key
In Stock: 11300
LNK6767K vs LNK6766V
Part No
Series
LinkSwitch-HP
LinkSwitch-HP
Packaging
Tube
Tube
Status
Discontinued
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
650V
650V
Topology
Flyback
Flyback
Voltage - Start Up
-
-
Voltage - Supply (Vcc/Vdd)
-
-
Duty Cycle
64%
64%
Frequency - Switching
120kHz ~ 136kHz
120kHz ~ 136kHz
Power (Watts)
59 W
34 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Package / Case
12-BESOP (0.350", 8.89mm Width), 11 Leads, Exposed Pad
12-SDIP (0.412", 10.46mm), 11 Leads, Exposed Pad
Supplier Device Package
12-ESOP
eDIP-12
Mounting Type
Surface Mount
Through Hole