FSL4110LRN
FSL4110LRN
Last Time Buy
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  onsemi
Datasheet:   FSL4110LRN Datasheet
History Price: $1.38177
In Stock: 22900
FSL4110LRN Specification
Specification
Part No
FSL4110LRN
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
-
Packaging
Tube
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
1000V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 27V
Duty Cycle
67%
Frequency - Switching
50kHz
Power (Watts)
9 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-DIP
Mounting Type
Through Hole
FSL4110LRN PDF Datasheet
FSL4110LRN Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL4110LRN Compare Parts
  • FSL4110LRN vs FSL538APG
  • FSL4110LRN vs FSL538APG
  • FSL4110LRN vs FSL518HPG
  • FSL4110LRN vs FSL518APG
  • FSL4110LRN vs FSL4110LRLX
  • FSL4110LRN vs FSL337LRN
  • FSL4110LRN vs FSL336LRN
  • FSL4110LRN vs FSL336LRN
  • FSL4110LRN vs FSL336LRLX
  • FSL4110LRN vs FSL336LRDN
  • FSL4110LRN vs FSL3276ALRN
  • FSL4110LRN vs FSL3276ALRN
  • FSL4110LRN vs FSL306LRN
  • FSL4110LRN vs FSL306LRN
  • FSL4110LRN vs FSL306LRLX
  • FSL4110LRN vs FSL206MRN
  • FSL4110LRN vs FSL206MRBN
  • FSL4110LRN vs FSL156MRIN
  • FSL4110LRN vs FSL156MRIN
  • FSL4110LRN vs FSL156MRBN
  • FSL4110LRN vs FSL146MRBN
  • FSL4110LRN vs FSL137MRIN
  • FSL4110LRN vs FSL137HNY
  • FSL4110LRN vs FSL136MRS
  • FSL4110LRN vs FSL136MRG
  • FSL4110LRN vs FSL136MR
  • FSL4110LRN vs FSL136HRLX
  • FSL4110LRN vs FSL136HR
  • FSL4110LRN vs FSL126MRG
  • FSL4110LRN vs FSL126MR
  • FSL4110LRN vs FSL126HR
  • FSL4110LRN vs FSL126HR
  • FSL4110LRN vs FSL117MRIN
  • FSL4110LRN vs FSL117MRIN
  • FSL4110LRN vs FSL116LR
  • FSL4110LRN vs FSL116LR
  • FSL4110LRN vs FSL116HR
  • FSL4110LRN vs FSL106MR
  • FSL4110LRN vs FSL106HR
  • FSL4110LRN vs FSL4109LRN
  • Customer Reviews
    4.95 out of 5.00 stars from 85 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…