FSL4110LRN
FSL4110LRN
Last Time Buy
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  onsemi
Datasheet:   FSL4110LRN Datasheet
History Price: $1.38177
In Stock: 22900
FSL4110LRN vs FSL146MRBN
Manufacturer
Series
-
FPS
Packaging
Tube
Tube
Status
Last Time Buy
Active
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
1000V
650V
Topology
Flyback
Flyback
Voltage - Start Up
12 V
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 27V
7.5V ~ 26V
Duty Cycle
67%
67%
Frequency - Switching
50kHz
67kHz
Power (Watts)
9 W
35 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-DIP (0.300", 7.62mm)
Supplier Device Package
7-DIP
8-DIP
Mounting Type
Through Hole
Through Hole