FSL116LR
FSL116LR
Active
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  Fairchild Semiconductor
Datasheet:   FSL116LR Datasheet
History Price: Active
In Stock: 3300
FSL116LR Specification
Specification
Part No
FSL116LR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
Fairchild Semiconductor
Series
FPS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
Duty Cycle
77%
Frequency - Switching
50kHz
Power (Watts)
16 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-MDIP
Mounting Type
Through Hole
FSL116LR PDF Datasheet
FSL116LR Related Parts
FSL106HR
FSL106HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HRLX
FSL136HRLX
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSL136MR
FSL136MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR Compare Parts
  • FSL116LR vs FSL538APG
  • FSL116LR vs FSL538APG
  • FSL116LR vs FSL518HPG
  • FSL116LR vs FSL518APG
  • FSL116LR vs FSL4110LRN
  • FSL116LR vs FSL4110LRLX
  • FSL116LR vs FSL337LRN
  • FSL116LR vs FSL336LRN
  • FSL116LR vs FSL336LRN
  • FSL116LR vs FSL336LRLX
  • FSL116LR vs FSL336LRDN
  • FSL116LR vs FSL3276ALRN
  • FSL116LR vs FSL3276ALRN
  • FSL116LR vs FSL306LRN
  • FSL116LR vs FSL306LRN
  • FSL116LR vs FSL306LRLX
  • FSL116LR vs FSL206MRN
  • FSL116LR vs FSL206MRBN
  • FSL116LR vs FSL156MRIN
  • FSL116LR vs FSL156MRIN
  • FSL116LR vs FSL156MRBN
  • FSL116LR vs FSL146MRBN
  • FSL116LR vs FSL137MRIN
  • FSL116LR vs FSL137HNY
  • FSL116LR vs FSL136MRS
  • FSL116LR vs FSL136MRG
  • FSL116LR vs FSL136MR
  • FSL116LR vs FSL136HRLX
  • FSL116LR vs FSL136HR
  • FSL116LR vs FSL126MRG
  • FSL116LR vs FSL126MR
  • FSL116LR vs FSL126HR
  • FSL116LR vs FSL126HR
  • FSL116LR vs FSL117MRIN
  • FSL116LR vs FSL117MRIN
  • FSL116LR vs FSL116HR
  • FSL116LR vs FSL106MR
  • FSL116LR vs FSL106HR
  • FSL116LR vs FSL4109LRN
  • FSL116LR vs FSL336LRAN
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.