FSL4110LRN
FSL4110LRN
Last Time Buy
Description:  IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:  onsemi
Datasheet:   FSL4110LRN Datasheet
History Price: $1.38177
In Stock: 22900
FSL4110LRN vs FSL306LRN
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Last Time Buy
Active
Output Isolation
Isolated
Non-Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
1000V
650V
Topology
Flyback
Buck, Flyback
Voltage - Start Up
12 V
8 V
Voltage - Supply (Vcc/Vdd)
8V ~ 27V
7V ~ 26V
Duty Cycle
67%
-
Frequency - Switching
50kHz
50kHz
Power (Watts)
9 W
7 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Open Loop, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-DIP (0.300", 7.62mm), 7 Leads
Supplier Device Package
7-DIP
7-DIP
Mounting Type
Through Hole
Through Hole