Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - AC DC Converters, Offline Switchers
/ onsemi FSL4110LRN
FSL4110LRN
Last Time Buy
PMIC - AC DC Converters, Offline Switchers
Description:
IC OFFLINE SWITCH FLYBACK 7DIP
Manufacturer:
onsemi
Datasheet:
FSL4110LRN Datasheet
History Price: $1.38177
In Stock: 22900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
FSL4110LRN vs FSL4110LRLX
Part No
FSL4110LRN
FSL4110LRLX
Category
PMIC - AC DC Converters, Offline Switchers
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Last Time Buy
Last Time Buy
Output Isolation
Isolated
Isolated
Internal Switch(s)
Yes
Yes
Voltage - Breakdown
1000V
1000V
Topology
Flyback
Flyback
Voltage - Start Up
12 V
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 27V
8V ~ 27V
Duty Cycle
67%
67%
Frequency - Switching
50kHz
50kHz
Power (Watts)
9 W
9 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage
Current Limiting, Over Load, Over Temperature, Over Voltage
Control Features
-
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Package / Case
8-DIP (0.300", 7.62mm), 7 Leads
8-SMD (7 Leads), Gull Wing
Supplier Device Package
7-DIP
7-LSOP
Mounting Type
Through Hole
Surface Mount