FSL106HR
FSL106HR
Obsolete
Description:  IC OFFLINE SWITCH FLYBACK 8DIP
Manufacturer:  onsemi
Datasheet:   FSL106HR Datasheet
History Price: Obsolete
In Stock: 10000
FSL106HR Specification
Specification
Part No
FSL106HR
Category
PMIC - AC DC Converters, Offline Switchers
Manufacturer
onsemi
Series
FPS
Packaging
Bulk or Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Isolation
Isolated
Internal Switch(s)
Yes
Voltage - Breakdown
650V
Topology
Flyback
Voltage - Start Up
12 V
Voltage - Supply (Vcc/Vdd)
8V ~ 26V
Duty Cycle
77%
Frequency - Switching
100kHz
Power (Watts)
13 W
Fault Protection
Current Limiting, Over Load, Over Temperature, Over Voltage, Short Circuit
Control Features
-
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
Mounting Type
Through Hole
FSL106HR PDF Datasheet
FSL106HR Related Parts
FSL106MR
FSL106MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116HR
FSL116HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL116LR
FSL116LR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL117MRIN
FSL117MRIN
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126HR
FSL126HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MR
FSL126MR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL126MRG
FSL126MRG
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HR
FSL136HR
onsemi
IC OFFLINE SWITCH FLYBACK 8DIP
FSL136HRLX
FSL136HRLX
Fairchild Semiconductor
IC OFFLINE SWITCH FLYBACK 8LSOP
FSL106HR Compare Parts
  • FSL106HR vs FSL538APG
  • FSL106HR vs FSL538APG
  • FSL106HR vs FSL518HPG
  • FSL106HR vs FSL518APG
  • FSL106HR vs FSL4110LRN
  • FSL106HR vs FSL4110LRLX
  • FSL106HR vs FSL337LRN
  • FSL106HR vs FSL336LRN
  • FSL106HR vs FSL336LRN
  • FSL106HR vs FSL336LRLX
  • FSL106HR vs FSL336LRDN
  • FSL106HR vs FSL3276ALRN
  • FSL106HR vs FSL3276ALRN
  • FSL106HR vs FSL306LRN
  • FSL106HR vs FSL306LRN
  • FSL106HR vs FSL306LRLX
  • FSL106HR vs FSL206MRN
  • FSL106HR vs FSL206MRBN
  • FSL106HR vs FSL156MRIN
  • FSL106HR vs FSL156MRIN
  • FSL106HR vs FSL156MRBN
  • FSL106HR vs FSL146MRBN
  • FSL106HR vs FSL137MRIN
  • FSL106HR vs FSL137HNY
  • FSL106HR vs FSL136MRS
  • FSL106HR vs FSL136MRG
  • FSL106HR vs FSL136MR
  • FSL106HR vs FSL136HRLX
  • FSL106HR vs FSL136HR
  • FSL106HR vs FSL126MRG
  • FSL106HR vs FSL126MR
  • FSL106HR vs FSL126HR
  • FSL106HR vs FSL126HR
  • FSL106HR vs FSL117MRIN
  • FSL106HR vs FSL117MRIN
  • FSL106HR vs FSL116LR
  • FSL106HR vs FSL116LR
  • FSL106HR vs FSL116HR
  • FSL106HR vs FSL106MR
  • FSL106HR vs FSL4109LRN
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…