54ACTQ08ERQMLV
54ACTQ08ERQMLV
Active
Description:  54ACTQ08 - AND GATE, ACT SERIES,
Manufacturer:  National Semiconductor
History Price: $321.45000
In Stock: 36700
54ACTQ08ERQMLV Specification
Specification
Part No
54ACTQ08ERQMLV
Category
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Series
54ACTQ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
AND Gate
Number of Circuits
4
Number of Inputs
2
Features
-
Voltage - Supply
4.5V ~ 5.5V
Current - Quiescent (Max)
40 μA
Current - Output High, Low
24mA, 24mA
Input Logic Level - Low
0.8V
Input Logic Level - High
2V
Max Propagation Delay @ V, Max CL
9.4ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Supplier Device Package
20-LCCC (8.89x8.89)
Package / Case
20-CLCC
54ACTQ08ERQMLV PDF Datasheet
54ACTQ08ERQMLV Related Parts
54AC00/B2A
54AC00/B2A
Rochester Electronics
DUAL MARKED (M38510/75001B2A)
54AC00/BCA
54AC00/BCA
Rochester Electronics
DUAL MARKED (M38510/75001BCA)
54AC00/BDA
54AC00/BDA
Rochester Electronics
DUAL MARKED (M38510/75001BDA)
54AC00/QCA
54AC00/QCA
Rochester Electronics
DUAL MARKED (5962-8754901CA)
54AC00/SDA-R
54AC00/SDA-R
Rochester Electronics
54AC00 - NAND GATE, AC SERIES, 4
54AC02/BCA
54AC02/BCA
Rochester Electronics
DUAL MARKED (M38510/75101BCA)
54AC02/QCA
54AC02/QCA
Rochester Electronics
54AC02 - QUAD 2-INPUT NOR GATE
54AC02DM
54AC02DM
National Semiconductor
NOR GATE, AC SERIES
54AC05/QDA
54AC05/QDA
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC05/SDA-R
54AC05/SDA-R
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC08/BCA
54AC08/BCA
Rochester Electronics
DUAL MARKED (M38510/75203BCA)
54AC11DM
54AC11DM
National Semiconductor
AND GATE, AC SERIES CMOS
54ACTQ08ERQMLV Description
The National Semiconductor 54ACTQ08ERQMLV is a high-speed, low-power quad 2-input AND gate designed for use in a variety of digital logic applications. This device is part of the 54ACT series, which is known for its compatibility with TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies. The 54ACTQ08ERQMLV is particularly suitable for military and aerospace applications due to its robust design and reliability.

## Overview

The 54ACTQ08ERQMLV features four independent 2-input AND gates, which can be used to perform logical AND operations on two binary inputs. The output of each gate is high (logic level '1') only when both inputs are high. This device is designed to operate at high speeds while consuming minimal power, making it ideal for battery-operated devices and applications where power efficiency is critical.

## Key Specifications

1. Supply Voltage (VCC):
- Operating Range: 4.5V to 5.5V
- This voltage range allows the device to be used in various digital circuits.

2. Input Voltage Levels:
- High-Level Input Voltage (VIH): Minimum 2.0V
- Low-Level Input Voltage (VIL): Maximum 0.8V
- These specifications ensure compatibility with standard logic levels.

3. Output Voltage Levels:
- High-Level Output Voltage (VOH): Minimum 2.4V at VCC = 5V
- Low-Level Output Voltage (VOL): Maximum 0.5V at VCC = 5V
- These output levels are suitable for driving other logic devices.

4. Propagation Delay:
- Typical Propagation Delay (tPD): 4.5 ns at VCC = 5V
- This fast propagation delay allows for high-speed operation in digital circuits.

5. Power Dissipation:
- Maximum Power Dissipation: 500 mW
- Low power consumption is a key feature, making it suitable for energy-sensitive applications.

6. Temperature Range:
- Operating Temperature: -55°C to +125°C
- This wide temperature range is essential for military and aerospace applications where environmental conditions can be extreme.

7. Package Type:
- The device is available in a 14-pin Dual In-Line Package (DIP) and a surface-mount package (SOIC), providing flexibility in design and integration.

8. Fan-Out:
- The device can drive up to 10 standard TTL inputs, making it versatile for various circuit configurations.

## Features

- Quad 2-Input AND Gates: The 54ACTQ08ERQMLV contains four independent AND gates, allowing for multiple logical operations within a single package.

- High-Speed Operation: With a typical propagation delay of 4.5 ns, the device is suitable for high-speed digital applications.

- Low Power Consumption: The device is designed to operate with minimal power, making it ideal for battery-powered and energy-efficient designs.

- TTL Compatibility: The 54ACT series is compatible with TTL logic levels, allowing for easy integration into existing TTL-based systems.

- Robust Design: The device is built to withstand harsh environmental conditions, making it suitable for military and aerospace applications.

## Applications

The National Semiconductor 54ACTQ08ERQMLV is suitable for a wide range of applications, including:

- Military and Aerospace: Due to its wide temperature range and robust design, it is ideal for use in military and aerospace electronics.
- Consumer Electronics: Used in various consumer devices for logical operations, such as in remote controls and home automation systems.
- Industrial Automation: Employed in control systems and automation equipment for processing signals and controlling operations.
- Communication Systems: Utilized in digital communication devices for signal processing and logical operations.

## Conclusion

The National Semiconductor 54ACTQ08ERQMLV is a versatile and reliable quad 2-input AND gate that meets the demands of modern digital logic applications. With its high-speed performance, low power consumption, and robust design, it is an excellent choice for engineers and designers looking for a dependable solution for logical operations in various applications, particularly in military and aerospace environments.
54ACTQ08ERQMLV Compare Parts
  • 54ACTQ08ERQMLV vs 54ALS32J/883
  • 54ACTQ08ERQMLV vs 54ALS32E/883
  • 54ACTQ08ERQMLV vs 54ALS30AW/883
  • 54ACTQ08ERQMLV vs 54ALS30AJ/883
  • 54ACTQ08ERQMLV vs 54ALS30AE/883
  • 54ACTQ08ERQMLV vs 54ALS27W/883
  • 54ACTQ08ERQMLV vs 54ALS27J/883
  • 54ACTQ08ERQMLV vs 54ALS27E/883
  • 54ACTQ08ERQMLV vs 54ALS21AW/883
  • 54ACTQ08ERQMLV vs 54ALS21AE/883
  • 54ACTQ08ERQMLV vs 54ALS20AW/883
  • 54ACTQ08ERQMLV vs 54ALS15AFK/B
  • 54ACTQ08ERQMLV vs 54ALS11AW/883
  • 54ACTQ08ERQMLV vs 54ALS11AJ/883
  • 54ACTQ08ERQMLV vs 54ALS11AJ
  • 54ACTQ08ERQMLV vs 54ALS04AE/883
  • 54ACTQ08ERQMLV vs 54ALS02W/883
  • 54ACTQ08ERQMLV vs 54ALS00AW/883
  • 54ACTQ08ERQMLV vs 54ALS00AE/883
  • 54ACTQ08ERQMLV vs 54ACTQ32WRQMLV
  • 54ACTQ08ERQMLV vs 54ACTQ32JRQMLV
  • 54ACTQ08ERQMLV vs 54ACTQ32/VDA-R
  • 54ACTQ08ERQMLV vs 54ACTQ32/QCA
  • 54ACTQ08ERQMLV vs 54ACTQ32/Q2A
  • 54ACTQ08ERQMLV vs 54ACTQ08JRQMLV
  • 54ACTQ08ERQMLV vs 54ACTQ04W-QMLV
  • 54ACTQ08ERQMLV vs 54ACTQ04J-QMLV
  • 54ACTQ08ERQMLV vs 54ACTQ04E-QMLV
  • 54ACTQ08ERQMLV vs 54ACTQ02/Q2A
  • 54ACTQ08ERQMLV vs 54ACT11004FK/B
  • 54ACTQ08ERQMLV vs 54AC32/Q2A
  • 54ACTQ08ERQMLV vs 54AC14/SDA-L
  • 54ACTQ08ERQMLV vs 54AC14/QCA
  • 54ACTQ08ERQMLV vs 54AC14/BDA
  • 54ACTQ08ERQMLV vs 54AC14/BCA
  • 54ACTQ08ERQMLV vs 54AC14/B2A
  • 54ACTQ08ERQMLV vs 54AC11DM
  • 54ACTQ08ERQMLV vs 54AC08/BCA
  • 54ACTQ08ERQMLV vs 54AC05/SDA-R
  • 54ACTQ08ERQMLV vs 54AC05/QDA
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.