54ACTQ08ERQMLV
54ACTQ08ERQMLV
Active
Description:  54ACTQ08 - AND GATE, ACT SERIES,
Manufacturer:  National Semiconductor
History Price: $321.45000
In Stock: 36700
54ACTQ08ERQMLV vs 54AC11DM
Series
54ACTQ
54AC
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
AND Gate
Number of Circuits
4
3
Number of Inputs
2
3
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
2V ~ 6V
Current - Quiescent (Max)
40 μA
40 μA
Current - Output High, Low
24mA, 24mA
24mA, 24mA
Input Logic Level - Low
0.8V
0.9V ~ 1.65V
Input Logic Level - High
2V
2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL
9.4ns @ 5V, 50pF
8.5ns @ 5V, 50pF
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Supplier Device Package
20-LCCC (8.89x8.89)
14-CERDIP
Package / Case
20-CLCC
14-CDIP (0.300", 7.62mm)