54ACTQ08ERQMLV
54ACTQ08ERQMLV
Active
Description:  54ACTQ08 - AND GATE, ACT SERIES,
Manufacturer:  National Semiconductor
History Price: $321.45000
In Stock: 36700
54ACTQ08ERQMLV vs 54ALS21AE/883
Series
54ACTQ
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
40 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9.4ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-LCCC (8.89x8.89)
-
Package / Case
20-CLCC
-