Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 54ACTQ08ERQMLV
54ACTQ08ERQMLV
Active
Logic - Gates and Inverters
Description:
54ACTQ08 - AND GATE, ACT SERIES,
Manufacturer:
National Semiconductor
Datasheet:
54ACTQ08ERQMLV Datasheet
History Price: $321.45000
In Stock: 36700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
54ACTQ08ERQMLV vs 54AC32/Q2A
Part No
54ACTQ08ERQMLV
54AC32/Q2A
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
Rochester Electronics
Series
54ACTQ
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
AND Gate
-
Number of Circuits
4
-
Number of Inputs
2
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
40 μA
-
Current - Output High, Low
24mA, 24mA
-
Input Logic Level - Low
0.8V
-
Input Logic Level - High
2V
-
Max Propagation Delay @ V, Max CL
9.4ns @ 5V, 50pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-LCCC (8.89x8.89)
-
Package / Case
20-CLCC
-