☰
54AC02/BCA
54AC02/BCA
Active
Description:  DUAL MARKED (M38510/75101BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54AC02/BCA Datasheet
History Price: $67.09000
In Stock: 26880
54AC02/BCA Specification
Specification
Part No
54AC02/BCA
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
54AC02/BCA Related Parts
54AC00/B2A
54AC00/B2A
Rochester Electronics
DUAL MARKED (M38510/75001B2A)
54AC00/BCA
54AC00/BCA
Rochester Electronics
DUAL MARKED (M38510/75001BCA)
54AC00/BDA
54AC00/BDA
Rochester Electronics
DUAL MARKED (M38510/75001BDA)
54AC00/QCA
54AC00/QCA
Rochester Electronics
DUAL MARKED (5962-8754901CA)
54AC00/SDA-R
54AC00/SDA-R
Rochester Electronics
54AC00 - NAND GATE, AC SERIES, 4
54AC02/QCA
54AC02/QCA
Rochester Electronics
54AC02 - QUAD 2-INPUT NOR GATE
54AC02DM
54AC02DM
National Semiconductor
NOR GATE, AC SERIES
54AC05/QDA
54AC05/QDA
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC05/SDA-R
54AC05/SDA-R
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC08/BCA
54AC08/BCA
Rochester Electronics
DUAL MARKED (M38510/75203BCA)
54AC11DM
54AC11DM
National Semiconductor
AND GATE, AC SERIES CMOS
54AC14/B2A
54AC14/B2A
Rochester Electronics
54AC14 - INVERTER, AC SERIES, 6-
54AC02/BCA Description
The Rochester Electronics 54AC02/BCA is a high-speed dual 4-input NAND gate integrated circuit (IC) that is part of the 54AC series of logic devices. This IC is designed for use in a variety of digital applications, providing reliable performance and versatility in logic circuit design. Below is a detailed overview of the 54AC02/BCA, including its specifications, key features, and typical applications.

## Overview

The 54AC02/BCA is a dual 4-input NAND gate, which means it contains two independent NAND gates, each with four inputs. NAND gates are fundamental building blocks in digital electronics, used for implementing various logic functions. The 54AC02/BCA is designed to operate at high speeds while maintaining low power consumption, making it suitable for modern digital systems.

## Key Features

1. Dual 4-Input NAND Gates: The device contains two separate NAND gates, allowing for multiple logic operations within a single package.

2. High-Speed Operation: The 54AC02/BCA is designed for high-speed performance, with propagation delays typically around 5 ns at a supply voltage of 5V, making it suitable for fast digital circuits.

3. Low Power Consumption: The device operates with low power requirements, which is essential for battery-powered and energy-efficient applications.

4. Wide Supply Voltage Range: The IC can operate over a supply voltage range of 3V to 15V, providing flexibility for various applications.

5. TTL Compatible: The 54AC02/BCA is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface with other TTL logic devices.

6. Robust Construction: The device is designed to withstand a wide range of environmental conditions, making it suitable for industrial and automotive applications.

7. Standard Pin Configuration: The IC is available in standard packages, such as DIP (Dual In-line Package) and SOIC (Small Outline Integrated Circuit), facilitating easy integration into existing designs.

## Specifications

- Part Number: 54AC02/BCA
- Function: Dual 4-input NAND gate
- Number of Gates: 2
- Input Voltage Range: 3V to 15V
- Output Voltage Levels:
- High: V_CC (supply voltage)
- Low: 0V
- Propagation Delay:
- Typical: 5 ns at V_CC = 5V
- Maximum: 10 ns at V_CC = 5V
- Power Supply Current (I_CC):
- Typical: 1 mA at V_CC = 5V
- Maximum: 2 mA at V_CC = 5V
- Input High Voltage (V_IH): Minimum 2.0V (for V_CC = 5V)
- Input Low Voltage (V_IL): Maximum 0.8V (for V_CC = 5V)
- Output High Voltage (V_OH): Minimum V_CC - 0.1V (for V_CC = 5V)
- Output Low Voltage (V_OL): Maximum 0.1V (for V_CC = 5V)
- Temperature Range: -55°C to +125°C (military grade)

## Applications

The 54AC02/BCA is suitable for a wide range of applications, including:

- Digital Logic Circuits: Used in various digital logic designs for implementing complex logic functions.
- Data Processing: Employed in data processing systems where high-speed logic operations are required.
- Signal Conditioning: Utilized in signal conditioning applications to manipulate and process digital signals.
- Control Systems: Integrated into control systems for automation and industrial applications.
- Consumer Electronics: Found in consumer electronic devices for logic control and processing.

## Conclusion

The Rochester Electronics 54AC02/BCA is a versatile and high-performance dual 4-input NAND gate that meets the demands of modern digital applications. With its high-speed operation, low power consumption, and robust design, it is an excellent choice for engineers and designers looking to implement reliable logic functions in their systems. Its compatibility with TTL levels and wide supply voltage range further enhance its usability across various applications, making it a valuable component in digital electronics.
54AC02/BCA Compare Parts
  • 54AC02/BCA vs 54ALS32J/883
  • 54AC02/BCA vs 54ALS32E/883
  • 54AC02/BCA vs 54ALS30AW/883
  • 54AC02/BCA vs 54ALS30AJ/883
  • 54AC02/BCA vs 54ALS30AE/883
  • 54AC02/BCA vs 54ALS27W/883
  • 54AC02/BCA vs 54ALS27J/883
  • 54AC02/BCA vs 54ALS27E/883
  • 54AC02/BCA vs 54ALS21AW/883
  • 54AC02/BCA vs 54ALS21AE/883
  • 54AC02/BCA vs 54ALS20AW/883
  • 54AC02/BCA vs 54ALS15AFK/B
  • 54AC02/BCA vs 54ALS11AW/883
  • 54AC02/BCA vs 54ALS11AJ/883
  • 54AC02/BCA vs 54ALS11AJ
  • 54AC02/BCA vs 54ALS04AE/883
  • 54AC02/BCA vs 54ALS02W/883
  • 54AC02/BCA vs 54ALS00AW/883
  • 54AC02/BCA vs 54ALS00AE/883
  • 54AC02/BCA vs 54ACTQ32WRQMLV
  • 54AC02/BCA vs 54ACTQ32JRQMLV
  • 54AC02/BCA vs 54ACTQ32/VDA-R
  • 54AC02/BCA vs 54ACTQ32/QCA
  • 54AC02/BCA vs 54ACTQ32/Q2A
  • 54AC02/BCA vs 54ACTQ08JRQMLV
  • 54AC02/BCA vs 54ACTQ08ERQMLV
  • 54AC02/BCA vs 54ACTQ04W-QMLV
  • 54AC02/BCA vs 54ACTQ04J-QMLV
  • 54AC02/BCA vs 54ACTQ04E-QMLV
  • 54AC02/BCA vs 54ACTQ02/Q2A
  • 54AC02/BCA vs 54ACT11004FK/B
  • 54AC02/BCA vs 54AC32/Q2A
  • 54AC02/BCA vs 54AC14/SDA-L
  • 54AC02/BCA vs 54AC14/QCA
  • 54AC02/BCA vs 54AC14/BDA
  • 54AC02/BCA vs 54AC14/BCA
  • 54AC02/BCA vs 54AC14/B2A
  • 54AC02/BCA vs 54AC11DM
  • 54AC02/BCA vs 54AC08/BCA
  • 54AC02/BCA vs 54AC05/SDA-R
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend