54AC00/BCA
54AC00/BCA
Active
Description:  DUAL MARKED (M38510/75001BCA)
Manufacturer:  Rochester Electronics
Datasheet:   54AC00/BCA Datasheet
History Price: Active
In Stock: 9200
54AC00/BCA Specification
Specification
Part No
54AC00/BCA
Category
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
-
Number of Circuits
-
Number of Inputs
-
Features
-
Voltage - Supply
-
Current - Quiescent (Max)
-
Current - Output High, Low
-
Input Logic Level - Low
-
Input Logic Level - High
-
Max Propagation Delay @ V, Max CL
-
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
54AC00/BCA Related Parts
54AC00/B2A
54AC00/B2A
Rochester Electronics
DUAL MARKED (M38510/75001B2A)
54AC00/BDA
54AC00/BDA
Rochester Electronics
DUAL MARKED (M38510/75001BDA)
54AC00/QCA
54AC00/QCA
Rochester Electronics
DUAL MARKED (5962-8754901CA)
54AC00/SDA-R
54AC00/SDA-R
Rochester Electronics
54AC00 - NAND GATE, AC SERIES, 4
54AC02/BCA
54AC02/BCA
Rochester Electronics
DUAL MARKED (M38510/75101BCA)
54AC02/QCA
54AC02/QCA
Rochester Electronics
54AC02 - QUAD 2-INPUT NOR GATE
54AC02DM
54AC02DM
National Semiconductor
NOR GATE, AC SERIES
54AC05/QDA
54AC05/QDA
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC05/SDA-R
54AC05/SDA-R
Rochester Electronics
54AC05 - HEX INVERTER, WITH OPEN
54AC08/BCA
54AC08/BCA
Rochester Electronics
DUAL MARKED (M38510/75203BCA)
54AC11DM
54AC11DM
National Semiconductor
AND GATE, AC SERIES CMOS
54AC14/B2A
54AC14/B2A
Rochester Electronics
54AC14 - INVERTER, AC SERIES, 6-
54AC00/BCA Description
The Rochester Electronics 54AC00/BCA is a quad 2-input NAND gate integrated circuit that is part of the 54AC series of logic devices. This series is known for its high-speed performance and low power consumption, making it suitable for a variety of digital applications. Below is a detailed introduction to the 54AC00/BCA, including its specifications, features, and typical applications.

## Overview

The 54AC00/BCA is a member of the Advanced CMOS (AC) logic family, which is designed to operate at high speeds while maintaining low power dissipation. The device contains four independent 2-input NAND gates, which can be used in various digital logic applications. The NAND gate is a fundamental building block in digital electronics, and its versatility allows it to be used in a wide range of configurations.

## Key Features

1. Quad 2-Input NAND Gates: The 54AC00/BCA contains four separate NAND gates, allowing for multiple logic functions to be implemented within a single package.

2. High-Speed Operation: The device is designed for high-speed performance, with propagation delays typically around 5 ns at a supply voltage of 5V, making it suitable for fast digital circuits.

3. Low Power Consumption: The 54AC00/BCA operates with low power dissipation, which is essential for battery-powered and energy-efficient applications.

4. Wide Supply Voltage Range: The device can operate over a wide supply voltage range, typically from 3V to 15V, providing flexibility for various circuit designs.

5. TTL Compatibility: The 54AC00/BCA is compatible with TTL (Transistor-Transistor Logic) levels, allowing it to interface with other TTL devices in mixed-logic environments.

6. High Noise Immunity: The device features high noise margins, which enhances its reliability in noisy environments.

7. Temperature Range: The 54AC00/BCA is rated for operation over a wide temperature range, typically from -55°C to +125°C, making it suitable for military and industrial applications.

8. Standard 14-Pin Dual In-Line Package (DIP): The device is available in a standard 14-pin DIP package, which is easy to handle and mount on PCBs.

## Specifications

- Part Number: 54AC00/BCA
- Function: Quad 2-input NAND gate
- Number of Gates: 4
- Input Voltage Range: 3V to 15V
- Output Voltage Levels: Compatible with TTL levels
- Propagation Delay: Typically 5 ns (at Vcc = 5V)
- Power Supply Current: Typically 1 mA (at Vcc = 5V)
- Power Dissipation: Low power consumption
- Temperature Range: -55°C to +125°C
- Package Type: 14-Pin DIP

## Applications

The 54AC00/BCA is suitable for a wide range of applications, including:

- Digital logic circuits
- Data processing systems
- Signal processing
- Control systems
- Communication equipment
- Military and aerospace applications

## Conclusion

The Rochester Electronics 54AC00/BCA is a versatile and reliable quad 2-input NAND gate that offers high-speed performance and low power consumption. Its compatibility with TTL levels and wide supply voltage range make it an excellent choice for various digital applications. Whether used in consumer electronics, industrial control systems, or military devices, the 54AC00/BCA provides the necessary performance and reliability to meet demanding requirements. Its robust design and features make it a valuable component in modern electronic systems.
54AC00/BCA Compare Parts
  • 54AC00/BCA vs 54ALS32J/883
  • 54AC00/BCA vs 54ALS32E/883
  • 54AC00/BCA vs 54ALS30AW/883
  • 54AC00/BCA vs 54ALS30AJ/883
  • 54AC00/BCA vs 54ALS30AE/883
  • 54AC00/BCA vs 54ALS27W/883
  • 54AC00/BCA vs 54ALS27J/883
  • 54AC00/BCA vs 54ALS27E/883
  • 54AC00/BCA vs 54ALS21AW/883
  • 54AC00/BCA vs 54ALS21AE/883
  • 54AC00/BCA vs 54ALS20AW/883
  • 54AC00/BCA vs 54ALS15AFK/B
  • 54AC00/BCA vs 54ALS11AW/883
  • 54AC00/BCA vs 54ALS11AJ/883
  • 54AC00/BCA vs 54ALS11AJ
  • 54AC00/BCA vs 54ALS04AE/883
  • 54AC00/BCA vs 54ALS02W/883
  • 54AC00/BCA vs 54ALS00AW/883
  • 54AC00/BCA vs 54ALS00AE/883
  • 54AC00/BCA vs 54ACTQ32WRQMLV
  • 54AC00/BCA vs 54ACTQ32JRQMLV
  • 54AC00/BCA vs 54ACTQ32/VDA-R
  • 54AC00/BCA vs 54ACTQ32/QCA
  • 54AC00/BCA vs 54ACTQ32/Q2A
  • 54AC00/BCA vs 54ACTQ08JRQMLV
  • 54AC00/BCA vs 54ACTQ08ERQMLV
  • 54AC00/BCA vs 54ACTQ04W-QMLV
  • 54AC00/BCA vs 54ACTQ04J-QMLV
  • 54AC00/BCA vs 54ACTQ04E-QMLV
  • 54AC00/BCA vs 54ACTQ02/Q2A
  • 54AC00/BCA vs 54ACT11004FK/B
  • 54AC00/BCA vs 54AC32/Q2A
  • 54AC00/BCA vs 54AC14/SDA-L
  • 54AC00/BCA vs 54AC14/QCA
  • 54AC00/BCA vs 54AC14/BDA
  • 54AC00/BCA vs 54AC14/BCA
  • 54AC00/BCA vs 54AC14/B2A
  • 54AC00/BCA vs 54AC11DM
  • 54AC00/BCA vs 54AC08/BCA
  • 54AC00/BCA vs 54AC05/SDA-R
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller