☰
MT8870DSR1
MT8870DSR1
Active
Description:  IC TELECOM INTERFACE 18SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8870DSR1 Datasheet
History Price: $1.92000
In Stock: 40880
MT8870DSR1 Specification
Specification
Part No
MT8870DSR1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
DTMF Receiver
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
3mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
MT8870DSR1 Related Parts
MT8870DE1
MT8870DE1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DE1-1
MT8870DE1-1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DN1
MT8870DN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DNR1
MT8870DNR1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DS1
MT8870DS1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DS1-1
MT8870DS1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1-1
MT8870DSR1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8880CE1
MT8880CE1
Microchip Technology
IC TELECOM INTERFACE 20DIP
MT8880CN1
MT8880CN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8880CS1
MT8880CS1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8880CSR1
MT8880CSR1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8885AN1
MT8885AN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8870DSR1 Compare Parts
  • MT8870DSR1 vs MT8980DP1
  • MT8870DSR1 vs MT8979AE1
  • MT8870DSR1 vs MT8967ASR1
  • MT8870DSR1 vs MT8967AS1
  • MT8870DSR1 vs MT8966AS1
  • MT8870DSR1 vs MT8963ASR1
  • MT8870DSR1 vs MT8963AS1
  • MT8870DSR1 vs MT8962ASR1
  • MT8870DSR1 vs MT8962AS1
  • MT8870DSR1 vs MT8952BS1
  • MT8870DSR1 vs MT8952BP1
  • MT8870DSR1 vs MT8952BE1
  • MT8870DSR1 vs MT8920BS1
  • MT8870DSR1 vs MT8920BE1
  • MT8870DSR1 vs MT88L89ASR1
  • MT8870DSR1 vs MT88L89AS1
  • MT8870DSR1 vs MT88L89ANR1
  • MT8870DSR1 vs MT88L89AN1
  • MT8870DSR1 vs MT88L85ANR1
  • MT8870DSR1 vs MT88L85AN1
  • MT8870DSR1 vs MT88L70ASR1
  • MT8870DSR1 vs MT88L70AS1
  • MT8870DSR1 vs MT88L70ANR1
  • MT8870DSR1 vs MT88L70AN1
  • MT8870DSR1 vs MT88E46ASR1
  • MT8870DSR1 vs MT88E46AS1
  • MT8870DSR1 vs MT88E45BSR1
  • MT8870DSR1 vs MT88E45BS1
  • MT8870DSR1 vs MT88E45BNR1
  • MT8870DSR1 vs MT88E45BN1
  • MT8870DSR1 vs MT88E43BS1
  • MT8870DSR1 vs MT88E39ASR1
  • MT8870DSR1 vs MT88E39AS1
  • MT8870DSR1 vs MT8889CSR1
  • MT8870DSR1 vs MT8889CS1
  • MT8870DSR1 vs MT8889CE1
  • MT8870DSR1 vs MT8888CSR1
  • MT8870DSR1 vs MT8888CS1
  • MT8870DSR1 vs MT8888CN1
  • MT8870DSR1 vs MT8888CE1
  • MT8870DSR1 FAQ
    Q1: What is the Microchip Technology MT8870DSR1?
    A1: The Microchip Technology MT8870DSR1 is a Dual Tone Multi-Frequency (DTMF) receiver designed to decode DTMF signals, typically used in telecommunications and control systems.

    Q2: What is the operating voltage range of the Microchip Technology MT8870DSR1?
    A2: The Microchip Technology MT8870DSR1 operates with a supply voltage range of 3V to 5.5V, making it compatible with both low and high voltage logic systems.

    Q3: What is the maximum number of DTMF digits the MT8870DSR1 can decode?
    A3: The Microchip Technology MT8870DSR1 is capable of decoding up to 16 DTMF digits, which is sufficient for most telecommunication and control applications.

    Q4: What is the power consumption of the Microchip Technology MT8870DSR1?
    A4: The typical power consumption of the MT8870DSR1 is low, designed to ensure energy efficiency in various embedded and telecommunication applications.

    Q5: Does the Microchip Technology MT8870DSR1 require an external clock signal?
    A5: No, the Microchip Technology MT8870DSR1 includes an internal oscillator, eliminating the need for an external clock to operate.

    Q6: What applications is the Microchip Technology MT8870DSR1 commonly used in?
    A6: The MT8870DSR1 is commonly used in telecommunication systems, such as touch-tone phones, and in control systems for DTMF signal decoding and processing.

    Q7: How does the MT8870DSR1 interface with a microcontroller or microprocessor?
    A7: The MT8870DSR1 interfaces with a microcontroller via its output pins, which send the decoded DTMF digits and status signals for processing and further action.

    Q8: What is the output format of the MT8870DSR1 when decoding DTMF signals?
    A8: The output of the MT8870DSR1 is a 4-bit binary code representing the decoded DTMF digits, which can be read by a microcontroller.

    Q9: Can the Microchip Technology MT8870DSR1 be used in consumer electronics?
    A9: Yes, the MT8870DSR1 can be used in consumer electronics, such as home automation systems, where DTMF signaling is used for remote control or communication.

    Q10: What DTMF frequencies can the MT8870DSR1 decode?
    A10: The MT8870DSR1 can decode DTMF signals with frequencies from 697 Hz to 1633 Hz, covering the standard DTMF tone frequency pairs.

    Q11: What is the maximum operating temperature for the MT8870DSR1?
    A11: The maximum operating temperature for the MT8870DSR1 is 85°C, making it suitable for use in typical consumer and industrial environments.

    Q12: Does the MT8870DSR1 have built-in filtering for DTMF signal detection?
    A12: Yes, the MT8870DSR1 includes built-in filtering to efficiently detect and decode DTMF signals while rejecting unwanted noise or non-DTMF tones.

    Q13: How fast can the MT8870DSR1 decode DTMF signals?
    A13: The MT8870DSR1 has a fast response time, typically decoding DTMF signals within 50ms, making it ideal for real-time processing.

    Q14: Is the MT8870DSR1 suitable for use in wireless communication systems?
    A14: Yes, the MT8870DSR1 is suitable for use in wireless communication systems that require the decoding of DTMF signals, such as in remote control systems and wireless data transmission.

    Q15: How is the MT8870DSR1 initialized?
    A15: The MT8870DSR1 is initialized by applying the supply voltage and configuring the control pins for normal operation, after which it begins decoding incoming DTMF signals.

    Q16: What kind of outputs does the MT8870DSR1 provide?
    A16: The MT8870DSR1 provides outputs for the decoded DTMF digits, status signals such as valid signal detection, and a ready signal indicating when a digit is ready for processing.

    Q17: Can the MT8870DSR1 be used in medical or industrial equipment?
    A17: Yes, the MT8870DSR1 can be used in medical and industrial equipment where DTMF signaling is used for control, monitoring, and data transmission purposes.

    Q18: What is the role of the MT8870DSR1 in a telephone system?
    A18: In a telephone system, the MT8870DSR1 decodes the DTMF signals generated when a user presses the keys on a touch-tone phone, allowing the system to process the input.

    Q19: Does the MT8870DSR1 support both standard and extended DTMF frequencies?
    A19: The MT8870DSR1 supports the standard DTMF frequencies as defined in the ITU-T recommendation, which includes 8 distinct tones for the standard telephone keypad.

    Q20: How can the MT8870DSR1 be used in an embedded system?
    A20: The MT8870DSR1 can be integrated into an embedded system where it is connected to a microcontroller or microprocessor to decode DTMF signals for user input or system control functions.
    Customer Reviews
    4.95 out of 5.00 stars from 102 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much