☰
MT8870DE1-1
MT8870DE1-1
Obsolete
Description:  IC TELECOM INTERFACE 18DIP
Manufacturer:  Microchip Technology
Datasheet:   MT8870DE1-1 Datasheet
History Price: Obsolete
In Stock: 16480
MT8870DE1-1 Specification
Specification
Part No
MT8870DE1-1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
DTMF Receiver
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
3mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
MT8870DE1-1 Related Parts
MT8870DE1
MT8870DE1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DN1
MT8870DN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DNR1
MT8870DNR1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DS1
MT8870DS1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DS1-1
MT8870DS1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1
MT8870DSR1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1-1
MT8870DSR1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8880CE1
MT8880CE1
Microchip Technology
IC TELECOM INTERFACE 20DIP
MT8880CN1
MT8880CN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8880CS1
MT8880CS1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8880CSR1
MT8880CSR1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8885AN1
MT8885AN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8870DE1-1 Compare Parts
  • MT8870DE1-1 vs MT8980DP1
  • MT8870DE1-1 vs MT8979AE1
  • MT8870DE1-1 vs MT8967ASR1
  • MT8870DE1-1 vs MT8967AS1
  • MT8870DE1-1 vs MT8966AS1
  • MT8870DE1-1 vs MT8963ASR1
  • MT8870DE1-1 vs MT8963AS1
  • MT8870DE1-1 vs MT8962ASR1
  • MT8870DE1-1 vs MT8962AS1
  • MT8870DE1-1 vs MT8952BS1
  • MT8870DE1-1 vs MT8952BP1
  • MT8870DE1-1 vs MT8952BE1
  • MT8870DE1-1 vs MT8920BS1
  • MT8870DE1-1 vs MT8920BE1
  • MT8870DE1-1 vs MT88L89ASR1
  • MT8870DE1-1 vs MT88L89AS1
  • MT8870DE1-1 vs MT88L89ANR1
  • MT8870DE1-1 vs MT88L89AN1
  • MT8870DE1-1 vs MT88L85ANR1
  • MT8870DE1-1 vs MT88L85AN1
  • MT8870DE1-1 vs MT88L70ASR1
  • MT8870DE1-1 vs MT88L70AS1
  • MT8870DE1-1 vs MT88L70ANR1
  • MT8870DE1-1 vs MT88L70AN1
  • MT8870DE1-1 vs MT88E46ASR1
  • MT8870DE1-1 vs MT88E46AS1
  • MT8870DE1-1 vs MT88E45BSR1
  • MT8870DE1-1 vs MT88E45BS1
  • MT8870DE1-1 vs MT88E45BNR1
  • MT8870DE1-1 vs MT88E45BN1
  • MT8870DE1-1 vs MT88E43BS1
  • MT8870DE1-1 vs MT88E39ASR1
  • MT8870DE1-1 vs MT88E39AS1
  • MT8870DE1-1 vs MT8889CSR1
  • MT8870DE1-1 vs MT8889CS1
  • MT8870DE1-1 vs MT8889CE1
  • MT8870DE1-1 vs MT8888CSR1
  • MT8870DE1-1 vs MT8888CS1
  • MT8870DE1-1 vs MT8888CN1
  • MT8870DE1-1 vs MT8888CE1
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much