☰
MT8870DS1
MT8870DS1
Active
Description:  IC TELECOM INTERFACE 18SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8870DS1 Datasheet
History Price: Active
In Stock: 570
MT8870DS1 Specification
Specification
Part No
MT8870DS1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
DTMF Receiver
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
3mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
MT8870DS1 Related Parts
MT8870DE1
MT8870DE1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DE1-1
MT8870DE1-1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DN1
MT8870DN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DNR1
MT8870DNR1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DS1-1
MT8870DS1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1
MT8870DSR1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1-1
MT8870DSR1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8880CE1
MT8880CE1
Microchip Technology
IC TELECOM INTERFACE 20DIP
MT8880CN1
MT8880CN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8880CS1
MT8880CS1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8880CSR1
MT8880CSR1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8885AN1
MT8885AN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8870DS1 Compare Parts
  • MT8870DS1 vs MT8980DP1
  • MT8870DS1 vs MT8979AE1
  • MT8870DS1 vs MT8967ASR1
  • MT8870DS1 vs MT8967AS1
  • MT8870DS1 vs MT8966AS1
  • MT8870DS1 vs MT8963ASR1
  • MT8870DS1 vs MT8963AS1
  • MT8870DS1 vs MT8962ASR1
  • MT8870DS1 vs MT8962AS1
  • MT8870DS1 vs MT8952BS1
  • MT8870DS1 vs MT8952BP1
  • MT8870DS1 vs MT8952BE1
  • MT8870DS1 vs MT8920BS1
  • MT8870DS1 vs MT8920BE1
  • MT8870DS1 vs MT88L89ASR1
  • MT8870DS1 vs MT88L89AS1
  • MT8870DS1 vs MT88L89ANR1
  • MT8870DS1 vs MT88L89AN1
  • MT8870DS1 vs MT88L85ANR1
  • MT8870DS1 vs MT88L85AN1
  • MT8870DS1 vs MT88L70ASR1
  • MT8870DS1 vs MT88L70AS1
  • MT8870DS1 vs MT88L70ANR1
  • MT8870DS1 vs MT88L70AN1
  • MT8870DS1 vs MT88E46ASR1
  • MT8870DS1 vs MT88E46AS1
  • MT8870DS1 vs MT88E45BSR1
  • MT8870DS1 vs MT88E45BS1
  • MT8870DS1 vs MT88E45BNR1
  • MT8870DS1 vs MT88E45BN1
  • MT8870DS1 vs MT88E43BS1
  • MT8870DS1 vs MT88E39ASR1
  • MT8870DS1 vs MT88E39AS1
  • MT8870DS1 vs MT8889CSR1
  • MT8870DS1 vs MT8889CS1
  • MT8870DS1 vs MT8889CE1
  • MT8870DS1 vs MT8888CSR1
  • MT8870DS1 vs MT8888CS1
  • MT8870DS1 vs MT8888CN1
  • MT8870DS1 vs MT8888CE1
  • MT8870DS1 FAQ
    Q1: What is the Microchip Technology MT8870DS1?
    A1: The Microchip Technology MT8870DS1 is a Dual Tone Multi-Frequency (DTMF) receiver, designed for decoding DTMF signals in telecommunication systems.

    Q2: What is the operating voltage range of the Microchip Technology MT8870DS1?
    A2: The Microchip Technology MT8870DS1 operates with a supply voltage range of 3V to 5.5V, making it suitable for a variety of logic systems.

    Q3: How many DTMF digits can the Microchip Technology MT8870DS1 decode simultaneously?
    A3: The Microchip Technology MT8870DS1 is capable of decoding up to 16 DTMF digits simultaneously, with its integrated decoder.

    Q4: What is the typical power consumption of the Microchip Technology MT8870DS1?
    A4: The typical power consumption of the Microchip Technology MT8870DS1 is low, making it energy-efficient for embedded applications.

    Q5: Does the Microchip Technology MT8870DS1 require an external clock?
    A5: No, the Microchip Technology MT8870DS1 has an internal oscillator, so it does not require an external clock to operate.

    Q6: What is the primary application of the Microchip Technology MT8870DS1?
    A6: The Microchip Technology MT8870DS1 is primarily used in telecommunication systems to decode DTMF signals, such as in phone dialers and interactive voice response systems.

    Q7: How does the Microchip Technology MT8870DS1 interface with a microcontroller?
    A7: The Microchip Technology MT8870DS1 interfaces with a microcontroller via its output pins, which provide decoded DTMF digits, status signals, and more.

    Q8: What is the signal output format of the Microchip Technology MT8870DS1?
    A8: The Microchip Technology MT8870DS1 outputs decoded DTMF digits in a 4-bit binary format, which can be read by a microcontroller.

    Q9: Can the Microchip Technology MT8870DS1 be used for touch-tone telephone systems?
    A9: Yes, the Microchip Technology MT8870DS1 is commonly used in touch-tone telephone systems for decoding the DTMF signals generated by the phone.

    Q10: What is the frequency response of the Microchip Technology MT8870DS1?
    A10: The Microchip Technology MT8870DS1 can decode DTMF signals with frequencies ranging from 697 Hz to 1633 Hz, which corresponds to the standard DTMF frequency pairs.

    Q11: What is the maximum operating temperature of the Microchip Technology MT8870DS1?
    A11: The maximum operating temperature of the Microchip Technology MT8870DS1 is 85°C, making it suitable for standard consumer and industrial applications.

    Q12: Does the Microchip Technology MT8870DS1 include a tone detector?
    A12: Yes, the Microchip Technology MT8870DS1 includes a tone detector that is capable of identifying the individual DTMF tones for decoding.

    Q13: Can the Microchip Technology MT8870DS1 work with both low and high voltage logic systems?
    A13: Yes, the Microchip Technology MT8870DS1 is designed to work with both low and high voltage logic systems, operating within the 3V to 5.5V voltage range.

    Q14: How is the Microchip Technology MT8870DS1 initialized?
    A14: The Microchip Technology MT8870DS1 is initialized by applying the supply voltage and setting the required control pins, after which it begins decoding incoming DTMF signals.

    Q15: Does the Microchip Technology MT8870DS1 have built-in filtering for DTMF signals?
    A15: Yes, the Microchip Technology MT8870DS1 has built-in filtering capabilities that help isolate and decode DTMF signals while rejecting noise and other non-DTMF signals.

    Q16: What is the response time of the Microchip Technology MT8870DS1 when decoding DTMF signals?
    A16: The response time of the Microchip Technology MT8870DS1 is typically less than 50ms, which allows it to decode DTMF signals quickly and accurately.

    Q17: Can the Microchip Technology MT8870DS1 be used in wireless communication systems?
    A17: Yes, the Microchip Technology MT8870DS1 can be used in wireless communication systems, particularly for encoding and decoding DTMF signals in remote control and communication devices.

    Q18: Does the Microchip Technology MT8870DS1 provide a tone output?
    A18: No, the Microchip Technology MT8870DS1 does not provide a tone output; it only decodes incoming DTMF signals and outputs the corresponding digits.

    Q19: What kind of output pins does the Microchip Technology MT8870DS1 have?
    A19: The Microchip Technology MT8870DS1 has a set of output pins that provide the decoded DTMF digits, along with control and status signals for system integration.

    Q20: How can the Microchip Technology MT8870DS1 be used in a microprocessor-based system?
    A20: The Microchip Technology MT8870DS1 can be connected to a microprocessor or microcontroller, with its output pins linked to the microcontroller’s input ports to read the decoded DTMF digits for further processing.
    Customer Reviews
    4.95 out of 5.00 stars from 180 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much