MT8870DSR1
MT8870DSR1
Active
Description:  IC TELECOM INTERFACE 18SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8870DSR1 Datasheet
History Price: $1.92000
In Stock: 1100
MT8870DSR1 vs MT8952BP1
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Function
DTMF Receiver
Controller
Interface
-
-
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
3mA
1μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
28-LCC (J-Lead)
Supplier Device Package
18-SOIC
28-PLCC (11.51x11.51)