☰
MT8870DE1
MT8870DE1
Obsolete
Description:  IC TELECOM INTERFACE 18DIP
Manufacturer:  Microchip Technology
Datasheet:   MT8870DE1 Datasheet
History Price: Obsolete
In Stock: 18850
MT8870DE1 Specification
Specification
Part No
MT8870DE1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
DTMF Receiver
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
3mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
18-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
MT8870DE1 Related Parts
MT8870DE1-1
MT8870DE1-1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DN1
MT8870DN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DNR1
MT8870DNR1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DS1
MT8870DS1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DS1-1
MT8870DS1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1
MT8870DSR1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1-1
MT8870DSR1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8880CE1
MT8880CE1
Microchip Technology
IC TELECOM INTERFACE 20DIP
MT8880CN1
MT8880CN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8880CS1
MT8880CS1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8880CSR1
MT8880CSR1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8885AN1
MT8885AN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8870DE1 Description
The Microchip Technology MT8870DE1 is a highly integrated DTMF (Dual-Tone Multi-Frequency) receiver designed for use in telecommunications applications. This device is widely utilized in telephone systems, answering machines, and various other communication devices that require reliable tone detection and decoding. The MT8870DE1 is known for its high performance, low power consumption, and ease of integration into existing systems.

## Key Specifications and Features

1. DTMF Detection: The MT8870DE1 is capable of detecting and decoding DTMF signals, which are the tones generated when a telephone keypad is pressed. It can recognize all 16 DTMF tones, including the digits 0-9, the letters A-D, and the special characters (e.g., *, #).

2. Operating Voltage: The device operates within a voltage range of 3.0V to 5.5V, making it suitable for a variety of applications, including battery-powered devices. This flexibility allows for easy integration into different circuit designs.

3. Low Power Consumption: The MT8870DE1 is designed for low power operation, consuming typically around 10 mA during active operation. This feature is particularly beneficial for portable and battery-operated devices, helping to extend battery life.

4. Output Format: The device provides a 4-bit binary output corresponding to the detected DTMF tone. This output can be easily interfaced with microcontrollers or other digital logic devices for further processing.

5. Built-in Filters: The MT8870DE1 includes internal bandpass filters that help to eliminate noise and ensure accurate tone detection. This feature enhances the reliability of the device in various operating environments.

6. Signal Processing: The device employs advanced signal processing techniques to ensure accurate detection of DTMF tones, even in the presence of background noise or signal distortion. This capability is crucial for maintaining performance in real-world applications.

7. Pin Configuration: The MT8870DE1 is available in a 16-pin DIP (Dual In-line Package) or a 20-pin SOIC (Small Outline Integrated Circuit) package, providing flexibility in design and layout. The pin configuration is designed for easy integration into existing PCB designs.

8. Temperature Range: The device operates effectively over a temperature range of -40°C to +85°C, making it suitable for use in a wide variety of environments, including industrial and automotive applications.

9. Applications: The MT8870DE1 is widely used in various applications, including:
- Telephone systems and PBX (Private Branch Exchange) systems
- Interactive voice response (IVR) systems
- Remote control systems
- Security systems
- Home automation devices

10. Integration and Design: The MT8870DE1 is designed for easy integration into existing systems, with minimal external components required. This simplifies the design process and reduces overall system costs.

## Conclusion

The Microchip Technology MT8870DE1 is a versatile and reliable DTMF receiver that offers high performance and low power consumption for a wide range of telecommunications applications. Its ability to accurately detect and decode DTMF tones, combined with its flexible operating voltage and temperature range, makes it an ideal choice for engineers and designers looking to implement tone detection in their products. With its ease of integration and robust performance, the MT8870DE1 continues to be a popular choice in the telecommunications industry.
MT8870DE1 Compare Parts
  • MT8870DE1 vs MT8980DP1
  • MT8870DE1 vs MT8979AE1
  • MT8870DE1 vs MT8967ASR1
  • MT8870DE1 vs MT8967AS1
  • MT8870DE1 vs MT8966AS1
  • MT8870DE1 vs MT8963ASR1
  • MT8870DE1 vs MT8963AS1
  • MT8870DE1 vs MT8962ASR1
  • MT8870DE1 vs MT8962AS1
  • MT8870DE1 vs MT8952BS1
  • MT8870DE1 vs MT8952BP1
  • MT8870DE1 vs MT8952BE1
  • MT8870DE1 vs MT8920BS1
  • MT8870DE1 vs MT8920BE1
  • MT8870DE1 vs MT88L89ASR1
  • MT8870DE1 vs MT88L89AS1
  • MT8870DE1 vs MT88L89ANR1
  • MT8870DE1 vs MT88L89AN1
  • MT8870DE1 vs MT88L85ANR1
  • MT8870DE1 vs MT88L85AN1
  • MT8870DE1 vs MT88L70ASR1
  • MT8870DE1 vs MT88L70AS1
  • MT8870DE1 vs MT88L70ANR1
  • MT8870DE1 vs MT88L70AN1
  • MT8870DE1 vs MT88E46ASR1
  • MT8870DE1 vs MT88E46AS1
  • MT8870DE1 vs MT88E45BSR1
  • MT8870DE1 vs MT88E45BS1
  • MT8870DE1 vs MT88E45BNR1
  • MT8870DE1 vs MT88E45BN1
  • MT8870DE1 vs MT88E43BS1
  • MT8870DE1 vs MT88E39ASR1
  • MT8870DE1 vs MT88E39AS1
  • MT8870DE1 vs MT8889CSR1
  • MT8870DE1 vs MT8889CS1
  • MT8870DE1 vs MT8889CE1
  • MT8870DE1 vs MT8888CSR1
  • MT8870DE1 vs MT8888CS1
  • MT8870DE1 vs MT8888CN1
  • MT8870DE1 vs MT8888CE1
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much