☰
MT8870DS1-1
MT8870DS1-1
Obsolete
Description:  IC TELECOM INTERFACE 18SOIC
Manufacturer:  Microchip Technology
Datasheet:   MT8870DS1-1 Datasheet
History Price: Obsolete
In Stock: 36000
MT8870DS1-1 Specification
Specification
Part No
MT8870DS1-1
Category
Interface - Telecom
Manufacturer
Microchip Technology
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
DTMF Receiver
Interface
-
Number of Circuits
1
Voltage - Supply
4.75V ~ 5.25V
Current - Supply
3mA
Power (Watts)
-
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
18-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-SOIC
MT8870DS1-1 Related Parts
MT8870DE1
MT8870DE1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DE1-1
MT8870DE1-1
Microchip Technology
IC TELECOM INTERFACE 18DIP
MT8870DN1
MT8870DN1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DNR1
MT8870DNR1
Microchip Technology
IC TELECOM INTERFACE 20SSOP
MT8870DS1
MT8870DS1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1
MT8870DSR1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8870DSR1-1
MT8870DSR1-1
Microchip Technology
IC TELECOM INTERFACE 18SOIC
MT8880CE1
MT8880CE1
Microchip Technology
IC TELECOM INTERFACE 20DIP
MT8880CN1
MT8880CN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8880CS1
MT8880CS1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8880CSR1
MT8880CSR1
Microchip Technology
IC TELECOM INTERFACE 20SOIC
MT8885AN1
MT8885AN1
Microchip Technology
IC TELECOM INTERFACE 24SSOP
MT8870DS1-1 Description
Introduction to Microchip Technology MT8870DS1-1

The Microchip Technology MT8870DS1-1 is a versatile and highly integrated DTMF (Dual-Tone Multi-Frequency) receiver designed for telecommunications applications. This device is widely used in telephone systems, interactive voice response (IVR) systems, and other applications where tone detection is required. The MT8870DS1-1 provides a reliable solution for decoding DTMF signals, converting them into digital outputs that can be easily processed by microcontrollers or other digital circuits.

Key Specifications

- Operating Voltage: The MT8870DS1-1 operates within a voltage range of 3V to 12V, making it suitable for various power supply configurations in different applications.

- Power Consumption: The device exhibits low power consumption, typically around 10 mA during operation. This efficiency is crucial for battery-powered devices and helps minimize overall system power requirements.

- DTMF Frequency Detection: The MT8870DS1-1 can detect the standard DTMF frequencies, which are composed of two tones: one from a low-frequency group and one from a high-frequency group. The device accurately recognizes all 16 DTMF tones used in telephone dialing.

- Output Format: The output of the MT8870DS1-1 is in a binary-coded decimal (BCD) format, providing four bits of output corresponding to the detected DTMF tone. This output format simplifies interfacing with digital systems.

- Signal-to-Noise Ratio (SNR): The device has a high signal-to-noise ratio of approximately 40 dB, ensuring reliable detection of DTMF signals even in noisy environments. This performance is essential for maintaining accuracy in real-world applications.

- Maximum Input Signal Level: The MT8870DS1-1 can handle input signal levels up to 0.5V RMS without distortion, allowing it to work effectively with typical telephone line signals.

Applications

The versatility of the MT8870DS1-1 makes it suitable for a wide range of applications:

- Telephone Systems: Commonly used in landline telephones and PBX systems for detecting dialed numbers through DTMF tones.

- Interactive Voice Response (IVR): Employed in IVR systems where users interact with automated services via phone keypads, enabling efficient navigation through menu options.

- Remote Control Systems: Utilized in remote control applications where users can send commands via DTMF tones over telephone lines.

- Security Systems: Integrated into security alarm systems that use phone lines for alerts and notifications based on user input through DTMF tones.

Performance Characteristics

The performance characteristics of the Microchip Technology MT8870DS1-1 enhance its functionality:

- High Reliability: Designed with robust circuitry, the MT8870DS1-1 offers high reliability and long-term stability, making it suitable for critical communication applications.

- Temperature Range: The device operates effectively over an extended temperature range from -40°C to +85°C, ensuring consistent performance under various environmental conditions.

- Integrated Features: The MT8870DS1-1 includes built-in filters and amplifiers that simplify the design process by reducing the need for external components while enhancing signal integrity.

- Ease of Use: With straightforward pin configurations and minimal external component requirements, the device allows for easy integration into existing designs, saving time during development.

Conclusion

The Microchip Technology MT8870DS1-1 DTMF receiver stands out as a powerful and efficient solution for detecting dual-tone multi-frequency signals in various telecommunications applications. Its impressive specifications—including wide operating voltage range, low power consumption, high SNR, and reliable tone detection—make it an ideal choice for modern electronic designs. As industries continue to evolve towards more interactive communication systems, the capabilities provided by the MT8870DS1-1 will play an essential role in enhancing user experience and operational efficiency across diverse sectors. Whether used in traditional telephone systems or advanced IVR solutions, this device delivers dependable performance that meets contemporary demands effectively.
MT8870DS1-1 Compare Parts
  • MT8870DS1-1 vs MT8980DP1
  • MT8870DS1-1 vs MT8979AE1
  • MT8870DS1-1 vs MT8967ASR1
  • MT8870DS1-1 vs MT8967AS1
  • MT8870DS1-1 vs MT8966AS1
  • MT8870DS1-1 vs MT8963ASR1
  • MT8870DS1-1 vs MT8963AS1
  • MT8870DS1-1 vs MT8962ASR1
  • MT8870DS1-1 vs MT8962AS1
  • MT8870DS1-1 vs MT8952BS1
  • MT8870DS1-1 vs MT8952BP1
  • MT8870DS1-1 vs MT8952BE1
  • MT8870DS1-1 vs MT8920BS1
  • MT8870DS1-1 vs MT8920BE1
  • MT8870DS1-1 vs MT88L89ASR1
  • MT8870DS1-1 vs MT88L89AS1
  • MT8870DS1-1 vs MT88L89ANR1
  • MT8870DS1-1 vs MT88L89AN1
  • MT8870DS1-1 vs MT88L85ANR1
  • MT8870DS1-1 vs MT88L85AN1
  • MT8870DS1-1 vs MT88L70ASR1
  • MT8870DS1-1 vs MT88L70AS1
  • MT8870DS1-1 vs MT88L70ANR1
  • MT8870DS1-1 vs MT88L70AN1
  • MT8870DS1-1 vs MT88E46ASR1
  • MT8870DS1-1 vs MT88E46AS1
  • MT8870DS1-1 vs MT88E45BSR1
  • MT8870DS1-1 vs MT88E45BS1
  • MT8870DS1-1 vs MT88E45BNR1
  • MT8870DS1-1 vs MT88E45BN1
  • MT8870DS1-1 vs MT88E43BS1
  • MT8870DS1-1 vs MT88E39ASR1
  • MT8870DS1-1 vs MT88E39AS1
  • MT8870DS1-1 vs MT8889CSR1
  • MT8870DS1-1 vs MT8889CS1
  • MT8870DS1-1 vs MT8889CE1
  • MT8870DS1-1 vs MT8888CSR1
  • MT8870DS1-1 vs MT8888CS1
  • MT8870DS1-1 vs MT8888CN1
  • MT8870DS1-1 vs MT8888CE1
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much