MT8870DE1
MT8870DE1
Obsolete
Description:  IC TELECOM INTERFACE 18DIP
Manufacturer:  Microchip Technology
Datasheet:   MT8870DE1 Datasheet
History Price: Obsolete
In Stock: 14500
MT8870DE1 vs MT8920BS1
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
DTMF Receiver
Telecom Circuit
Interface
-
Parallel
Number of Circuits
1
1
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Supply
3mA
10μA
Power (Watts)
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
18-DIP (0.300", 7.62mm)
28-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-PDIP
28-SOIC