Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC4744YTSE-TR
MIC4744YTSE-TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A DL 16TSSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC4744YTSE-TR Datasheet
History Price: $3.21000
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4744YTSE-TR Specification
Specification
Part No
MIC4744YTSE-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
2
Voltage - Input (Min)
2.9V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
5.5V
Current - Output
2A
Frequency - Switching
4MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-TSSOP-EP
MIC4744YTSE-TR PDF Datasheet
MIC4744YTSE-TR Datasheet
Click and Download: MIC4744YTSE-TR Datasheet
MIC4744YTSE-TR Related Parts
MIC2141BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2141BM5 TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2141BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2141YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2142-5.0BM5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BD5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2142BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2142YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2145BML
Microchip Technology
2.5 WATT BOOST CONVERTER
MIC2145BML
Microchip Technology
IC REG MULTI CONFG ADJ 10MLF
MIC4744YTSE-TR Compare Parts
MIC4744YTSE-TR vs MIC5309-1.0YD6
MIC4744YTSE-TR vs MIC5308-1.0YMT
MIC4744YTSE-TR vs MIC5303-4.6YMT
MIC4744YTSE-TR vs MIC5303-1.3YMT
MIC4744YTSE-TR vs MIC5256-2.85BM5TS
MIC4744YTSE-TR vs MIC4950YFM-TR
MIC4744YTSE-TR vs MIC4950YFM-T5
MIC4744YTSE-TR vs MIC4950YFL-TR
MIC4744YTSE-TR vs MIC4950YFL-T5
MIC4744YTSE-TR vs MIC4930YFL-TR
MIC4744YTSE-TR vs MIC4930YFL-T5
MIC4744YTSE-TR vs MIC4782YML-TR
MIC4744YTSE-TR vs MIC4744YTSE
MIC4744YTSE-TR vs MIC4744YML-TR
MIC4744YTSE-TR vs MIC4742YTSE-TR
MIC4744YTSE-TR vs MIC4742YTSE
MIC4744YTSE-TR vs MIC4742YTSE
MIC4744YTSE-TR vs MIC4742YML-TR
MIC4744YTSE-TR vs MIC4724YMME-TR
MIC4744YTSE-TR vs MIC4724YMME
MIC4744YTSE-TR vs MIC4724YMME
MIC4744YTSE-TR vs MIC4723YMME-TR
MIC4744YTSE-TR vs MIC4723YMME
MIC4744YTSE-TR vs MIC4723YMME
MIC4744YTSE-TR vs MIC4723YML-TR
MIC4744YTSE-TR vs MIC4723YML TR
MIC4744YTSE-TR vs MIC4723YML
MIC4744YTSE-TR vs MIC4722YML-TR
MIC4744YTSE-TR vs MIC4722YML
MIC4744YTSE-TR vs MIC4721YMM-TR
MIC4744YTSE-TR vs MIC4721YMM
MIC4744YTSE-TR vs MIC4720YMME-TR
MIC4744YTSE-TR vs MIC4720YMME
MIC4744YTSE-TR vs MIC4720YML-TR
MIC4744YTSE-TR vs MIC4690YM-TR
MIC4744YTSE-TR vs MIC4690YM
MIC4744YTSE-TR vs MIC4690BM-TR
MIC4744YTSE-TR vs MIC4690BM
MIC4744YTSE-TR vs MIC4685WR-TR
MIC4744YTSE-TR vs MIC4685WR
Customer Reviews
4.95 out of 5.00 stars from 146 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping