Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC2142BD5 TR
MIC2142BD5 TR
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG MULT CONFG ADJ SOT23-5
Manufacturer:
Microchip Technology
Datasheet:
MIC2142BD5 TR Datasheet
History Price: Obsolete
In Stock: 36500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC2142BD5 TR Specification
Specification
Part No
MIC2142BD5 TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.2V
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
2.2V
Voltage - Output (Max)
22V
Current - Output
200mA
Frequency - Switching
330kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MIC2142BD5 TR Related Parts
MIC2141BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2141BM5 TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2141BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2141YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2142-5.0BM5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2142BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2142YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2145BML
Microchip Technology
2.5 WATT BOOST CONVERTER
MIC2145BML
Microchip Technology
IC REG MULTI CONFG ADJ 10MLF
MIC2145BML-TR
Microchip Technology
IC REG MULTI CONFG ADJ 10MLF
MIC2142BD5 TR Compare Parts
MIC2142BD5 TR vs MIC5309-1.0YD6
MIC2142BD5 TR vs MIC5308-1.0YMT
MIC2142BD5 TR vs MIC5303-4.6YMT
MIC2142BD5 TR vs MIC5303-1.3YMT
MIC2142BD5 TR vs MIC5256-2.85BM5TS
MIC2142BD5 TR vs MIC4950YFM-TR
MIC2142BD5 TR vs MIC4950YFM-T5
MIC2142BD5 TR vs MIC4950YFL-TR
MIC2142BD5 TR vs MIC4950YFL-T5
MIC2142BD5 TR vs MIC4930YFL-TR
MIC2142BD5 TR vs MIC4930YFL-T5
MIC2142BD5 TR vs MIC4782YML-TR
MIC2142BD5 TR vs MIC4744YTSE-TR
MIC2142BD5 TR vs MIC4744YTSE
MIC2142BD5 TR vs MIC4744YML-TR
MIC2142BD5 TR vs MIC4742YTSE-TR
MIC2142BD5 TR vs MIC4742YTSE
MIC2142BD5 TR vs MIC4742YTSE
MIC2142BD5 TR vs MIC4742YML-TR
MIC2142BD5 TR vs MIC4724YMME-TR
MIC2142BD5 TR vs MIC4724YMME
MIC2142BD5 TR vs MIC4724YMME
MIC2142BD5 TR vs MIC4723YMME-TR
MIC2142BD5 TR vs MIC4723YMME
MIC2142BD5 TR vs MIC4723YMME
MIC2142BD5 TR vs MIC4723YML-TR
MIC2142BD5 TR vs MIC4723YML TR
MIC2142BD5 TR vs MIC4723YML
MIC2142BD5 TR vs MIC4722YML-TR
MIC2142BD5 TR vs MIC4722YML
MIC2142BD5 TR vs MIC4721YMM-TR
MIC2142BD5 TR vs MIC4721YMM
MIC2142BD5 TR vs MIC4720YMME-TR
MIC2142BD5 TR vs MIC4720YMME
MIC2142BD5 TR vs MIC4720YML-TR
MIC2142BD5 TR vs MIC4690YM-TR
MIC2142BD5 TR vs MIC4690YM
MIC2142BD5 TR vs MIC4690BM-TR
MIC2142BD5 TR vs MIC4690BM
MIC2142BD5 TR vs MIC4685WR-TR
Customer Reviews
4.95 out of 5.00 stars from 121 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.