MIC4744YTSE-TR
MIC4744YTSE-TR
Active
Description:  IC REG BUCK ADJ 2A DL 16TSSOP
Manufacturer:  Microchip Technology
History Price: $3.21000
In Stock: 19000
MIC4744YTSE-TR vs MIC4723YMME-TR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
2.9V
3V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
1V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
2A
3A
Frequency - Switching
4MHz
2MHz
Synchronous Rectifier
No
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad
Supplier Device Package
16-TSSOP-EP
10-MSOP-EP