MIC2142BM5TR
MIC2142BM5TR
Active
Description:  MICROPOWER BOOST CONVERTER
Manufacturer:  Microchip Technology
History Price: $0.59000
In Stock: 29800
MIC2142BM5TR Specification
Specification
Part No
MIC2142BM5TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.2V
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
2.2V
Voltage - Output (Max)
22V
Current - Output
80mA
Frequency - Switching
330kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
MIC2142BM5TR PDF Datasheet
MIC2142BM5TR Related Parts
MIC2141BM5
MIC2141BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2141BM5 TR
MIC2141BM5 TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2141BM5-TR
MIC2141BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2141YM5-TR
MIC2141YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2142-5.0BM5 TR
MIC2142-5.0BM5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BD5 TR
MIC2142BD5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5
MIC2142BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2142BM5-TR
MIC2142BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142YM5-TR
MIC2142YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2145BML
MIC2145BML
Microchip Technology
2.5 WATT BOOST CONVERTER
MIC2145BML
MIC2145BML
Microchip Technology
IC REG MULTI CONFG ADJ 10MLF
MIC2145BML-TR
MIC2145BML-TR
Microchip Technology
IC REG MULTI CONFG ADJ 10MLF
MIC2142BM5TR Description
The Microchip Technology MIC2142BM5TR is a high-performance, step-down (buck) switching regulator designed for applications requiring efficient power conversion. Below is a comprehensive overview of its features, specifications, and typical applications.

## Microchip Technology MIC2142BM5TR Overview

The MIC2142BM5TR is a synchronous buck regulator capable of providing efficient, high-current DC-DC conversion. It is designed to handle demanding power requirements while offering high efficiency, making it suitable for a variety of applications including powering processors, FPGAs, and other digital components.

## Key Features

1. High Efficiency: The MIC2142BM5TR features high efficiency, typically up to 95%, due to its synchronous rectification technology. This reduces power loss and heat dissipation, contributing to overall system efficiency.

2. Wide Input Voltage Range: The device operates over a broad input voltage range from 4.5V to 60V, allowing it to be used in a wide variety of power supply configurations.

3. Adjustable Output Voltage: The output voltage is adjustable from 0.8V to 60V, providing flexibility to meet different voltage requirements.

4. High Output Current: Capable of delivering up to 10A of continuous output current, the MIC2142BM5TR can handle substantial load requirements, making it suitable for high-current applications.

5. Low RDS(on) Synchronous MOSFETs: The built-in low RDS(on) MOSFETs minimize conduction losses and improve overall efficiency. This is crucial for maintaining high performance in power-sensitive applications.

6. Compact Package: The device comes in a compact 5-pin M5 package, which is ideal for space-constrained designs while still providing robust performance.

7. Thermal Protection: The MIC2142BM5TR includes thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under high-load conditions.

8. Overcurrent Protection: It features overcurrent protection to safeguard against excessive current draw, helping to prevent damage to the regulator and the circuit it powers.

9. Internal Compensation: Internal compensation simplifies design and reduces the need for external components, streamlining the circuit design process.

10. Frequency Adjustment: The switching frequency of the regulator is adjustable, which allows optimization for different applications and efficiency requirements.

## Electrical Specifications

- Input Voltage Range (VIN): 4.5V to 60V
- Output Voltage Range (VOUT): 0.8V to 60V (adjustable)
- Output Current (IOUT): Up to 10A
- Efficiency: Up to 95%
- Switching Frequency: Adjustable, typically from 100 kHz to 1 MHz
- Thermal Shutdown Temperature: 150°C (typical)
- Overcurrent Protection: Yes
- Package: 5-pin M5

## Typical Applications

The MIC2142BM5TR is suitable for a range of applications that require efficient and reliable power conversion, including:

- Power Supply for Digital Processors: Ideal for supplying processors, FPGAs, and other high-performance digital devices.
- Industrial Power Supply: Suitable for industrial equipment that demands robust and efficient power regulation.
- Telecommunications Equipment: Can be used in telecommunications systems where stable and reliable power is critical.
- Automotive Applications: Useful in automotive systems that require high-efficiency power conversion and rugged performance.

## Application Circuit

In designing with the MIC2142BM5TR, proper layout and component selection are crucial for optimal performance. Key considerations include:

- Inductor Selection: Choose an inductor with appropriate current rating and low DC resistance (DCR) to minimize losses.
- Capacitors: Use low-ESR capacitors to maintain stability and reduce ripple.
- Thermal Management: Ensure adequate thermal management to maintain device performance and longevity.

## Conclusion

The Microchip Technology MIC2142BM5TR is a versatile and high-performance step-down switching regulator that provides efficient power conversion with a broad input voltage range and high output current capability. Its features, such as high efficiency, adjustable output voltage, and robust protection mechanisms, make it suitable for a wide range of demanding applications. For more detailed application information and design considerations, refer to the official datasheet from Microchip Technology.
MIC2142BM5TR Compare Parts
  • MIC2142BM5TR vs MIC5309-1.0YD6
  • MIC2142BM5TR vs MIC5308-1.0YMT
  • MIC2142BM5TR vs MIC5303-4.6YMT
  • MIC2142BM5TR vs MIC5303-1.3YMT
  • MIC2142BM5TR vs MIC5256-2.85BM5TS
  • MIC2142BM5TR vs MIC4950YFM-TR
  • MIC2142BM5TR vs MIC4950YFM-T5
  • MIC2142BM5TR vs MIC4950YFL-TR
  • MIC2142BM5TR vs MIC4950YFL-T5
  • MIC2142BM5TR vs MIC4930YFL-TR
  • MIC2142BM5TR vs MIC4930YFL-T5
  • MIC2142BM5TR vs MIC4782YML-TR
  • MIC2142BM5TR vs MIC4744YTSE-TR
  • MIC2142BM5TR vs MIC4744YTSE
  • MIC2142BM5TR vs MIC4744YML-TR
  • MIC2142BM5TR vs MIC4742YTSE-TR
  • MIC2142BM5TR vs MIC4742YTSE
  • MIC2142BM5TR vs MIC4742YTSE
  • MIC2142BM5TR vs MIC4742YML-TR
  • MIC2142BM5TR vs MIC4724YMME-TR
  • MIC2142BM5TR vs MIC4724YMME
  • MIC2142BM5TR vs MIC4724YMME
  • MIC2142BM5TR vs MIC4723YMME-TR
  • MIC2142BM5TR vs MIC4723YMME
  • MIC2142BM5TR vs MIC4723YMME
  • MIC2142BM5TR vs MIC4723YML-TR
  • MIC2142BM5TR vs MIC4723YML TR
  • MIC2142BM5TR vs MIC4723YML
  • MIC2142BM5TR vs MIC4722YML-TR
  • MIC2142BM5TR vs MIC4722YML
  • MIC2142BM5TR vs MIC4721YMM-TR
  • MIC2142BM5TR vs MIC4721YMM
  • MIC2142BM5TR vs MIC4720YMME-TR
  • MIC2142BM5TR vs MIC4720YMME
  • MIC2142BM5TR vs MIC4720YML-TR
  • MIC2142BM5TR vs MIC4690YM-TR
  • MIC2142BM5TR vs MIC4690YM
  • MIC2142BM5TR vs MIC4690BM-TR
  • MIC2142BM5TR vs MIC4690BM
  • MIC2142BM5TR vs MIC4685WR-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.