☰
MIC2145BML
MIC2145BML
Obsolete
Description:  2.5 WATT BOOST CONVERTER
Manufacturer:  Microchip Technology
Datasheet:   MIC2145BML Datasheet
History Price: $1.32000
In Stock: 7400
MIC2145BML Specification
Specification
Part No
MIC2145BML
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Up/Step-Down
Output Configuration
Positive
Topology
Boost, Flyback, SEPIC
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
2.4V
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
2.4V
Voltage - Output (Max)
16V
Current - Output
500mA
Frequency - Switching
450kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-VFDFN Exposed Pad, 10-MLF?
Supplier Device Package
10-MLF? (3x3)
MIC2145BML PDF Datasheet
MIC2145BML Related Parts
MIC2141BM5
MIC2141BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2141BM5 TR
MIC2141BM5 TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2141BM5-TR
MIC2141BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2141YM5-TR
MIC2141YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ 10MA SOT23
MIC2142-5.0BM5 TR
MIC2142-5.0BM5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BD5 TR
MIC2142BD5 TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5
MIC2142BM5
Micrel
MICROPOWER BOOST CONVERTER
MIC2142BM5-TR
MIC2142BM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2142BM5TR
MIC2142BM5TR
Microchip Technology
MICROPOWER BOOST CONVERTER
MIC2142YM5-TR
MIC2142YM5-TR
Microchip Technology
IC REG MULT CONFG ADJ SOT23-5
MIC2145BML-TR
MIC2145BML-TR
Microchip Technology
IC REG MULTI CONFG ADJ 10MLF
MIC2145BMM
MIC2145BMM
Microchip Technology
2.5 WATT BOOST CONVERTER
MIC2145BML Compare Parts
  • MIC2145BML vs MIC5309-1.0YD6
  • MIC2145BML vs MIC5308-1.0YMT
  • MIC2145BML vs MIC5303-4.6YMT
  • MIC2145BML vs MIC5303-1.3YMT
  • MIC2145BML vs MIC5256-2.85BM5TS
  • MIC2145BML vs MIC4950YFM-TR
  • MIC2145BML vs MIC4950YFM-T5
  • MIC2145BML vs MIC4950YFL-TR
  • MIC2145BML vs MIC4950YFL-T5
  • MIC2145BML vs MIC4930YFL-TR
  • MIC2145BML vs MIC4930YFL-T5
  • MIC2145BML vs MIC4782YML-TR
  • MIC2145BML vs MIC4744YTSE-TR
  • MIC2145BML vs MIC4744YTSE
  • MIC2145BML vs MIC4744YML-TR
  • MIC2145BML vs MIC4742YTSE-TR
  • MIC2145BML vs MIC4742YTSE
  • MIC2145BML vs MIC4742YTSE
  • MIC2145BML vs MIC4742YML-TR
  • MIC2145BML vs MIC4724YMME-TR
  • MIC2145BML vs MIC4724YMME
  • MIC2145BML vs MIC4724YMME
  • MIC2145BML vs MIC4723YMME-TR
  • MIC2145BML vs MIC4723YMME
  • MIC2145BML vs MIC4723YMME
  • MIC2145BML vs MIC4723YML-TR
  • MIC2145BML vs MIC4723YML TR
  • MIC2145BML vs MIC4723YML
  • MIC2145BML vs MIC4722YML-TR
  • MIC2145BML vs MIC4722YML
  • MIC2145BML vs MIC4721YMM-TR
  • MIC2145BML vs MIC4721YMM
  • MIC2145BML vs MIC4720YMME-TR
  • MIC2145BML vs MIC4720YMME
  • MIC2145BML vs MIC4720YML-TR
  • MIC2145BML vs MIC4690YM-TR
  • MIC2145BML vs MIC4690YM
  • MIC2145BML vs MIC4690BM-TR
  • MIC2145BML vs MIC4690BM
  • MIC2145BML vs MIC4685WR-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.