Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Microchip Technology MIC4744YTSE-TR
MIC4744YTSE-TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2A DL 16TSSOP
Manufacturer:
Microchip Technology
Datasheet:
MIC4744YTSE-TR Datasheet
History Price: $3.21000
In Stock: 19000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MIC4744YTSE-TR vs MIC4930YFL-TR
Part No
MIC4744YTSE-TR
MIC4930YFL-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Microchip Technology
Microchip Technology
Series
-
Hyper Speed Control
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
2
1
Voltage - Input (Min)
2.9V
2.7V
Voltage - Input (Max)
5.5V
5.5V
Voltage - Output (Min/Fixed)
0.6V
0.625V
Voltage - Output (Max)
5.5V
5.5V
Current - Output
2A
3A
Frequency - Switching
4MHz
Up to 3.3MHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-TSSOP (0.173", 4.40mm Width) Exposed Pad
10-PowerVDFN
Supplier Device Package
16-TSSOP-EP
10-DFN (3x4)