☰
LAN9514-JZX
LAN9514-JZX
Active
Description:  IC USB 2.0 ETHER CTRLR 64QFN
Manufacturer:  Microchip Technology
Datasheet:   LAN9514-JZX Datasheet
History Price: $7.83000
In Stock: 33305
LAN9514-JZX Specification
Specification
Part No
LAN9514-JZX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 3.3V
Current - Supply
288mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
LAN9514-JZX PDF Datasheet
LAN9514-JZX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9514-JZX Description
Introduction to Microchip Technology LAN9514-JZX

The Microchip Technology LAN9514-JZX is a highly integrated USB hub and Ethernet controller designed for various applications that require efficient communication interfaces. This device combines a 2-port USB 2.0 hub with a 10/100 Mbps Ethernet controller, making it an ideal solution for embedded systems, industrial applications, and consumer electronics where both USB connectivity and Ethernet networking are essential. Its compact design and robust feature set enable seamless integration into a wide range of products.

Key Specifications

1. USB Hub Functionality: The LAN9514 includes two downstream USB 2.0 ports, allowing multiple devices to connect simultaneously. It supports full-speed (12 Mbps) and low-speed (1.5 Mbps) USB devices, ensuring compatibility with a wide range of peripherals.

2. Ethernet Controller: The integrated Ethernet controller supports 10/100 Mbps data rates, providing reliable network connectivity for applications such as IoT devices, networked sensors, and industrial automation systems.

3. Interface Protocols: The device communicates with host systems via a standard 16-bit parallel interface or through an I²C interface for configuration and control, offering flexibility in design choices.

4. Operating Voltage Range: The LAN9514 operates with a supply voltage range of 3.0V to 3.6V, making it suitable for battery-powered applications as well as standard powered devices.

5. Power Management Features: This device incorporates advanced power management capabilities including support for USB suspend modes and Ethernet power-saving features, helping to reduce overall system power consumption.

6. Integrated PHY: The LAN9514 integrates a physical layer (PHY) transceiver for Ethernet connectivity, which simplifies design by eliminating the need for external PHY components while ensuring compliance with IEEE 802.3 standards.

7. Temperature Range: The device is rated for operation in an extended temperature range from -40°C to +85°C, making it suitable for harsh environments typically found in industrial applications.

8. Data Buffering: With built-in packet buffering capabilities, the LAN9514 can efficiently manage data transmission between the USB and Ethernet interfaces, ensuring smooth operation even under heavy load conditions.

9. LED Indicators: The LAN9514 provides support for status LEDs to indicate link activity and power status, enhancing user feedback in end products.

10. Integrated EEPROM Support: The device supports an external EEPROM interface that can be used to store configuration settings or unique identifiers, which is beneficial for product customization and identification purposes.

11. Low Latency Communication: Designed for real-time applications, the LAN9514 ensures low latency communication between connected devices, making it suitable for time-sensitive data transfers in industrial automation or control systems.

12. Robust ESD Protection: The LAN9514 is designed with enhanced electrostatic discharge (ESD) protection on its I/O pins, ensuring reliability and robustness in electrically noisy environments.

13. Package Type: The device is available in a compact QFN package with dimensions of 5 mm x 5 mm x 0.9 mm, facilitating easy integration into space-constrained designs while maintaining excellent thermal performance.

14. Compliance Standards: It complies with various industry standards including USB 2.0 specifications and IEEE 802.3 standards for Ethernet communication, ensuring interoperability with existing technologies.

Applications

The versatility of the Microchip Technology LAN9514-JZX makes it suitable for numerous applications:

- IoT Devices: Ideal for Internet of Things applications requiring both USB peripheral connections and Ethernet networking.
- Industrial Automation Systems: Used in control systems where reliable communication between devices is crucial.
- Consumer Electronics: Suitable for smart home devices that require connectivity to both local networks and peripherals.
- Networking Equipment: Employed in routers or switches where multiple connections are necessary.
- Medical Devices: Can be integrated into medical equipment requiring robust data transfer capabilities while maintaining compliance with safety regulations.

Conclusion

The Microchip Technology LAN9514-JZX stands out as a versatile solution that combines USB hub functionality with Ethernet connectivity in a single chip design. Its rich feature set—including low power consumption, extended temperature range operation, integrated PHY, and advanced power management—makes it an excellent choice for engineers looking to simplify their designs while enhancing connectivity options in embedded systems and other electronic products. With its reliability and performance characteristics, the LAN9514 can help drive innovation across various industries by enabling seamless communication between devices.
LAN9514-JZX Compare Parts
  • LAN9514-JZX vs LAN9730I-ABZJ
  • LAN9514-JZX vs LAN9730-ABZJ-TR
  • LAN9514-JZX vs LAN9730-ABZJ
  • LAN9514-JZX vs LAN9662/9MX
  • LAN9514-JZX vs LAN9662-I/9MX
  • LAN9514-JZX vs LAN9514I-JZX
  • LAN9514-JZX vs LAN9514-JZX-TR
  • LAN9514-JZX vs LAN9513I-JZX
  • LAN9514-JZX vs LAN9513-JZX-TR
  • LAN9514-JZX vs LAN9513-JZX
  • LAN9514-JZX vs LAN9512I-JZX
  • LAN9514-JZX vs LAN9512-JZX-TR
  • LAN9514-JZX vs LAN9512-JZX
  • LAN9514-JZX vs LAN9500I-ABZJ-TR
  • LAN9514-JZX vs LAN9500I-ABZJ
  • LAN9514-JZX vs LAN9500AI-ABZJ-TR
  • LAN9514-JZX vs LAN9500AI-ABZJ
  • LAN9514-JZX vs LAN9500A-ABZJ-TR
  • LAN9514-JZX vs LAN9500A-ABZJ
  • LAN9514-JZX vs LAN9500-ABZJ-TR
  • LAN9514-JZX vs LAN9500-ABZJ
  • LAN9514-JZX vs LAN9420I-NU
  • LAN9514-JZX vs LAN9420-NU
  • LAN9514-JZX vs LAN9360A-I/CQBT-100
  • LAN9514-JZX vs LAN9360A-I/CQB-100
  • LAN9514-JZX vs LAN9355TI/PT
  • LAN9514-JZX vs LAN9355TI/ML
  • LAN9514-JZX vs LAN9355T/PT
  • LAN9514-JZX vs LAN9355T/ML
  • LAN9514-JZX vs LAN9355I/PT
  • LAN9514-JZX vs LAN9355I/ML
  • LAN9514-JZX vs LAN9355/PT
  • LAN9514-JZX vs LAN9355/ML
  • LAN9514-JZX vs LAN9354TI/ML
  • LAN9514-JZX vs LAN9354T/ML
  • LAN9514-JZX vs LAN9354I/ML
  • LAN9514-JZX vs LAN9354/ML
  • LAN9514-JZX vs LAN9353TI/PT
  • LAN9514-JZX vs LAN9353T/PT
  • LAN9514-JZX vs LAN9353I/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 98 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.