Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9514-JZX
LAN9514-JZX
Active
Interface - Controllers
Description:
IC USB 2.0 ETHER CTRLR 64QFN
Manufacturer:
Microchip Technology
Datasheet:
LAN9514-JZX Datasheet
History Price: $7.83000
In Stock: 700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN9514-JZX vs LAN9500A-ABZJ
Part No
LAN9514-JZX
LAN9500A-ABZJ
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Bridge, USB to Ethernet
Bridge, USB to Ethernet
Interface
USB
USB
Standards
USB 2.0, 10/100 Base-T/TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 3.3V
1.2V, 2.5V, 3.3V
Current - Supply
288mA
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
64-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
56-QFN (8x8)