LAN9514-JZX
LAN9514-JZX
Active
Description:  IC USB 2.0 ETHER CTRLR 64QFN
Manufacturer:  Microchip Technology
Datasheet:   LAN9514-JZX Datasheet
History Price: $7.83000
In Stock: 700
LAN9514-JZX vs LAN9355I/ML
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Bridge, USB to Ethernet
Switch
Interface
USB
I2C
Standards
USB 2.0, 10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 3.3V
1.8V ~ 3.3V
Current - Supply
288mA
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
88-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
88-QFN (12x12)