LAN7500-ABZJ
LAN7500-ABZJ
Active
Description:  IC USB-10/100/1K ETH CTRL 56QFN
Manufacturer:  Microchip Technology
History Price: $7.42000
In Stock: 33800
LAN7500-ABZJ Specification
Specification
Part No
LAN7500-ABZJ
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0, 10/100/1000 Base-T/TX
Voltage - Supply
1.2V, 2.5V, 3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
LAN7500-ABZJ PDF Datasheet
LAN7500-ABZJ Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500I-ABZJ
LAN7500I-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ Description
The Microchip Technology LAN7500-ABZJ is a highly integrated USB Ethernet controller designed to provide reliable and efficient networking solutions for a variety of applications. This device is part of Microchip%27s extensive portfolio of networking products, which are known for their performance, flexibility, and ease of integration. The LAN7500 is particularly well-suited for applications requiring USB connectivity and Ethernet networking, making it an ideal choice for embedded systems, industrial automation, and consumer electronics.

## Overview

The LAN7500 is a USB 2.0 to Ethernet controller that supports 10/100/1000 Mbps Ethernet speeds. It is designed to facilitate seamless communication between USB devices and Ethernet networks, enabling devices to connect to the internet or local area networks (LANs) with ease. The LAN7500 is particularly beneficial for applications where a wired Ethernet connection is preferred over wireless solutions, providing a stable and high-speed connection.

## Key Features

1. High-Speed Ethernet Interface: The LAN7500 supports 10/100/1000 Mbps Ethernet speeds, ensuring compatibility with a wide range of networking standards and devices.

2. USB 2.0 Interface: The device features a USB 2.0 interface, allowing for easy integration with various USB-enabled devices. It supports both full-speed (12 Mbps) and high-speed (480 Mbps) USB data rates.

3. Integrated MAC and PHY: The LAN7500 integrates both the Media Access Control (MAC) and Physical Layer (PHY) components, simplifying design and reducing the need for external components, which can save space and cost.

4. Low Power Consumption: The LAN7500 is designed for energy efficiency, making it suitable for battery-operated and power-sensitive applications. Its low power consumption helps extend the operational life of devices.

5. Advanced Power Management: The controller includes advanced power management features, such as support for USB suspend and resume modes, which help conserve power during periods of inactivity.

6. Robust Security Features: The LAN7500 includes built-in security features to protect data integrity and prevent unauthorized access, which is essential for applications requiring secure data transmission.

7. Diagnostic and Monitoring Capabilities: The device provides diagnostic features that allow for real-time monitoring of network performance and health, enabling proactive maintenance and troubleshooting.

8. Temperature Range: The LAN7500 is designed to operate in a wide temperature range, making it suitable for various environments, including industrial applications.

## Specifications

- Ethernet Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
- Data Rate: 10/100/1000 Mbps
- USB Interface: USB 2.0 (full-speed and high-speed)
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption: Typically low power consumption, with specific values depending on operational mode
- Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
- Package Type: Available in a compact QFN (Quad Flat No-lead) package, facilitating easy integration into various designs.
- Integrated Features: Supports full-duplex operation, auto-negotiation, and flow control.

## Applications

The LAN7500 is ideal for a wide range of applications, including:

- Embedded systems requiring Ethernet connectivity
- Industrial automation and control systems
- Consumer electronics with USB and Ethernet interfaces
- Networking devices such as routers and switches
- Internet of Things (IoT) devices
- Remote monitoring and control systems

## Conclusion

The Microchip Technology LAN7500-ABZJ is a versatile and efficient USB Ethernet controller that meets the demanding requirements of modern networking applications. With its high-speed capabilities, integrated MAC and PHY, and robust security features, it is an excellent choice for manufacturers looking to enhance connectivity in embedded systems, industrial automation, and consumer electronics. Its low power consumption and advanced power management capabilities make it suitable for a variety of applications, including those that require energy efficiency. The LAN7500 not only improves network performance but also contributes to the overall reliability and security of connected systems, making it a valuable component in the landscape of modern networking solutions.
LAN7500-ABZJ Compare Parts
  • LAN7500-ABZJ vs LAN9730I-ABZJ
  • LAN7500-ABZJ vs LAN9730-ABZJ-TR
  • LAN7500-ABZJ vs LAN9730-ABZJ
  • LAN7500-ABZJ vs LAN9662/9MX
  • LAN7500-ABZJ vs LAN9662-I/9MX
  • LAN7500-ABZJ vs LAN9514I-JZX
  • LAN7500-ABZJ vs LAN9514-JZX-TR
  • LAN7500-ABZJ vs LAN9514-JZX
  • LAN7500-ABZJ vs LAN9513I-JZX
  • LAN7500-ABZJ vs LAN9513-JZX-TR
  • LAN7500-ABZJ vs LAN9513-JZX
  • LAN7500-ABZJ vs LAN9512I-JZX
  • LAN7500-ABZJ vs LAN9512-JZX-TR
  • LAN7500-ABZJ vs LAN9512-JZX
  • LAN7500-ABZJ vs LAN9500I-ABZJ-TR
  • LAN7500-ABZJ vs LAN9500I-ABZJ
  • LAN7500-ABZJ vs LAN9500AI-ABZJ-TR
  • LAN7500-ABZJ vs LAN9500AI-ABZJ
  • LAN7500-ABZJ vs LAN9500A-ABZJ-TR
  • LAN7500-ABZJ vs LAN9500A-ABZJ
  • LAN7500-ABZJ vs LAN9500-ABZJ-TR
  • LAN7500-ABZJ vs LAN9500-ABZJ
  • LAN7500-ABZJ vs LAN9420I-NU
  • LAN7500-ABZJ vs LAN9420-NU
  • LAN7500-ABZJ vs LAN9360A-I/CQBT-100
  • LAN7500-ABZJ vs LAN9360A-I/CQB-100
  • LAN7500-ABZJ vs LAN9355TI/PT
  • LAN7500-ABZJ vs LAN9355TI/ML
  • LAN7500-ABZJ vs LAN9355T/PT
  • LAN7500-ABZJ vs LAN9355T/ML
  • LAN7500-ABZJ vs LAN9355I/PT
  • LAN7500-ABZJ vs LAN9355I/ML
  • LAN7500-ABZJ vs LAN9355/PT
  • LAN7500-ABZJ vs LAN9355/ML
  • LAN7500-ABZJ vs LAN9354TI/ML
  • LAN7500-ABZJ vs LAN9354T/ML
  • LAN7500-ABZJ vs LAN9354I/ML
  • LAN7500-ABZJ vs LAN9354/ML
  • LAN7500-ABZJ vs LAN9353TI/PT
  • LAN7500-ABZJ vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed