Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN7431/YXX
LAN7431/YXX
Active
Interface - Controllers
Description:
IC ETHERNET CNTRLR GPIO 72SQFN
Manufacturer:
Microchip Technology
Datasheet:
LAN7431/YXX Datasheet
History Price: $7.25000
In Stock: 38610
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN7431/YXX Specification
Specification
Part No
LAN7431/YXX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
GPIO
Standards
10/100/1000 Base-TX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
72-VFQFN Exposed Pad
Supplier Device Package
72-VQFN (10x10)
LAN7431/YXX PDF Datasheet
LAN7431/YXX Datasheet
Click and Download: LAN7431/YXX Datasheet
LAN7431/YXX Related Parts
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500I-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7431/YXX Compare Parts
LAN7431/YXX vs LAN9730I-ABZJ
LAN7431/YXX vs LAN9730-ABZJ-TR
LAN7431/YXX vs LAN9730-ABZJ
LAN7431/YXX vs LAN9662/9MX
LAN7431/YXX vs LAN9662-I/9MX
LAN7431/YXX vs LAN9514I-JZX
LAN7431/YXX vs LAN9514-JZX-TR
LAN7431/YXX vs LAN9514-JZX
LAN7431/YXX vs LAN9513I-JZX
LAN7431/YXX vs LAN9513-JZX-TR
LAN7431/YXX vs LAN9513-JZX
LAN7431/YXX vs LAN9512I-JZX
LAN7431/YXX vs LAN9512-JZX-TR
LAN7431/YXX vs LAN9512-JZX
LAN7431/YXX vs LAN9500I-ABZJ-TR
LAN7431/YXX vs LAN9500I-ABZJ
LAN7431/YXX vs LAN9500AI-ABZJ-TR
LAN7431/YXX vs LAN9500AI-ABZJ
LAN7431/YXX vs LAN9500A-ABZJ-TR
LAN7431/YXX vs LAN9500A-ABZJ
LAN7431/YXX vs LAN9500-ABZJ-TR
LAN7431/YXX vs LAN9500-ABZJ
LAN7431/YXX vs LAN9420I-NU
LAN7431/YXX vs LAN9420-NU
LAN7431/YXX vs LAN9360A-I/CQBT-100
LAN7431/YXX vs LAN9360A-I/CQB-100
LAN7431/YXX vs LAN9355TI/PT
LAN7431/YXX vs LAN9355TI/ML
LAN7431/YXX vs LAN9355T/PT
LAN7431/YXX vs LAN9355T/ML
LAN7431/YXX vs LAN9355I/PT
LAN7431/YXX vs LAN9355I/ML
LAN7431/YXX vs LAN9355/PT
LAN7431/YXX vs LAN9355/ML
LAN7431/YXX vs LAN9354TI/ML
LAN7431/YXX vs LAN9354T/ML
LAN7431/YXX vs LAN9354I/ML
LAN7431/YXX vs LAN9354/ML
LAN7431/YXX vs LAN9353TI/PT
LAN7431/YXX vs LAN9353T/PT
Customer Reviews
4.95 out of 5.00 stars from 150 customer reviews from all over the world
Mindaugas Arvydas
Lithuania
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested
Yago
Brazil
2026-03-11 22:56
Got everything right and well packed