LAN7430T-I/Y9X
LAN7430T-I/Y9X
Active
Description:  IC ETHERNET CNTRLR GPIO 48SQFN
Manufacturer:  Microchip Technology
History Price: $9.18000
In Stock: 35000
LAN7430T-I/Y9X Specification
Specification
Part No
LAN7430T-I/Y9X
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
GPIO
Standards
10/100/1000 Base-TX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-SQFN (7x7)
LAN7430T-I/Y9X PDF Datasheet
LAN7430T-I/Y9X Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500I-ABZJ
LAN7500I-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7430T-I/Y9X Description
The Microchip Technology LAN7430T-I/Y9X is a high-performance Ethernet controller designed for a variety of applications, particularly in industrial, automotive, and Internet of Things (IoT) environments. This device is part of Microchip%27s extensive range of networking solutions, which are recognized for their reliability, efficiency, and advanced features tailored to meet the demands of modern connectivity.

## Overview

The LAN7430T is a single-chip Ethernet controller that supports the IEEE 802.3 standards, providing a robust solution for high-speed Ethernet connectivity. It is designed to facilitate communication in a wide range of applications, including industrial automation, automotive networking, and IoT devices. The LAN7430T is particularly well-suited for applications requiring low latency and high throughput, making it an ideal choice for real-time data transmission.

## Key Features

1. High-Speed Ethernet Interface: The LAN7430T supports 10/100/1000 Mbps Ethernet speeds, ensuring compatibility with various networking standards and devices.

2. Integrated MAC and PHY: The device integrates both the Media Access Control (MAC) and Physical Layer (PHY) components, simplifying design and reducing the need for external components, which can save space and cost.

3. Flexible Interface Options: The LAN7430T supports multiple interface options, including PCIe (Peripheral Component Interconnect Express) and USB, allowing for easy integration into various systems and platforms.

4. Low Power Consumption: Designed for energy efficiency, the LAN7430T is ideal for battery-operated and power-sensitive applications, helping to extend the operational life of devices.

5. Advanced Power Management: The controller features advanced power management capabilities, including support for Wake-on-LAN (WoL) and low-power sleep modes, which are essential for energy conservation in IoT applications.

6. Robust Security Features: The LAN7430T includes built-in security features to protect data integrity and prevent unauthorized access, which is crucial for industrial and automotive applications where data security is paramount.

7. Diagnostic and Monitoring Capabilities: The device provides diagnostic features that allow for real-time monitoring of network performance and health, enabling proactive maintenance and troubleshooting.

8. Temperature Range: The LAN7430T is designed to operate in harsh environments, with an extended temperature range suitable for industrial applications, ensuring reliable performance under extreme conditions.

## Specifications

- Ethernet Standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab
- Data Rate: 10/100/1000 Mbps
- Interface: PCIe Gen 2.0, USB 2.0
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption: Typically low power consumption, with specific values depending on operational mode
- Operating Temperature Range: -40°C to +85°C, suitable for industrial applications
- Package Type: Available in a compact QFN (Quad Flat No-lead) package, facilitating easy integration into various designs.
- Integrated Features: Supports full-duplex operation, auto-negotiation, and flow control.

## Applications

The LAN7430T is ideal for a wide range of applications, including:

- Industrial automation systems
- Automotive networking solutions
- Internet of Things (IoT) devices
- Smart grid applications
- Remote monitoring and control systems
- Robotics and machine-to-machine (M2M) communication

## Conclusion

The Microchip Technology LAN7430T-I/Y9X is a versatile and efficient Ethernet controller that meets the demanding requirements of modern networking applications. With its high-speed capabilities, integrated MAC and PHY, and robust security features, it is an excellent choice for manufacturers looking to enhance connectivity in industrial, automotive, and IoT environments. Its low power consumption and advanced power management capabilities make it suitable for a variety of applications, including those that require energy efficiency. The LAN7430T not only improves network performance but also contributes to the overall reliability and security of connected systems, making it a valuable component in the landscape of modern networking solutions.
LAN7430T-I/Y9X Compare Parts
  • LAN7430T-I/Y9X vs LAN9730I-ABZJ
  • LAN7430T-I/Y9X vs LAN9730-ABZJ-TR
  • LAN7430T-I/Y9X vs LAN9730-ABZJ
  • LAN7430T-I/Y9X vs LAN9662/9MX
  • LAN7430T-I/Y9X vs LAN9662-I/9MX
  • LAN7430T-I/Y9X vs LAN9514I-JZX
  • LAN7430T-I/Y9X vs LAN9514-JZX-TR
  • LAN7430T-I/Y9X vs LAN9514-JZX
  • LAN7430T-I/Y9X vs LAN9513I-JZX
  • LAN7430T-I/Y9X vs LAN9513-JZX-TR
  • LAN7430T-I/Y9X vs LAN9513-JZX
  • LAN7430T-I/Y9X vs LAN9512I-JZX
  • LAN7430T-I/Y9X vs LAN9512-JZX-TR
  • LAN7430T-I/Y9X vs LAN9512-JZX
  • LAN7430T-I/Y9X vs LAN9500I-ABZJ-TR
  • LAN7430T-I/Y9X vs LAN9500I-ABZJ
  • LAN7430T-I/Y9X vs LAN9500AI-ABZJ-TR
  • LAN7430T-I/Y9X vs LAN9500AI-ABZJ
  • LAN7430T-I/Y9X vs LAN9500A-ABZJ-TR
  • LAN7430T-I/Y9X vs LAN9500A-ABZJ
  • LAN7430T-I/Y9X vs LAN9500-ABZJ-TR
  • LAN7430T-I/Y9X vs LAN9500-ABZJ
  • LAN7430T-I/Y9X vs LAN9420I-NU
  • LAN7430T-I/Y9X vs LAN9420-NU
  • LAN7430T-I/Y9X vs LAN9360A-I/CQBT-100
  • LAN7430T-I/Y9X vs LAN9360A-I/CQB-100
  • LAN7430T-I/Y9X vs LAN9355TI/PT
  • LAN7430T-I/Y9X vs LAN9355TI/ML
  • LAN7430T-I/Y9X vs LAN9355T/PT
  • LAN7430T-I/Y9X vs LAN9355T/ML
  • LAN7430T-I/Y9X vs LAN9355I/PT
  • LAN7430T-I/Y9X vs LAN9355I/ML
  • LAN7430T-I/Y9X vs LAN9355/PT
  • LAN7430T-I/Y9X vs LAN9355/ML
  • LAN7430T-I/Y9X vs LAN9354TI/ML
  • LAN7430T-I/Y9X vs LAN9354T/ML
  • LAN7430T-I/Y9X vs LAN9354I/ML
  • LAN7430T-I/Y9X vs LAN9354/ML
  • LAN7430T-I/Y9X vs LAN9353TI/PT
  • LAN7430T-I/Y9X vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you
    Diego Castro
    Spain
    5 stars
    2026-03-12 06:24
    All perfect, excellent, thank you.
    Xuxa Almeida
    Brazil
    5 stars
    2026-03-12 05:22
    Already put in place and was tested
    Yago
    Brazil
    5 stars
    2026-03-11 22:56
    Got everything right and well packed