☰
MT6906
MT6906
Active
Description:  MediaTek MT6906
Manufacturer:  MediaTek
Datasheet:   MT6906 Datasheet
History Price: $0
In Stock: 42780
MT6906 Specification
Specification
Part No
MT6906
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6906
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6906 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6906 Description
The MediaTek MT6906 is a highly integrated system-on-chip (SoC) designed primarily for mid-range smartphones and other mobile devices. Launched in 2022, it is part of MediaTek's Dimensity series, which is known for its advanced features and capabilities, particularly in the realm of 5G connectivity, AI processing, and multimedia performance. Below is a detailed overview of the specifications and features of the MediaTek MT6906.

## Specifications

1. CPU Architecture:
- The MT6906 features an octa-core CPU configuration, which includes:
- 2 x Cortex-A78 cores clocked at up to 2.6 GHz for high-performance tasks.
- 6 x Cortex-A55 cores clocked at up to 2.0 GHz for efficiency and everyday tasks.
- This combination allows for a balanced performance, enabling smooth multitasking and efficient power consumption.

2. GPU:
- The SoC is equipped with a Mali-G57 MC2 GPU, which provides enhanced graphics performance for gaming and multimedia applications. The GPU supports advanced rendering techniques and is optimized for high-resolution displays.

3. Manufacturing Process:
- The MT6906 is built on a 6nm process technology, which contributes to improved power efficiency and performance compared to older nodes. This smaller process size allows for more transistors on the chip, enhancing overall performance while reducing power consumption.

4. 5G Connectivity:
- The MT6906 integrates a 5G modem that supports both standalone (SA) and non-standalone (NSA) modes. It is capable of delivering download speeds of up to 2.77 Gbps and upload speeds of up to 1.25 Gbps, making it suitable for high-speed internet access and seamless streaming experiences.
- It supports sub-6 GHz and mmWave frequencies, ensuring broad compatibility with various 5G networks.

5. AI Capabilities:
- The SoC features an advanced AI processing unit (APU) that enhances various functionalities, including camera enhancements, voice recognition, and real-time translation. The AI capabilities allow for improved photography, such as better low-light performance and scene recognition.

6. Camera Support:
- The MT6906 supports camera configurations of up to 108 MP, enabling high-resolution photography. It also supports features like multi-frame noise reduction, HDR imaging, and advanced computational photography techniques.

7. Display Support:
- The SoC can drive displays with resolutions up to Full HD+ (2400 x 1080) at a refresh rate of 120 Hz, providing smooth visuals for gaming and video playback.

8. Memory and Storage:
- The MT6906 supports LPDDR4X RAM with speeds of up to 2133 MHz and UFS 2.2 storage, ensuring fast data access and efficient multitasking capabilities.

9. Multimedia Features:
- The SoC supports various multimedia codecs, including 4K video playback and recording at 30 fps, as well as HDR10+ for enhanced video quality. It also supports high-resolution audio playback, making it suitable for media-centric devices.

10. Connectivity Options:
- In addition to 5G, the MT6906 supports Wi-Fi 6, Bluetooth 5.2, and various positioning technologies, including GPS, GLONASS, and BeiDou, ensuring comprehensive connectivity options for users.

## Conclusion

The MediaTek MT6906 is a powerful and versatile SoC that caters to the needs of mid-range smartphones, offering a blend of performance, efficiency, and advanced features. With its robust CPU and GPU architecture, integrated 5G capabilities, and AI enhancements, it is well-suited for modern mobile applications, making it an attractive choice for manufacturers looking to deliver high-quality devices at competitive price points.
MT6906 Compare Parts
  • MT6906 vs MT6779V/CE
  • MT6906 vs MT6763/T
  • MT6906 vs MT6762V/CB
  • MT6906 vs MT6761V/WB
  • MT6906 vs MT66910TP/A
  • MT6906 vs MT669100P
  • MT6906 vs MT6635P/B
  • MT6906 vs MT6580A/WP
  • MT6906 vs MT6360PP/A
  • MT6906 vs MT6360P
  • MT6906 vs MT6359P/A
  • MT6906 vs MT6330MP/A
  • MT6906 vs MT6319CTW/A
  • MT6906 vs MT6315RP/B
  • MT6906 vs MT6315QP/B
  • MT6906 vs MT6315PP/B
  • MT6906 vs MT6261SA/B
  • MT6906 vs MT6261MA/B-N
  • MT6906 vs MT6261DA/B-N
  • MT6906 vs MT6177HW/ACC
  • MT6906 vs MT6177
  • MT6906 vs MT6177WA/VFBGA-120
  • MT6906 vs MT6253DN1145-DWSL
  • MT6906 vs MT6735V/WPAZATH
  • MT6906 vs MT6735V/WPAHHAH
  • MT6906 vs MT6735V/TA-HHAH
  • MT6906 vs MT6582V/UA-HHAH
  • MT6906 vs MT6393DN/BHDG-L
  • MT6906 vs MT6853Z/ZAHHAH
  • MT6906 vs MT6853V-ZAHHAH
  • MT6906 vs MT6735V/CAHHAH
  • MT6906 vs MT6589WMK-ATSH
  • MT6906 vs MT6589WMK-ATAH
  • MT6906 vs MT6580A-WAHHTH
  • MT6906 vs MT6572A-WAHHAH
  • MT6906 vs MT6572A/WAHHPH
  • MT6906 vs MT6921BA-DFAH
  • MT6906 vs MT6750V/CHHMH
  • MT6906 vs MT6625LN/AMJL
  • MT6906 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend