☰
MT6225
MT6225
Active
Description:  MediaTek MT6225
Manufacturer:  MediaTek
Datasheet:   MT6225 Datasheet
History Price: $0
In Stock: 310
MT6225 Specification
Specification
Part No
MT6225
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6225
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6225 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6311
MT6311
MediaTek
MediaTek MT6311
MT6225 Description
The MediaTek MT6225 is a highly integrated system-on-chip (SoC) designed primarily for feature phones and low-cost mobile devices. As a part of MediaTek's mobile chipset family, the MT6225 focuses on providing a balance of performance, power efficiency, and connectivity for basic mobile applications. It supports a wide range of multimedia and communication functions, making it a popular choice for entry-level mobile devices.

## Key Features

1. ARM-Based Core:
The MT6225 utilizes an ARM926EJ-S core running at speeds of up to 208 MHz. This core is well-suited for feature phones, providing adequate processing power for handling basic tasks like voice calls, text messaging, multimedia playback, and simple gaming. While not as powerful as modern smartphone processors, the ARM926EJ-S offers a good balance between power consumption and performance in low-end devices.

2. Graphics and Multimedia Support:
The MT6225 is equipped with a 2D hardware graphics accelerator, enabling smooth rendering of graphical elements in the user interface and supporting basic 2D gaming. Additionally, it includes video playback capabilities and supports formats like MPEG4, H.264, and H.263, allowing the device to handle video streaming and playback at relatively low resolutions.

It also supports a MP3 decoder, ensuring compatibility with audio files for music playback, which is common in feature phones.

3. Display and Camera Support:
The MT6225 supports a QVGA (320x240 pixels) display, which is common in many feature phones. The SoC is optimized for power-efficient display handling, making it ideal for devices that require longer battery life. It also includes a camera interface, supporting up to 1.3 MP resolution cameras, suitable for basic photo capturing.

4. Connectivity:
The MT6225 includes integrated support for GSM (Global System for Mobile Communications) and GPRS (General Packet Radio Service), ensuring the device can make calls, send texts, and provide basic data services over cellular networks. The SoC also supports Bluetooth 2.0 for short-range wireless communication with accessories such as headsets, speakers, and other Bluetooth-enabled devices.

5. Power Management:
Power efficiency is a major consideration for mobile devices, especially feature phones, where battery life is a critical factor. The MT6225 includes advanced power management technologies that reduce power consumption during idle times and optimize power usage during active periods. This allows for longer standby and talk time, crucial for entry-level devices with smaller batteries.

6. Multimedia and User Interface:
The SoC supports a wide range of multimedia codecs, allowing the device to handle different types of audio and video files. It is also capable of supporting polyphonic ringtones and MP3 ringtones, providing customization for user notifications and alerts.

The user interface (UI) is enhanced by the efficient use of the onboard GPU for smooth transitions, animations, and menu navigation.

7. Expandable Storage:
The MT6225 includes support for external storage via microSD cards, enabling users to store music, pictures, videos, and other files. This feature helps extend the storage capacity of the device, which is particularly important in feature phones with limited internal memory.

8. Integrated Radio:
For multimedia entertainment, the MT6225 features an FM radio receiver, allowing users to listen to local radio stations, a popular feature in entry-level phones. The SoC includes the necessary circuitry to enable FM radio functionality without the need for additional external components.

9. Embedded Software and APIs:
The MT6225 is supported by a comprehensive set of software and APIs that allow manufacturers to develop customized features for their devices. The MediaTek Feature Phone Platform (MTK FFP) provides a rich set of tools and applications for mobile device manufacturers, enabling easy customization of the device's user interface, multimedia features, and connectivity options.

## Specifications

* Processor: ARM926EJ-S core, up to 208 MHz
* Graphics: 2D hardware graphics accelerator
* Display: QVGA (320x240 pixels) resolution
* Camera Support: Up to 1.3 MP
* Multimedia:

* MP3, AAC, AMR, and WMA audio decoding
* MPEG4, H.264, H.263 video decoding
* Connectivity:

* GSM/GPRS (2G) cellular support
* Bluetooth 2.0
* USB 2.0 for data transfer
* Power Management: Advanced power management for longer battery life
* FM Radio: Integrated FM radio receiver
* External Storage: microSD support (up to 2 GB)
* Interfaces:

* Camera interface
* Display interface (for QVGA resolution)
* Audio codec interface
* Keypad and I/O interfaces
* Operating Voltage: 1.8V - 3.3V
* Package: Typically packaged in a small, cost-effective BGA (Ball Grid Array) or LQFP (Low-Profile Quad Flat Package)

## Applications

1. Feature Phones:
The MT6225 is designed primarily for feature phones, providing essential mobile functionalities like calling, texting, and multimedia features. Its performance is optimized for basic phone operations, making it ideal for entry-level or low-cost phones aimed at emerging markets.

2. Low-Cost Mobile Devices:
Aside from traditional mobile phones, the MT6225 can also be used in low-cost devices such as basic smartwatches, fitness trackers, and children’s phones. Its low cost and efficient power management make it suitable for affordable wearable electronics.

3. Basic IoT Devices:
With its GSM/GPRS connectivity, the MT6225 can be integrated into basic IoT devices that require cellular connectivity but don’t need advanced processing power. These might include remote sensors, tracking devices, and low-bandwidth IoT applications.

4. Multimedia Devices:
The support for audio and video playback makes the MT6225 suitable for simple media players, portable audio devices, and other multimedia-centric gadgets that do not require high-end processing but need support for basic audio-visual content.

5. Entry-Level Mobile Systems:
The MT6225 is often used in mobile systems that require a balance of basic performance and low power consumption. Its integration of multiple components, including a processor, graphics, connectivity, and multimedia support, makes it an excellent choice for compact mobile devices.

## Advantages

* Cost-Effective: The MT6225 provides an excellent solution for manufacturers looking to produce affordable feature phones and low-cost mobile devices.
* Power Efficiency: With its advanced power management system, the MT6225 helps extend battery life, which is critical for feature phones and low-end devices.
* Multimedia Capabilities: Despite being a budget chipset, it supports basic multimedia playback, which enhances the functionality of the devices it powers.
* Connectivity Options: With support for GSM/GPRS and Bluetooth 2.0, the MT6225 allows devices to connect to networks and peripherals, offering essential communication capabilities.
* Flexibility for Device Design: The MT6225 allows for customization and integration of additional features via its wide range of interfaces, making it adaptable to various use cases.

## Conclusion

The MediaTek MT6225 is a versatile and cost-efficient solution for entry-level mobile phones and other low-cost consumer electronics. With its integrated processing, multimedia support, connectivity options, and power management features, it provides all the essential functionality required for basic mobile devices. While it does not offer the high-end performance or features of modern smartphones, the MT6225 remains an excellent choice for manufacturers looking to deliver budget-friendly devices that cater to essential mobile needs.
MT6225 Compare Parts
  • MT6225 vs MT6779V/CE
  • MT6225 vs MT6763/T
  • MT6225 vs MT6762V/CB
  • MT6225 vs MT6761V/WB
  • MT6225 vs MT66910TP/A
  • MT6225 vs MT669100P
  • MT6225 vs MT6635P/B
  • MT6225 vs MT6580A/WP
  • MT6225 vs MT6360PP/A
  • MT6225 vs MT6360P
  • MT6225 vs MT6359P/A
  • MT6225 vs MT6330MP/A
  • MT6225 vs MT6319CTW/A
  • MT6225 vs MT6315RP/B
  • MT6225 vs MT6315QP/B
  • MT6225 vs MT6315PP/B
  • MT6225 vs MT6261SA/B
  • MT6225 vs MT6261MA/B-N
  • MT6225 vs MT6261DA/B-N
  • MT6225 vs MT6177HW/ACC
  • MT6225 vs MT6177
  • MT6225 vs MT6177WA/VFBGA-120
  • MT6225 vs MT6253DN1145-DWSL
  • MT6225 vs MT6735V/WPAZATH
  • MT6225 vs MT6735V/WPAHHAH
  • MT6225 vs MT6735V/TA-HHAH
  • MT6225 vs MT6582V/UA-HHAH
  • MT6225 vs MT6393DN/BHDG-L
  • MT6225 vs MT6853Z/ZAHHAH
  • MT6225 vs MT6853V-ZAHHAH
  • MT6225 vs MT6735V/CAHHAH
  • MT6225 vs MT6589WMK-ATSH
  • MT6225 vs MT6589WMK-ATAH
  • MT6225 vs MT6580A-WAHHTH
  • MT6225 vs MT6572A-WAHHAH
  • MT6225 vs MT6572A/WAHHPH
  • MT6225 vs MT6921BA-DFAH
  • MT6225 vs MT6750V/CHHMH
  • MT6225 vs MT6625LN/AMJL
  • MT6225 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend