MT6169
MT6169
Active
Description:  MediaTek MT6169
Manufacturer:  MediaTek
Datasheet:   MT6169 Datasheet
History Price: $0
In Stock: 26500
MT6169 Specification
Specification
Part No
MT6169
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6169
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6169 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6311
MT6311
MediaTek
MediaTek MT6311
MT6169 Description
The MediaTek MT6169 is a highly integrated system-on-chip (SoC) designed primarily for mobile communication applications. It is particularly aimed at enhancing the performance and efficiency of smartphones and other mobile devices. The MT6169 combines various functionalities, including modem capabilities, multimedia processing, and connectivity features, making it a versatile choice for manufacturers looking to develop advanced mobile devices.

## Key Specifications:

1. Architecture:
- The MT6169 is built on a 64-bit architecture, which allows for improved performance and efficiency compared to 32-bit architectures. This enables better multitasking and enhanced application performance.

2. CPU:
- The SoC features a multi-core CPU configuration, typically comprising ARM Cortex-A55 cores. This configuration provides a balance between performance and power efficiency, allowing for smooth operation of applications and multitasking.

3. Modem:
- The MT6169 integrates a 4G LTE modem, supporting various LTE bands and standards. It is capable of delivering high-speed data connectivity, making it suitable for modern mobile applications.
- Download Speed: Up to 300 Mbps (depending on network conditions and carrier support).
- Upload Speed: Up to 75 Mbps.

4. Connectivity:
- The SoC supports multiple connectivity options, including:
- Wi-Fi: Dual-band Wi-Fi (2.4GHz and 5GHz) support for high-speed wireless connectivity.
- Bluetooth: Bluetooth 5.0 support for improved range and data transfer speeds.
- GPS: Integrated GPS for location-based services.

5. Multimedia Support:
- The MT6169 is equipped with a powerful multimedia processing unit, capable of handling high-definition video playback and recording.
- Video Playback: Supports up to 1080p resolution at 30 frames per second (fps).
- Camera Support: Capable of supporting multiple camera configurations, including dual-camera setups for enhanced photography capabilities.

6. Memory Support:
- The SoC supports LPDDR4X memory, which offers higher bandwidth and lower power consumption compared to previous generations. This enhances overall system performance and efficiency.

7. Power Management:
- The MT6169 incorporates advanced power management features to optimize battery life. This includes dynamic voltage and frequency scaling (DVFS) and various sleep modes to reduce power consumption during idle periods.

8. Manufacturing Process:
- The SoC is typically manufactured using a 12nm or 16nm FinFET process technology, which contributes to its power efficiency and performance capabilities.

## Features:

- Integrated Solution: The MT6169 combines multiple functionalities into a single chip, reducing the need for additional components and simplifying the design of mobile devices.
- Enhanced Performance: With its multi-core CPU and advanced modem capabilities, the MT6169 delivers a smooth user experience for applications ranging from gaming to multimedia consumption.
- Versatile Connectivity: The support for various connectivity options ensures that devices powered by the MT6169 can connect seamlessly to networks and peripherals.
- Robust Multimedia Capabilities: The SoC%27s multimedia processing capabilities make it suitable for devices that require high-quality video and imaging performance.

## Applications:

The MediaTek MT6169 is designed for a wide range of applications, including:

- Smartphones: Ideal for mid-range to high-end smartphones that require efficient processing and connectivity.
- Tablets: Suitable for tablets that demand high performance for multimedia and productivity applications.
- IoT Devices: Can be utilized in Internet of Things (IoT) devices that require reliable connectivity and processing capabilities.
- Wearable Devices: The power efficiency and compact design make it a good fit for smartwatches and fitness trackers.

## Conclusion:

The MediaTek MT6169 is a powerful and versatile SoC that meets the demands of modern mobile communication and multimedia applications. With its advanced processing capabilities, integrated modem, and support for various connectivity options, it provides a comprehensive solution for manufacturers looking to develop high-performance mobile devices. Its efficient power management features and robust multimedia support make it an attractive choice for a wide range of applications, from smartphones to IoT devices.
MT6169 Compare Parts
  • MT6169 vs MT6779V/CE
  • MT6169 vs MT6763/T
  • MT6169 vs MT6762V/CB
  • MT6169 vs MT6761V/WB
  • MT6169 vs MT66910TP/A
  • MT6169 vs MT669100P
  • MT6169 vs MT6635P/B
  • MT6169 vs MT6580A/WP
  • MT6169 vs MT6360PP/A
  • MT6169 vs MT6360P
  • MT6169 vs MT6359P/A
  • MT6169 vs MT6330MP/A
  • MT6169 vs MT6319CTW/A
  • MT6169 vs MT6315RP/B
  • MT6169 vs MT6315QP/B
  • MT6169 vs MT6315PP/B
  • MT6169 vs MT6261SA/B
  • MT6169 vs MT6261MA/B-N
  • MT6169 vs MT6261DA/B-N
  • MT6169 vs MT6177HW/ACC
  • MT6169 vs MT6177
  • MT6169 vs MT6177WA/VFBGA-120
  • MT6169 vs MT6253DN1145-DWSL
  • MT6169 vs MT6735V/WPAZATH
  • MT6169 vs MT6735V/WPAHHAH
  • MT6169 vs MT6735V/TA-HHAH
  • MT6169 vs MT6582V/UA-HHAH
  • MT6169 vs MT6393DN/BHDG-L
  • MT6169 vs MT6853Z/ZAHHAH
  • MT6169 vs MT6853V-ZAHHAH
  • MT6169 vs MT6735V/CAHHAH
  • MT6169 vs MT6589WMK-ATSH
  • MT6169 vs MT6589WMK-ATAH
  • MT6169 vs MT6580A-WAHHTH
  • MT6169 vs MT6572A-WAHHAH
  • MT6169 vs MT6572A/WAHHPH
  • MT6169 vs MT6921BA-DFAH
  • MT6169 vs MT6750V/CHHMH
  • MT6169 vs MT6625LN/AMJL
  • MT6169 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 121 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description