☰
MT6162
MT6162
Active
Description:  MediaTek MT6162
Manufacturer:  MediaTek
Datasheet:   MT6162 Datasheet
History Price: $0
In Stock: 18590
MT6162 Specification
Specification
Part No
MT6162
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6162
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6162 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6311
MT6311
MediaTek
MediaTek MT6311
MT6162 Description
The MediaTek MT6162 is a highly integrated chipset designed primarily for mobile devices, particularly smartphones and tablets. It is part of MediaTek%27s extensive portfolio of solutions aimed at enhancing connectivity, performance, and user experience in mobile communications. The MT6162 is particularly notable for its support of advanced connectivity features and efficient power management.

## Key Specifications and Features of MediaTek MT6162:

1. Integrated Modem:
- The MT6162 features an integrated 4G LTE modem, supporting various LTE bands and ensuring high-speed mobile data connectivity. This allows devices to achieve download speeds of up to 150 Mbps and upload speeds of up to 50 Mbps, depending on network conditions.

2. Multi-Mode Support:
- The chipset supports multiple network modes, including LTE, WCDMA, and GSM, providing flexibility and compatibility with a wide range of mobile networks globally. This multi-mode capability ensures that devices can maintain connectivity in various environments.

3. Advanced Connectivity:
- The MT6162 supports VoLTE (Voice over LTE), which enables high-quality voice calls over the LTE network. This feature enhances call clarity and reduces latency, providing a better user experience during voice communications.

4. Power Efficiency:
- Designed with power efficiency in mind, the MT6162 incorporates advanced power management features that help extend battery life in mobile devices. This is particularly important for users who rely on their devices throughout the day.

5. Support for Dual SIM:
- The chipset supports Dual SIM functionality, allowing users to operate two SIM cards simultaneously. This feature is beneficial for users who want to separate personal and work numbers or take advantage of different mobile plans.

6. High-Quality Audio:
- The MT6162 includes support for high-definition audio codecs, ensuring that users enjoy superior sound quality during calls and media playback. This is essential for enhancing the overall multimedia experience on mobile devices.

7. Camera Support:
- The chipset supports advanced camera features, enabling devices to capture high-resolution images and videos. It is compatible with various camera sensors, allowing manufacturers to design devices with enhanced photography capabilities.

8. Connectivity Options:
- In addition to LTE, the MT6162 supports various connectivity options, including Wi-Fi, Bluetooth, and GPS. This ensures that devices can connect to the internet and other peripherals seamlessly.

9. Security Features:
- The MT6162 incorporates security features to protect user data and privacy. This includes support for secure boot and hardware-based security measures, which are essential for safeguarding sensitive information.

10. Application Support:
- The chipset is designed to support a wide range of applications, from basic communication tasks to more demanding multimedia and gaming applications. This versatility makes it suitable for various device categories, including entry-level and mid-range smartphones.

## Conclusion

The MediaTek MT6162 is a versatile and efficient chipset that enhances mobile connectivity and user experience in smartphones and tablets. With its integrated 4G LTE modem, support for multiple network modes, and advanced features like VoLTE and Dual SIM functionality, the MT6162 is well-suited for modern mobile communication needs. Its focus on power efficiency and high-quality audio further enhances its appeal, making it an excellent choice for manufacturers looking to deliver reliable and feature-rich devices to consumers.
MT6162 Compare Parts
  • MT6162 vs MT6779V/CE
  • MT6162 vs MT6763/T
  • MT6162 vs MT6762V/CB
  • MT6162 vs MT6761V/WB
  • MT6162 vs MT66910TP/A
  • MT6162 vs MT669100P
  • MT6162 vs MT6635P/B
  • MT6162 vs MT6580A/WP
  • MT6162 vs MT6360PP/A
  • MT6162 vs MT6360P
  • MT6162 vs MT6359P/A
  • MT6162 vs MT6330MP/A
  • MT6162 vs MT6319CTW/A
  • MT6162 vs MT6315RP/B
  • MT6162 vs MT6315QP/B
  • MT6162 vs MT6315PP/B
  • MT6162 vs MT6261SA/B
  • MT6162 vs MT6261MA/B-N
  • MT6162 vs MT6261DA/B-N
  • MT6162 vs MT6177HW/ACC
  • MT6162 vs MT6177
  • MT6162 vs MT6177WA/VFBGA-120
  • MT6162 vs MT6253DN1145-DWSL
  • MT6162 vs MT6735V/WPAZATH
  • MT6162 vs MT6735V/WPAHHAH
  • MT6162 vs MT6735V/TA-HHAH
  • MT6162 vs MT6582V/UA-HHAH
  • MT6162 vs MT6393DN/BHDG-L
  • MT6162 vs MT6853Z/ZAHHAH
  • MT6162 vs MT6853V-ZAHHAH
  • MT6162 vs MT6735V/CAHHAH
  • MT6162 vs MT6589WMK-ATSH
  • MT6162 vs MT6589WMK-ATAH
  • MT6162 vs MT6580A-WAHHTH
  • MT6162 vs MT6572A-WAHHAH
  • MT6162 vs MT6572A/WAHHPH
  • MT6162 vs MT6921BA-DFAH
  • MT6162 vs MT6750V/CHHMH
  • MT6162 vs MT6625LN/AMJL
  • MT6162 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend