☰
MT6253
MT6253
Active
Description:  MediaTek MT6253
Manufacturer:  MediaTek
Datasheet:   MT6253 Datasheet
History Price: $0
In Stock: 11600
MT6253 Specification
Specification
Part No
MT6253
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6253
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6253 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6311
MT6311
MediaTek
MediaTek MT6311
MT6253 Description
The MediaTek MT6253 is a highly integrated system-on-chip (SoC) designed primarily for feature phones and low-cost mobile devices. It is part of MediaTek%27s extensive portfolio of mobile chipsets, which are known for their efficiency, performance, and cost-effectiveness. The MT6253 is particularly aimed at markets where basic mobile functionalities are required, such as voice calls, SMS, and basic multimedia capabilities.

## Overview

The MT6253 is designed to provide a balance between performance and power efficiency, making it suitable for entry-level devices. It supports a range of connectivity options and multimedia features, allowing manufacturers to create affordable yet functional mobile phones. The chipset is optimized for low power consumption, which is essential for extending battery life in feature phones.

## Key Features

1. Integrated Baseband Processor: The MT6253 includes an integrated baseband processor that supports various 2G GSM/GPRS/EDGE networks, ensuring compatibility with a wide range of mobile operators.

2. Multimedia Support: The chipset supports basic multimedia functionalities, including audio playback, FM radio, and video playback, making it suitable for users who require entertainment features in their devices.

3. Camera Support: The MT6253 can support basic camera functionalities, allowing manufacturers to integrate simple camera modules for capturing photos and videos.

4. Power Efficiency: Designed with power-saving features, the MT6253 helps extend battery life, which is crucial for feature phones that may not have large batteries.

5. Flexible Connectivity: The chipset supports various connectivity options, including Bluetooth and USB, enabling users to connect to other devices and peripherals.

6. User Interface Support: The MT6253 is compatible with various user interface designs, allowing manufacturers to create customized user experiences for their devices.

## Specifications

- Model: MediaTek MT6253
- Technology: 40nm process technology
- CPU: ARM Cortex-A5 architecture
- CPU Frequency: Up to 1.0 GHz
- Baseband: Integrated GSM/GPRS/EDGE baseband
- Network Support:
- GSM: 850/900/1800/1900 MHz
- GPRS: Class 12
- EDGE: Class 12
- Multimedia:
- Audio: Supports MP3, AAC, AMR, WAV formats
- Video: Supports H.263, MPEG-4 playback
- FM Radio: Integrated FM transmitter and receiver
- Camera Support:
- Up to 3 MP camera support
- Image processing capabilities
- Memory Support:
- RAM: Supports up to 32 MB
- Flash: Supports NAND flash memory
- Connectivity:
- Bluetooth: 2.1 + EDR
- USB: USB 2.0
- Power Management: Integrated power management features for efficient energy use
- Operating Voltage: 1.2V to 1.4V for core voltage
- Operating Temperature Range: -40°C to +85°C

## Applications

The MediaTek MT6253 is primarily used in:

- Feature Phones: Ideal for basic mobile phones that focus on voice calls, SMS, and simple multimedia functions.
- Low-Cost Smartphones: Can be utilized in entry-level smartphones that require basic smartphone functionalities without high-end specifications.
- IoT Devices: Suitable for Internet of Things (IoT) applications where low power consumption and basic connectivity are essential.

## Conclusion

The MediaTek MT6253 is a versatile and efficient chipset designed for feature phones and low-cost mobile devices. With its integrated baseband processor, multimedia capabilities, and power efficiency, it provides a solid foundation for manufacturers looking to create affordable mobile solutions. The MT6253%27s support for various connectivity options and basic multimedia features makes it an attractive choice for markets focused on cost-effective mobile technology. Whether for feature phones or entry-level smartphones, the MT6253 delivers reliable performance and functionality.
MT6253 Compare Parts
  • MT6253 vs MT6779V/CE
  • MT6253 vs MT6763/T
  • MT6253 vs MT6762V/CB
  • MT6253 vs MT6761V/WB
  • MT6253 vs MT66910TP/A
  • MT6253 vs MT669100P
  • MT6253 vs MT6635P/B
  • MT6253 vs MT6580A/WP
  • MT6253 vs MT6360PP/A
  • MT6253 vs MT6360P
  • MT6253 vs MT6359P/A
  • MT6253 vs MT6330MP/A
  • MT6253 vs MT6319CTW/A
  • MT6253 vs MT6315RP/B
  • MT6253 vs MT6315QP/B
  • MT6253 vs MT6315PP/B
  • MT6253 vs MT6261SA/B
  • MT6253 vs MT6261MA/B-N
  • MT6253 vs MT6261DA/B-N
  • MT6253 vs MT6177HW/ACC
  • MT6253 vs MT6177
  • MT6253 vs MT6177WA/VFBGA-120
  • MT6253 vs MT6253DN1145-DWSL
  • MT6253 vs MT6735V/WPAZATH
  • MT6253 vs MT6735V/WPAHHAH
  • MT6253 vs MT6735V/TA-HHAH
  • MT6253 vs MT6582V/UA-HHAH
  • MT6253 vs MT6393DN/BHDG-L
  • MT6253 vs MT6853Z/ZAHHAH
  • MT6253 vs MT6853V-ZAHHAH
  • MT6253 vs MT6735V/CAHHAH
  • MT6253 vs MT6589WMK-ATSH
  • MT6253 vs MT6589WMK-ATAH
  • MT6253 vs MT6580A-WAHHTH
  • MT6253 vs MT6572A-WAHHAH
  • MT6253 vs MT6572A/WAHHPH
  • MT6253 vs MT6921BA-DFAH
  • MT6253 vs MT6750V/CHHMH
  • MT6253 vs MT6625LN/AMJL
  • MT6253 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend