MT6228
MT6228
Active
Description:  MediaTek MT6228
Manufacturer:  MediaTek
Datasheet:   MT6228 Datasheet
History Price: $0
In Stock: 19800
MT6228 Specification
Specification
Part No
MT6228
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6228
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6228 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6311
MT6311
MediaTek
MediaTek MT6311
MT6228 Description
The MediaTek MT6228 is a mobile application processor designed primarily for feature phones and basic smartphones. It is part of MediaTek%27s MT62xx series, which is known for its cost-effectiveness and efficiency in handling basic mobile tasks. Below is a detailed overview of the MT6228, including its specifications and features.

## Overview

The MT6228 is designed to provide a balance between performance and power consumption, making it suitable for entry-level devices. It supports various multimedia features, connectivity options, and is optimized for basic smartphone functionalities.

## Key Specifications

1. CPU Architecture:
- The MT6228 features a single-core ARM7 processor, which operates at a clock speed of up to 416 MHz. This architecture is efficient for handling basic applications and tasks.

2. GPU:
- It includes a basic graphics processing unit (GPU) that supports 2D graphics rendering, suitable for simple games and user interfaces.

3. Memory Support:
- The chipset supports up to 32 MB of RAM and 64 MB of flash memory. This is adequate for running lightweight applications and storing essential data.

4. Display Support:
- The MT6228 can drive displays with resolutions up to 240 x 320 pixels (QVGA). It supports various display technologies, including TFT and LCD.

5. Camera Support:
- The processor supports a single camera interface, allowing for basic photography capabilities. It can handle cameras with resolutions up to 3 megapixels.

6. Multimedia Features:
- The MT6228 supports various audio and video formats, including MP3, AAC, and AMR for audio playback, and H.263 and MPEG-4 for video playback. It also includes FM radio functionality.

7. Connectivity:
- The chipset supports GSM/GPRS connectivity, enabling basic mobile communication and data services. It is compatible with various GSM bands, making it versatile for different markets.

8. Power Management:
- The MT6228 is designed with power efficiency in mind, allowing for extended battery life in devices. It includes features for dynamic power management to optimize energy consumption.

9. Operating System:
- The chipset is typically paired with proprietary operating systems or basic versions of Android, tailored for feature phones and entry-level smartphones.

10. Additional Features:
- The MT6228 supports various input methods, including physical keypads and touchscreens, depending on the device design. It also includes support for basic connectivity options like Bluetooth and USB.

## Applications

The MediaTek MT6228 is primarily used in low-cost mobile phones and basic smartphones aimed at emerging markets. Its specifications make it suitable for users who require essential communication features, basic internet access, and multimedia playback without the need for high-end processing power.

## Conclusion

In summary, the MediaTek MT6228 is a capable processor for entry-level mobile devices, offering a range of features that cater to basic user needs. Its efficient design and support for essential functionalities make it a popular choice for manufacturers looking to produce affordable mobile phones.
MT6228 Compare Parts
  • MT6228 vs MT6779V/CE
  • MT6228 vs MT6763/T
  • MT6228 vs MT6762V/CB
  • MT6228 vs MT6761V/WB
  • MT6228 vs MT66910TP/A
  • MT6228 vs MT669100P
  • MT6228 vs MT6635P/B
  • MT6228 vs MT6580A/WP
  • MT6228 vs MT6360PP/A
  • MT6228 vs MT6360P
  • MT6228 vs MT6359P/A
  • MT6228 vs MT6330MP/A
  • MT6228 vs MT6319CTW/A
  • MT6228 vs MT6315RP/B
  • MT6228 vs MT6315QP/B
  • MT6228 vs MT6315PP/B
  • MT6228 vs MT6261SA/B
  • MT6228 vs MT6261MA/B-N
  • MT6228 vs MT6261DA/B-N
  • MT6228 vs MT6177HW/ACC
  • MT6228 vs MT6177
  • MT6228 vs MT6177WA/VFBGA-120
  • MT6228 vs MT6253DN1145-DWSL
  • MT6228 vs MT6735V/WPAZATH
  • MT6228 vs MT6735V/WPAHHAH
  • MT6228 vs MT6735V/TA-HHAH
  • MT6228 vs MT6582V/UA-HHAH
  • MT6228 vs MT6393DN/BHDG-L
  • MT6228 vs MT6853Z/ZAHHAH
  • MT6228 vs MT6853V-ZAHHAH
  • MT6228 vs MT6735V/CAHHAH
  • MT6228 vs MT6589WMK-ATSH
  • MT6228 vs MT6589WMK-ATAH
  • MT6228 vs MT6580A-WAHHTH
  • MT6228 vs MT6572A-WAHHAH
  • MT6228 vs MT6572A/WAHHPH
  • MT6228 vs MT6921BA-DFAH
  • MT6228 vs MT6750V/CHHMH
  • MT6228 vs MT6625LN/AMJL
  • MT6228 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description