☰
MT6895Z
MT6895Z
Active
Description:  MediaTek MT6895Z
Manufacturer:  MediaTek
Datasheet:   MT6895Z Datasheet
History Price: $0
In Stock: 25285
MT6895Z Specification
Specification
Part No
MT6895Z
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6895
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6895Z Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6895Z Description
The MediaTek MT6895Z is a high-performance system-on-chip (SoC) designed for premium smartphones and advanced mobile devices. It is part of MediaTek%27s Dimensity series, which focuses on delivering powerful processing capabilities, advanced connectivity, and enhanced multimedia features. The MT6895Z is particularly notable for its integration of 5G technology, AI processing, and high-efficiency performance, making it suitable for a wide range of applications in the mobile market.

## Overview

The MT6895Z is built on a 6nm process technology, which allows for improved power efficiency and performance compared to previous generations. It features an octa-core CPU architecture, combining high-performance cores with energy-efficient cores to optimize performance for various tasks. The SoC is designed to support advanced gaming, AI applications, and high-resolution multimedia content, making it a versatile choice for modern smartphones.

## Key Specifications

1. CPU Architecture:
- Octa-core configuration: 1x Cortex-A78 (up to 2.84 GHz) for high-performance tasks, 3x Cortex-A78 (up to 2.6 GHz) for balanced performance, and 4x Cortex-A55 (up to 2.0 GHz) for efficiency.
- Total of 8 cores, providing a balance between performance and power efficiency.

2. GPU:
- Integrated ARM Mali-G77 MC9 GPU, capable of delivering high-quality graphics and supporting advanced gaming features.
- Supports hardware-accelerated ray tracing and other graphics enhancements.

3. 5G Connectivity:
- Integrated 5G modem supporting both sub-6 GHz and mmWave frequencies.
- Dual 5G SIM support, allowing users to utilize two 5G connections simultaneously.
- Advanced features such as 5G carrier aggregation and dynamic spectrum sharing for improved connectivity.

4. AI Processing:
- MediaTek%27s APU (AI Processing Unit) for enhanced AI capabilities, enabling features such as real-time image processing, voice recognition, and intelligent camera enhancements.
- Supports AI-enhanced photography and video recording, improving image quality and user experience.

5. Display Support:
- Supports up to 120Hz refresh rate for smooth scrolling and gaming experiences.
- Capable of driving high-resolution displays up to 4K (3840 x 2160) at 60Hz.

6. Camera Support:
- Supports up to 108MP camera sensors, enabling high-resolution photography.
- Advanced image signal processing (ISP) for improved low-light performance and HDR imaging.

7. Memory Support:
- Supports LPDDR4X RAM with speeds up to 4266 MT/s, allowing for fast data access and multitasking capabilities.
- UFS 3.1 storage support for high-speed data transfer and application loading.

8. Multimedia Features:
- Hardware support for 4K video playback and recording, including HDR10+ and AV1 codec support for efficient video streaming.
- Enhanced audio processing capabilities for high-fidelity sound.

9. Power Efficiency:
- Built on a 6nm process technology, which contributes to lower power consumption and improved thermal management.
- Dynamic power management features to optimize performance based on workload.

## Applications

The MediaTek MT6895Z is designed for a variety of applications, including:

- Smartphones: Targeted at premium and flagship smartphones, providing high performance for gaming, multimedia, and everyday tasks.
- Tablets: Suitable for high-performance tablets that require advanced processing capabilities and connectivity.
- IoT Devices: Can be utilized in advanced IoT devices that require efficient processing and connectivity features.

## Conclusion

The MediaTek MT6895Z is a powerful and versatile SoC that meets the demands of modern mobile devices. With its advanced CPU and GPU architecture, integrated 5G connectivity, and AI processing capabilities, it is well-suited for delivering high-performance experiences in smartphones and other mobile applications. Its combination of efficiency, performance, and multimedia features makes it a compelling choice for manufacturers looking to create cutting-edge devices in the competitive mobile market.
MT6895Z Compare Parts
  • MT6895Z vs MT6779V/CE
  • MT6895Z vs MT6763/T
  • MT6895Z vs MT6762V/CB
  • MT6895Z vs MT6761V/WB
  • MT6895Z vs MT66910TP/A
  • MT6895Z vs MT669100P
  • MT6895Z vs MT6635P/B
  • MT6895Z vs MT6580A/WP
  • MT6895Z vs MT6360PP/A
  • MT6895Z vs MT6360P
  • MT6895Z vs MT6359P/A
  • MT6895Z vs MT6330MP/A
  • MT6895Z vs MT6319CTW/A
  • MT6895Z vs MT6315RP/B
  • MT6895Z vs MT6315QP/B
  • MT6895Z vs MT6315PP/B
  • MT6895Z vs MT6261SA/B
  • MT6895Z vs MT6261MA/B-N
  • MT6895Z vs MT6261DA/B-N
  • MT6895Z vs MT6177HW/ACC
  • MT6895Z vs MT6177
  • MT6895Z vs MT6177WA/VFBGA-120
  • MT6895Z vs MT6253DN1145-DWSL
  • MT6895Z vs MT6735V/WPAZATH
  • MT6895Z vs MT6735V/WPAHHAH
  • MT6895Z vs MT6735V/TA-HHAH
  • MT6895Z vs MT6582V/UA-HHAH
  • MT6895Z vs MT6393DN/BHDG-L
  • MT6895Z vs MT6853Z/ZAHHAH
  • MT6895Z vs MT6853V-ZAHHAH
  • MT6895Z vs MT6735V/CAHHAH
  • MT6895Z vs MT6589WMK-ATSH
  • MT6895Z vs MT6589WMK-ATAH
  • MT6895Z vs MT6580A-WAHHTH
  • MT6895Z vs MT6572A-WAHHAH
  • MT6895Z vs MT6572A/WAHHPH
  • MT6895Z vs MT6921BA-DFAH
  • MT6895Z vs MT6750V/CHHMH
  • MT6895Z vs MT6625LN/AMJL
  • MT6895Z vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend