☰
MT6877V
MT6877V
Active
Description:  MediaTek MT6877V
Manufacturer:  MediaTek
Datasheet:   MT6877V Datasheet
History Price: $0
In Stock: 40510
MT6877V Specification
Specification
Part No
MT6877V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6877
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6877V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6877V Description
The MediaTek MT6877V is a System on Chip (SoC) designed primarily for mid-range smartphones and other mobile devices. As part of MediaTek%27s Dimensity series, the MT6877V is positioned as a 5G-capable SoC offering a balance of performance, power efficiency, and connectivity, making it ideal for affordable, yet powerful, smartphones and devices. The chip integrates several advanced features, including a high-performance CPU, advanced GPU, and 5G modem, along with AI-powered enhancements, making it a suitable solution for modern mobile applications.

This chip is part of MediaTek%27s push to enable more affordable 5G smartphones, as it delivers 5G support, AI capabilities, and high-efficiency power management within a mid-range price point. This balance of features makes the MT6877V a strong contender in the competitive smartphone chipset market, particularly for manufacturers looking to offer solid 5G performance without the higher costs associated with flagship processors.

## Overview

The MT6877V is built on a 7nm process technology, which allows for better power efficiency and performance optimization compared to older processes. This chip is designed to provide users with a robust experience, offering high-speed processing, impressive graphics performance, and advanced connectivity options for a wide variety of mobile use cases, including gaming, photography, streaming, and multitasking.

The MT6877V integrates a multi-core CPU based on Arm Cortex cores, a high-performance GPU, and a 5G modem, delivering a powerful package for mid-range smartphones. It also includes AI capabilities for enhanced camera functions, voice assistants, and other smart features.

## Key Features

1. 5G Connectivity:
- The MT6877V integrates a 5G modem that supports Sub-6 GHz 5G bands, enabling high-speed data transfer with low latency, ideal for gaming, video streaming, and other high-demand mobile applications.
- Dual-SIM 5G support: It supports dual SIM 5G capabilities, allowing users to use two 5G connections simultaneously.
- 5G Carrier Aggregation: The chip supports 5G carrier aggregation, enabling faster 5G speeds by combining multiple frequency bands.

2. High-Performance CPU:
- The chip features an Octa-core processor with a 1+3+4 core configuration:
- 1 x Arm Cortex-A78 core at up to 2.6 GHz for high-performance tasks like gaming, multitasking, and heavy processing.
- 3 x Arm Cortex-A76 cores at up to 2.0 GHz for power-efficient performance during moderate tasks.
- 4 x Arm Cortex-A55 cores at up to 2.0 GHz for energy efficiency during light tasks, ensuring the chip can save power when full performance isn’t required.
- This combination allows the MT6877V to deliver strong single-threaded performance and multi-core efficiency, making it suitable for demanding applications while preserving battery life.

3. Graphics Processing Unit (GPU):
- The MT6877V is equipped with an Arm Mali-G57 MC5 GPU, providing excellent graphics performance for mobile gaming, video playback, and other graphical tasks.
- The Mali-G57 is designed to handle high-definition gaming and immersive multimedia experiences with improved power efficiency, allowing for better battery life during GPU-intensive activities.

4. AI Processing Unit (APU):
- The chip features an AI Processing Unit (APU), which enhances various functions in the smartphone, including camera optimizations, voice assistants, face detection, and image enhancements.
- The APU enables AI-powered features such as real-time object recognition, scene detection, and enhanced image processing, making the MT6877V a great choice for smartphones focused on AI-driven user experiences.

5. Camera Features:
- Imaging Capabilities: The MT6877V supports up to 108MP camera sensors, making it capable of delivering high-resolution photography and AI-enhanced imaging.
- AI Camera Enhancements: With AI-powered features, the SoC improves photo quality in various lighting conditions, enhances portrait photography, and supports HDR and multi-frame noise reduction.
- Supports 4K video recording at 30fps and 1080p video recording at up to 60fps.

6. Power Efficiency:
- Built on a 7nm process, the MT6877V offers enhanced power efficiency, allowing for longer battery life while providing high performance.
- The Arm Cortex-A78 and A55 cores are optimized for high performance without sacrificing energy efficiency, allowing users to enjoy more extended usage on a single charge.

7. Memory and Storage:
- The MT6877V supports LPDDR4x and LPDDR5 RAM, enabling fast data transfer and multitasking capabilities. This allows the chip to handle multiple applications running concurrently without performance degradation.
- The SoC also supports UFS 2.1 and UFS 3.1 storage, offering fast read and write speeds for smoother app loading, file transfers, and system performance.

8. Connectivity:
- Wi-Fi 6: The MT6877V supports Wi-Fi 6 (802.11ax), providing faster wireless internet speeds, reduced latency, and improved efficiency in crowded networks.
- Bluetooth 5.2: The chip supports Bluetooth 5.2, enabling better connectivity for peripherals like headphones, wearables, and other Bluetooth devices with improved range and speed.
- GPS and GNSS: Integrated GPS, GLONASS, Galileo, and BeiDou support ensures precise and reliable location tracking for navigation and location-based services.

9. Display Support:
- Supports Full HD+ displays with a resolution of up to 2520x1080 pixels, ensuring crisp and clear visuals for gaming, video streaming, and other media consumption.
- It also supports high refresh rates, up to 120Hz, allowing for smooth and responsive touch interactions and gaming experiences.

10. Security Features:
- The MT6877V includes a hardware-based security module for tasks like secure boot, data encryption, and fingerprint authentication, ensuring that users’ personal data is protected.
- It also includes Secure Enclave technology for further security in sensitive applications.

## Detailed Specifications

Here are the key specifications and parameters of the MediaTek MT6877V:

- CPU:
- Octa-core Processor with:
- 1 x Arm Cortex-A78 core up to 2.6 GHz (High-performance core)
- 3 x Arm Cortex-A76 cores up to 2.0 GHz (Balanced performance cores)
- 4 x Arm Cortex-A55 cores up to 2.0 GHz (Efficiency cores)

- GPU:
- Arm Mali-G57 MC5 (5-core GPU)

- AI:
- AI Processing Unit (APU) for AI-enhanced features like camera optimization and intelligent processing.

- 5G Connectivity:
- 5G Sub-6 GHz support with Carrier Aggregation
- Dual 5G SIM support
- 5G NR (New Radio) support for high-speed data transfer and low-latency communication

- Camera:
- Supports up to 108MP primary camera sensors
- 4K video recording at 30fps
- 1080p video recording at up to 60fps
- AI-enhanced features for real-time image and video processing, including HDR and AI-based noise reduction.

- Memory:
- Supports LPDDR4x and LPDDR5 RAM
- Supports UFS 2.1 and UFS 3.1 storage

- Connectivity:
- Wi-Fi 6 (802.11ax) for faster wireless speeds
- Bluetooth 5.2 support
- GPS, GLONASS, BeiDou, and Galileo for precise location services

- Display:
- Supports Full HD+ display up to 2520 x 1080 resolution
- High refresh rate support (up to 120Hz)

- Security:
- Secure Boot
- Hardware-based encryption and secure storage
- Fingerprint authentication

- Manufacturing Process:
- Built on 7nm process technology

- Power Efficiency:
- Enhanced power efficiency due to the use of the 7nm process, leading to longer battery life even with high-performance tasks.

- Operating System Support:
- Compatible with Android and other mobile operating systems, supporting the latest Android features and services.

## Applications

The MediaTek MT6877V is designed primarily for mid-range smartphones but can also be used in other connected devices that require high-performance computing and 5G connectivity. Some common use cases include:

1. Mid-range Smartphones:
- The MT6877V is ideal for smartphones that need a balance between cost and performance. It offers 5G connectivity, AI-powered features, and high-definition gaming support, making it suitable for budget-conscious consumers who still want modern features

.

2. IoT Devices:
- The chip%27s 5G support, AI capabilities, and low power consumption make it suitable for IoT applications, including smart home devices, wearables, and smart cameras.

3. Gaming and Entertainment Devices:
- The Mali-G57 GPU provides enhanced graphics, making the MT6877V a good choice for mobile gaming, media streaming, and other entertainment-focused applications.

4. AI Applications:
- With its AI Processing Unit, the MT6877V is well-suited for applications that leverage AI for image recognition, voice assistants, and real-time data processing.

## Conclusion

The MediaTek MT6877V represents a powerful and efficient chipset for mid-range smartphones and mobile devices. With 5G connectivity, AI-powered features, and a high-performance CPU and GPU, it offers a compelling balance of features for users who want a fast, responsive device without breaking the bank. Whether you%27re gaming, streaming media, or utilizing the latest AI capabilities, the MT6877V provides the necessary performance and features to handle a wide range of applications. The 7nm process technology further enhances its power efficiency, ensuring extended battery life, making it a strong choice for affordable 5G smartphones.
MT6877V Compare Parts
  • MT6877V vs MT6779V/CE
  • MT6877V vs MT6763/T
  • MT6877V vs MT6762V/CB
  • MT6877V vs MT6761V/WB
  • MT6877V vs MT66910TP/A
  • MT6877V vs MT669100P
  • MT6877V vs MT6635P/B
  • MT6877V vs MT6580A/WP
  • MT6877V vs MT6360PP/A
  • MT6877V vs MT6360P
  • MT6877V vs MT6359P/A
  • MT6877V vs MT6330MP/A
  • MT6877V vs MT6319CTW/A
  • MT6877V vs MT6315RP/B
  • MT6877V vs MT6315QP/B
  • MT6877V vs MT6315PP/B
  • MT6877V vs MT6261SA/B
  • MT6877V vs MT6261MA/B-N
  • MT6877V vs MT6261DA/B-N
  • MT6877V vs MT6177HW/ACC
  • MT6877V vs MT6177
  • MT6877V vs MT6177WA/VFBGA-120
  • MT6877V vs MT6253DN1145-DWSL
  • MT6877V vs MT6735V/WPAZATH
  • MT6877V vs MT6735V/WPAHHAH
  • MT6877V vs MT6735V/TA-HHAH
  • MT6877V vs MT6582V/UA-HHAH
  • MT6877V vs MT6393DN/BHDG-L
  • MT6877V vs MT6853Z/ZAHHAH
  • MT6877V vs MT6853V-ZAHHAH
  • MT6877V vs MT6735V/CAHHAH
  • MT6877V vs MT6589WMK-ATSH
  • MT6877V vs MT6589WMK-ATAH
  • MT6877V vs MT6580A-WAHHTH
  • MT6877V vs MT6572A-WAHHAH
  • MT6877V vs MT6572A/WAHHPH
  • MT6877V vs MT6921BA-DFAH
  • MT6877V vs MT6750V/CHHMH
  • MT6877V vs MT6625LN/AMJL
  • MT6877V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend