☰
MT6873V
MT6873V
Active
Description:  MediaTek MT6873V
Manufacturer:  MediaTek
Datasheet:   MT6873V Datasheet
History Price: $0
In Stock: 6200
MT6873V Specification
Specification
Part No
MT6873V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6873
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6873V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6873V Description
The MediaTek MT6873V is a highly integrated system-on-chip (SoC) designed for mid-range smartphones and other mobile devices. This SoC is part of MediaTek%27s Dimensity series, which focuses on providing advanced features, high performance, and efficient power management for a variety of applications, including gaming, photography, and connectivity.

## Key Features:

1. CPU Architecture: The MT6873V features an octa-core CPU configuration, typically consisting of a combination of high-performance ARM Cortex-A76 cores and power-efficient ARM Cortex-A55 cores. This heterogeneous architecture allows for optimal performance and energy efficiency, enabling smooth multitasking and responsive user experiences.

2. GPU Performance: The SoC is equipped with a powerful ARM Mali-G57 GPU, which provides enhanced graphics performance for gaming and multimedia applications. This GPU supports advanced graphics rendering techniques, ensuring high-quality visuals and smooth frame rates in demanding applications.

3. 5G Connectivity: One of the standout features of the MT6873V is its integrated 5G modem, which supports both standalone (SA) and non-standalone (NSA) 5G architectures. This allows for high-speed data transfer, low latency, and improved connectivity, making it suitable for next-generation mobile applications.

4. AI Processing: The MT6873V includes a dedicated AI processing unit (APU) that enhances the device%27s capabilities in artificial intelligence tasks. This allows for features such as improved camera performance, real-time image processing, and enhanced user experiences through AI-driven applications.

5. Camera Support: The SoC supports advanced camera features, including multi-camera setups, high-resolution sensors (up to 108 MP), and capabilities for 4K video recording. This makes it ideal for smartphones that prioritize photography and videography.

6. Display Support: The MT6873V can drive high-resolution displays, supporting up to Full HD+ (2400 x 1080) resolutions with high refresh rates. This ensures a smooth and visually appealing user experience, particularly for gaming and media consumption.

7. Power Efficiency: Designed with power efficiency in mind, the MT6873V employs advanced manufacturing processes (typically 7nm) to minimize power consumption while maximizing performance. This is crucial for extending battery life in mobile devices.

8. Integrated Connectivity: In addition to 5G, the SoC supports various connectivity options, including Wi-Fi 6, Bluetooth 5.1, and GPS. This ensures that devices powered by the MT6873V can connect seamlessly to a wide range of networks and peripherals.

9. Security Features: The MT6873V includes hardware-based security features to protect user data and enhance device security. This may include secure boot, hardware encryption, and support for biometric authentication.

## Specifications:

- CPU: Octa-core (2 x Cortex-A76 + 6 x Cortex-A55)
- GPU: ARM Mali-G57
- 5G Modem: Integrated 5G modem supporting SA and NSA
- AI Processing Unit: Integrated APU for AI tasks
- Camera Support: Up to 108 MP, 4K video recording
- Display Support: Full HD+ (2400 x 1080) with high refresh rates
- Manufacturing Process: Typically 7nm
- Connectivity: Wi-Fi 6, Bluetooth 5.1, GPS
- Power Management: Advanced power-saving features

## Applications:

The MediaTek MT6873V is suitable for a variety of applications, including:

- Smartphones: Designed primarily for mid-range smartphones, providing a balance of performance and efficiency.
- Tablets: Can be used in tablets that require high performance for gaming and multimedia.
- IoT Devices: Suitable for Internet of Things applications that require connectivity and processing power.
- Wearables: Can be integrated into smartwatches and fitness trackers that benefit from AI and connectivity features.

## Conclusion:

In summary, the MediaTek MT6873V is a powerful and versatile system-on-chip that offers a range of features designed to enhance the performance and capabilities of modern mobile devices. With its octa-core CPU, advanced GPU, integrated 5G connectivity, and AI processing capabilities, it provides an excellent platform for mid-range smartphones and other applications. Its focus on power efficiency and support for high-resolution displays and advanced camera features makes it an attractive choice for manufacturers looking to deliver high-quality user experiences in their devices.
MT6873V Compare Parts
  • MT6873V vs MT6779V/CE
  • MT6873V vs MT6763/T
  • MT6873V vs MT6762V/CB
  • MT6873V vs MT6761V/WB
  • MT6873V vs MT66910TP/A
  • MT6873V vs MT669100P
  • MT6873V vs MT6635P/B
  • MT6873V vs MT6580A/WP
  • MT6873V vs MT6360PP/A
  • MT6873V vs MT6360P
  • MT6873V vs MT6359P/A
  • MT6873V vs MT6330MP/A
  • MT6873V vs MT6319CTW/A
  • MT6873V vs MT6315RP/B
  • MT6873V vs MT6315QP/B
  • MT6873V vs MT6315PP/B
  • MT6873V vs MT6261SA/B
  • MT6873V vs MT6261MA/B-N
  • MT6873V vs MT6261DA/B-N
  • MT6873V vs MT6177HW/ACC
  • MT6873V vs MT6177
  • MT6873V vs MT6177WA/VFBGA-120
  • MT6873V vs MT6253DN1145-DWSL
  • MT6873V vs MT6735V/WPAZATH
  • MT6873V vs MT6735V/WPAHHAH
  • MT6873V vs MT6735V/TA-HHAH
  • MT6873V vs MT6582V/UA-HHAH
  • MT6873V vs MT6393DN/BHDG-L
  • MT6873V vs MT6853Z/ZAHHAH
  • MT6873V vs MT6853V-ZAHHAH
  • MT6873V vs MT6735V/CAHHAH
  • MT6873V vs MT6589WMK-ATSH
  • MT6873V vs MT6589WMK-ATAH
  • MT6873V vs MT6580A-WAHHTH
  • MT6873V vs MT6572A-WAHHAH
  • MT6873V vs MT6572A/WAHHPH
  • MT6873V vs MT6921BA-DFAH
  • MT6873V vs MT6750V/CHHMH
  • MT6873V vs MT6625LN/AMJL
  • MT6873V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 126 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend