☰
MT6833V
MT6833V
Active
Description:  MediaTek MT6833V
Manufacturer:  MediaTek
Datasheet:   MT6833V Datasheet
History Price: $0
In Stock: 14290
MT6833V Specification
Specification
Part No
MT6833V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6833
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6833V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6833V Description
The MediaTek MT6833V, also known as the Dimensity 700, is a powerful and efficient mobile system-on-chip (SoC) designed for mid-range smartphones. Launched in 2021, this chipset is part of MediaTek%27s Dimensity series, which is known for integrating advanced features such as 5G connectivity, AI processing, and multimedia capabilities. The MT6833V is particularly aimed at providing a balance between performance and power efficiency, making it suitable for a wide range of applications, from gaming to everyday tasks.

## Key Specifications:

1. Architecture:
- The MT6833V is built on a 7nm process technology, which enhances power efficiency and performance.
- It features an octa-core CPU configuration, consisting of 2 high-performance ARM Cortex-A76 cores clocked at up to 2.4 GHz and 6 power-efficient ARM Cortex-A55 cores clocked at up to 2.0 GHz.

2. GPU:
- The chipset is equipped with a Mali-G57 MC2 GPU, which provides improved graphics performance for gaming and multimedia applications.

3. 5G Connectivity:
- The MT6833V integrates a 5G modem that supports both standalone (SA) and non-standalone (NSA) modes.
- It offers dual SIM 5G capabilities, allowing users to utilize two 5G connections simultaneously.
- The modem supports sub-6 GHz and mmWave frequencies, ensuring broad compatibility with various 5G networks.

4. AI Processing:
- The chipset includes an integrated MediaTek APU (AI Processing Unit) that enhances AI capabilities for tasks such as photography, voice recognition, and user experience optimization.

5. Camera Support:
- The MT6833V supports camera resolutions of up to 108 MP, enabling high-quality photography.
- It features advanced imaging technologies, including HDR video recording, AI-enhanced photography, and support for multiple camera configurations.

6. Display Support:
- The SoC supports Full HD+ displays with a resolution of up to 2520 x 1080 pixels.
- It can handle refresh rates of up to 90 Hz, providing smoother visuals for gaming and scrolling.

7. Memory and Storage:
- The MT6833V supports LPDDR4X RAM with speeds of up to 2133 MHz and eMMC 5.1 or UFS 2.2 storage options, ensuring fast data access and multitasking capabilities.

8. Multimedia Features:
- The chipset supports various multimedia codecs, including H.264, H.265, VP9, and AV1, allowing for efficient video playback and streaming.
- It also supports high-resolution audio playback and advanced audio processing features.

9. Connectivity Options:
- In addition to 5G, the MT6833V supports Wi-Fi 5 (802.11ac), Bluetooth 5.1, and GPS, ensuring comprehensive connectivity options for users.

## Applications:

The MediaTek MT6833V is designed for mid-range smartphones, making it suitable for a variety of applications, including:

- Gaming: With its powerful CPU and GPU, the MT6833V provides a smooth gaming experience, supporting demanding titles and high frame rates.
- Photography: The advanced camera support and AI capabilities enhance mobile photography, making it ideal for users who prioritize camera performance.
- Multimedia Consumption: The chipset%27s support for high-resolution displays and various video codecs makes it perfect for streaming and media playback.
- Everyday Use: Its efficient performance and power management make it suitable for everyday tasks, ensuring a smooth user experience.

## Conclusion:

The MediaTek MT6833V (Dimensity 700) is a versatile and capable mobile SoC that brings advanced features and performance to mid-range smartphones. With its powerful CPU and GPU, integrated 5G connectivity, and AI processing capabilities, it provides an excellent balance of performance and efficiency. This makes it an attractive choice for manufacturers looking to deliver high-quality devices that meet the demands of modern users. Whether for gaming, photography, or everyday tasks, the MT6833V is designed to enhance the overall smartphone experience.
MT6833V Compare Parts
  • MT6833V vs MT6779V/CE
  • MT6833V vs MT6763/T
  • MT6833V vs MT6762V/CB
  • MT6833V vs MT6761V/WB
  • MT6833V vs MT66910TP/A
  • MT6833V vs MT669100P
  • MT6833V vs MT6635P/B
  • MT6833V vs MT6580A/WP
  • MT6833V vs MT6360PP/A
  • MT6833V vs MT6360P
  • MT6833V vs MT6359P/A
  • MT6833V vs MT6330MP/A
  • MT6833V vs MT6319CTW/A
  • MT6833V vs MT6315RP/B
  • MT6833V vs MT6315QP/B
  • MT6833V vs MT6315PP/B
  • MT6833V vs MT6261SA/B
  • MT6833V vs MT6261MA/B-N
  • MT6833V vs MT6261DA/B-N
  • MT6833V vs MT6177HW/ACC
  • MT6833V vs MT6177
  • MT6833V vs MT6177WA/VFBGA-120
  • MT6833V vs MT6253DN1145-DWSL
  • MT6833V vs MT6735V/WPAZATH
  • MT6833V vs MT6735V/WPAHHAH
  • MT6833V vs MT6735V/TA-HHAH
  • MT6833V vs MT6582V/UA-HHAH
  • MT6833V vs MT6393DN/BHDG-L
  • MT6833V vs MT6853Z/ZAHHAH
  • MT6833V vs MT6853V-ZAHHAH
  • MT6833V vs MT6735V/CAHHAH
  • MT6833V vs MT6589WMK-ATSH
  • MT6833V vs MT6589WMK-ATAH
  • MT6833V vs MT6580A-WAHHTH
  • MT6833V vs MT6572A-WAHHAH
  • MT6833V vs MT6572A/WAHHPH
  • MT6833V vs MT6921BA-DFAH
  • MT6833V vs MT6750V/CHHMH
  • MT6833V vs MT6625LN/AMJL
  • MT6833V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend