☰
MT6831N
MT6831N
Active
Description:  MediaTek MT6831N
Manufacturer:  MediaTek
Datasheet:   MT6831N Datasheet
History Price: $0
In Stock: 5310
MT6831N Specification
Specification
Part No
MT6831N
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6831
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6831N Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6831N Description
The MediaTek MT6831N is a highly integrated system-on-chip (SoC) designed for mid-range smartphones and other mobile devices. MediaTek is a leading global semiconductor company known for its innovative solutions in wireless communications, multimedia, and connectivity. The MT6831N is part of the Helio series, which focuses on providing a balance of performance, power efficiency, and advanced features for mobile applications.

## Overview of MediaTek MT6831N

The MT6831N is designed to deliver a smooth user experience with support for various multimedia capabilities, including high-resolution displays, advanced camera features, and efficient connectivity options. It is built on a power-efficient architecture that allows for extended battery life while maintaining robust performance for everyday tasks and applications.

## Key Specifications

Here are the detailed specifications and parameters associated with the MediaTek MT6831N:

1. CPU Architecture: The MT6831N features an octa-core CPU configuration, typically consisting of four high-performance Cortex-A76 cores and four power-efficient Cortex-A55 cores. This big.LITTLE architecture allows the SoC to dynamically allocate tasks to the appropriate cores based on performance needs, optimizing power consumption.

2. Clock Speed: The CPU cores can operate at a maximum clock speed of up to 2.0 GHz, providing sufficient processing power for demanding applications and multitasking scenarios.

3. GPU: The MT6831N is equipped with a Mali-G57 GPU, which supports advanced graphics rendering and gaming capabilities. This GPU is designed to handle high-quality visuals and smooth frame rates, enhancing the overall multimedia experience.

4. Memory Support: The SoC supports LPDDR4X memory, allowing for faster data transfer rates and improved power efficiency. It typically supports configurations of up to 8 GB of RAM, enabling smooth multitasking and application performance.

5. Display Support: The MT6831N can drive displays with resolutions up to Full HD+ (2400 x 1080 pixels) at a refresh rate of 90 Hz. This capability ensures vibrant visuals and a fluid user interface.

6. Camera Capabilities: The SoC supports advanced camera features, including dual-camera setups with up to 64 MP for the main camera and additional support for features like AI-enhanced photography, HDR imaging, and 4K video recording.

7. Connectivity: The MT6831N integrates a 4G LTE modem, providing reliable connectivity for mobile data. It supports various LTE bands and features like VoLTE (Voice over LTE) for high-quality voice calls. Additionally, it includes support for Wi-Fi, Bluetooth, and GPS.

8. AI Processing: The SoC features an integrated AI processing unit (APU) that enhances various applications, including photography, voice recognition, and user experience optimization. This allows for real-time AI capabilities without significantly impacting power consumption.

9. Power Efficiency: Built on a 12nm process technology, the MT6831N is designed for power efficiency, helping to extend battery life in mobile devices. The architecture allows for dynamic power management, ensuring that performance is optimized based on usage scenarios.

10. Multimedia Support: The SoC supports various multimedia formats and codecs, enabling playback of high-definition video and audio. It is capable of handling formats such as H.264, H.265, and VP9, making it suitable for streaming and media consumption.

## Applications

The MediaTek MT6831N is suitable for a variety of applications, including:

- Smartphones: Designed primarily for mid-range smartphones, providing a balance of performance and affordability.
- Tablets: Can be used in tablets that require efficient processing and multimedia capabilities.
- IoT Devices: Suitable for Internet of Things (IoT) applications that require connectivity and processing power.
- Wearables: Can be integrated into wearable devices that need efficient power management and connectivity features.

## Conclusion

The MediaTek MT6831N is a versatile and powerful SoC designed for mid-range mobile devices, offering a combination of performance, efficiency, and advanced features. Its octa-core architecture, robust GPU, and support for high-resolution displays and cameras make it an excellent choice for manufacturers looking to deliver a compelling user experience. For detailed specifications, application notes, and design guidelines, it is recommended to refer to the official documentation provided by MediaTek, which will offer comprehensive information on electrical characteristics, pin configurations, and recommended operating conditions essential for engineers and designers working with this component.
MT6831N Compare Parts
  • MT6831N vs MT6779V/CE
  • MT6831N vs MT6763/T
  • MT6831N vs MT6762V/CB
  • MT6831N vs MT6761V/WB
  • MT6831N vs MT66910TP/A
  • MT6831N vs MT669100P
  • MT6831N vs MT6635P/B
  • MT6831N vs MT6580A/WP
  • MT6831N vs MT6360PP/A
  • MT6831N vs MT6360P
  • MT6831N vs MT6359P/A
  • MT6831N vs MT6330MP/A
  • MT6831N vs MT6319CTW/A
  • MT6831N vs MT6315RP/B
  • MT6831N vs MT6315QP/B
  • MT6831N vs MT6315PP/B
  • MT6831N vs MT6261SA/B
  • MT6831N vs MT6261MA/B-N
  • MT6831N vs MT6261DA/B-N
  • MT6831N vs MT6177HW/ACC
  • MT6831N vs MT6177
  • MT6831N vs MT6177WA/VFBGA-120
  • MT6831N vs MT6253DN1145-DWSL
  • MT6831N vs MT6735V/WPAZATH
  • MT6831N vs MT6735V/WPAHHAH
  • MT6831N vs MT6735V/TA-HHAH
  • MT6831N vs MT6582V/UA-HHAH
  • MT6831N vs MT6393DN/BHDG-L
  • MT6831N vs MT6853Z/ZAHHAH
  • MT6831N vs MT6853V-ZAHHAH
  • MT6831N vs MT6735V/CAHHAH
  • MT6831N vs MT6589WMK-ATSH
  • MT6831N vs MT6589WMK-ATAH
  • MT6831N vs MT6580A-WAHHTH
  • MT6831N vs MT6572A-WAHHAH
  • MT6831N vs MT6572A/WAHHPH
  • MT6831N vs MT6921BA-DFAH
  • MT6831N vs MT6750V/CHHMH
  • MT6831N vs MT6625LN/AMJL
  • MT6831N vs MT6589WK/ATSH
  • MT6831N FAQ
    Q1: What is the primary function of the MediaTek MT6831N?
    A: The MT6831N is a system-on-chip (SoC) designed for mid- to high-end smartphones, integrating CPU, GPU, AI processing, and multimedia capabilities for efficient mobile computing.

    Q2: What CPU architecture does the MT6831N use?
    A: It features an octa-core CPU with a combination of high-performance Cortex-A78 cores and energy-efficient Cortex-A55 cores for balanced performance and power efficiency.

    Q3: What GPU is integrated into the MT6831N?
    A: The MT6831N includes an ARM Mali-G57 GPU, optimized for high-performance graphics rendering and gaming on mobile devices.

    Q4: What process technology is used for the MT6831N?
    A: It is manufactured using a 7 nm process, allowing high transistor density, lower power consumption, and improved performance.

    Q5: How does the MT6831N handle AI processing?
    A: The SoC features a dedicated AI processing unit (APU) that accelerates tasks such as image recognition, natural language processing, and on-device machine learning.

    Q6: What multimedia capabilities does the MT6831N support?
    A: It supports high-resolution camera imaging, 4K video playback and recording, HDR processing, and enhanced display features for modern smartphones.

    Q7: How does the MT6831N manage power efficiency?
    A: Through a combination of heterogeneous CPU cores, efficient GPU, and advanced power management units, the MT6831N optimizes energy consumption across tasks.

    Q8: What memory types does the MT6831N support?
    A: It supports LPDDR4X and LPDDR5 memory for high-speed data access and smooth multitasking performance.

    Q9: What connectivity options are available in the MT6831N?
    A: The SoC integrates support for 4G LTE, Wi-Fi 6, Bluetooth 5.2, and GNSS for GPS, GLONASS, Galileo, and BeiDou satellite navigation systems.

    Q10: What camera resolutions can the MT6831N handle?
    A: The SoC supports multi-camera setups with resolutions up to 108 MP, along with advanced imaging features like AI scene detection and computational photography.

    Q11: How does the MT6831N improve gaming performance?
    A: Its high-performance CPU cores and Mali-G57 GPU, combined with AI-based optimization and low-latency memory access, enable smooth graphics and responsive gameplay.

    Q12: What security features are integrated in the MT6831N?
    A: It includes a secure processing unit, hardware-based cryptography, and trusted execution environments to protect sensitive data and secure transactions.

    Q13: What display capabilities does the MT6831N support?
    A: The SoC supports Full HD+ to QHD+ resolutions, HDR10+, high refresh rates up to 120 Hz, and adaptive brightness control for enhanced viewing experiences.

    Q14: Can the MT6831N support advanced AI camera features?
    A: Yes, it enables real-time AI enhancements like portrait mode, night mode, super-resolution zoom, and object recognition in photography and video.

    Q15: How does the MT6831N handle thermal management?
    A: The SoC employs dynamic frequency and voltage scaling along with built-in thermal sensors to maintain performance while preventing overheating.

    Q16: What operating systems are compatible with the MT6831N?
    A: It is compatible with Android-based mobile operating systems and supports custom Android ROMs with MediaTek kernel optimizations.

    Q17: How does the MT6831N support multitasking?
    A: Its octa-core CPU, high-speed LPDDR memory support, and optimized memory controllers allow simultaneous app execution with minimal lag.

    Q18: What type of AI tasks can the MT6831N accelerate?
    A: It accelerates image and speech recognition, real-time translation, recommendation engines, and computational photography tasks directly on-device.

    Q19: How does the MT6831N enhance mobile multimedia experiences?
    A: With its high-performance GPU, AI-enhanced image processing, HDR video support, and multi-camera capabilities, it enables rich visual and audio experiences.

    Q20: What makes the MT6831N suitable for modern smartphones?
    A: Its combination of efficient CPU and GPU architecture, AI acceleration, multimedia support, advanced connectivity, and power management provides a high-performance, energy-efficient SoC for contemporary mobile devices.
    Customer Reviews
    4.95 out of 5.00 stars from 109 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend