☰
MT6825
MT6825
Active
Description:  MediaTek MT6825
Manufacturer:  MediaTek
Datasheet:   MT6825 Datasheet
History Price: $0
In Stock: 7840
MT6825 Specification
Specification
Part No
MT6825
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6825
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6825 Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6825 Description
The MediaTek MT6825 is a highly integrated system-on-chip (SoC) designed primarily for mobile devices, including smartphones and tablets. It is part of MediaTek%27s Dimensity series, which focuses on providing advanced features, high performance, and energy efficiency. The MT6825 is particularly notable for its support of 5G connectivity, making it suitable for modern mobile applications that require high-speed data transfer and low latency.

## Key Specifications:

1. Architecture:
- The MT6825 is built on a 7nm process technology, which allows for improved power efficiency and performance. This advanced manufacturing process helps in reducing the overall power consumption while enhancing the processing capabilities of the chip.

2. CPU Configuration:
- The SoC features an octa-core CPU configuration, typically comprising a combination of high-performance and power-efficient cores. This configuration often includes:
- 2 high-performance ARM Cortex-A76 cores clocked at up to 2.6 GHz.
- 6 power-efficient ARM Cortex-A55 cores clocked at up to 2.0 GHz.
- This heterogeneous architecture allows the MT6825 to balance performance and efficiency, enabling smooth multitasking and responsive user experiences.

3. GPU:
- The MT6825 is equipped with a powerful ARM Mali-G57 GPU, which supports advanced graphics rendering and gaming capabilities. This GPU is designed to handle demanding graphics tasks, providing a smooth visual experience for gaming and multimedia applications.

4. 5G Connectivity:
- One of the standout features of the MT6825 is its integrated 5G modem, which supports both sub-6 GHz and mmWave frequencies. This allows for high-speed data transfer, low latency, and improved network reliability. The modem is designed to provide seamless connectivity in various environments, whether urban or rural.

5. AI Capabilities:
- The MT6825 includes a dedicated AI processing unit (APU) that enhances the device%27s ability to perform AI-related tasks. This includes features such as improved camera capabilities, real-time image processing, and enhanced user experiences through intelligent applications.

6. Camera Support:
- The SoC supports advanced camera features, including multi-camera setups and high-resolution sensors. It can handle up to 108 MP camera sensors, enabling high-quality photography and videography. Additionally, it supports features like HDR video recording and AI-enhanced photography.

7. Display Support:
- The MT6825 supports high-resolution displays, including Full HD+ (up to 2520 x 1080 pixels) and refresh rates of up to 120 Hz. This ensures smooth visuals and an immersive experience for users, particularly in gaming and multimedia consumption.

8. Memory and Storage:
- The SoC supports LPDDR4X RAM, allowing for faster data access and improved multitasking capabilities. It can handle configurations of up to 12 GB of RAM, providing ample memory for demanding applications. Additionally, it supports UFS 2.1 storage, which offers high-speed data transfer rates.

9. Power Management:
- The MT6825 incorporates advanced power management features to optimize battery life. This includes dynamic voltage and frequency scaling (DVFS) and other techniques to ensure efficient power consumption during various workloads.

10. Connectivity Options:
- In addition to 5G, the MT6825 supports a range of connectivity options, including Wi-Fi 6, Bluetooth 5.2, and GPS. This ensures that devices powered by the MT6825 can connect to a variety of networks and peripherals seamlessly.

## Applications:

The MediaTek MT6825 is designed for a wide range of applications, including:

- Smartphones: Targeted at mid-range to high-end smartphones, providing users with advanced features and connectivity.
- Tablets: Suitable for tablets that require high performance and efficient multitasking capabilities.
- IoT Devices: Can be utilized in Internet of Things (IoT) devices that require robust processing power and connectivity.

## Conclusion:

The MediaTek MT6825 is a versatile and powerful SoC that combines advanced processing capabilities, 5G connectivity, and AI features, making it an excellent choice for modern mobile devices. Its architecture and specifications cater to the demands of today%27s users, providing a seamless experience in gaming, photography, and connectivity. For detailed specifications, performance benchmarks, and application notes, it is recommended to refer to the official documentation provided by MediaTek. This will provide developers and manufacturers with the necessary information to effectively integrate the MT6825 into their products.
MT6825 Compare Parts
  • MT6825 vs MT6779V/CE
  • MT6825 vs MT6763/T
  • MT6825 vs MT6762V/CB
  • MT6825 vs MT6761V/WB
  • MT6825 vs MT66910TP/A
  • MT6825 vs MT669100P
  • MT6825 vs MT6635P/B
  • MT6825 vs MT6580A/WP
  • MT6825 vs MT6360PP/A
  • MT6825 vs MT6360P
  • MT6825 vs MT6359P/A
  • MT6825 vs MT6330MP/A
  • MT6825 vs MT6319CTW/A
  • MT6825 vs MT6315RP/B
  • MT6825 vs MT6315QP/B
  • MT6825 vs MT6315PP/B
  • MT6825 vs MT6261SA/B
  • MT6825 vs MT6261MA/B-N
  • MT6825 vs MT6261DA/B-N
  • MT6825 vs MT6177HW/ACC
  • MT6825 vs MT6177
  • MT6825 vs MT6177WA/VFBGA-120
  • MT6825 vs MT6253DN1145-DWSL
  • MT6825 vs MT6735V/WPAZATH
  • MT6825 vs MT6735V/WPAHHAH
  • MT6825 vs MT6735V/TA-HHAH
  • MT6825 vs MT6582V/UA-HHAH
  • MT6825 vs MT6393DN/BHDG-L
  • MT6825 vs MT6853Z/ZAHHAH
  • MT6825 vs MT6853V-ZAHHAH
  • MT6825 vs MT6735V/CAHHAH
  • MT6825 vs MT6589WMK-ATSH
  • MT6825 vs MT6589WMK-ATAH
  • MT6825 vs MT6580A-WAHHTH
  • MT6825 vs MT6572A-WAHHAH
  • MT6825 vs MT6572A/WAHHPH
  • MT6825 vs MT6921BA-DFAH
  • MT6825 vs MT6750V/CHHMH
  • MT6825 vs MT6625LN/AMJL
  • MT6825 vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend