☰
MT6785V
MT6785V
Active
Description:  MediaTek MT6785V
Manufacturer:  MediaTek
Datasheet:   MT6785V Datasheet
History Price: $0
In Stock: 11850
MT6785V Specification
Specification
Part No
MT6785V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6785
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6785V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6785V Description
The MediaTek MT6785V, also known as the MediaTek Helio G95, is a powerful mobile system-on-chip (SoC) designed for mid-range smartphones and tablets. It is part of MediaTek%27s Helio G series, which is specifically tailored for gaming and multimedia applications, providing a balance of performance and efficiency. The MT6785V integrates a range of features that enhance user experience, including advanced processing capabilities, graphics performance, and connectivity options. Below is a detailed introduction to the MT6785V, including its specifications and parameters.

## Overview

The MediaTek MT6785V is built on a 12nm process technology, which allows for improved power efficiency and performance. It features an octa-core CPU configuration, combining high-performance and power-efficient cores to handle a variety of tasks seamlessly. The SoC is designed to support advanced gaming features, AI enhancements, and high-resolution displays, making it suitable for a wide range of applications.

## Key Specifications

1. CPU Architecture:
- Octa-core CPU
- 2 x Cortex-A76 cores (up to 2.05 GHz)
- 6 x Cortex-A55 cores (up to 2.0 GHz)

2. GPU:
- ARM Mali-G76 MC4 GPU
- Supports advanced graphics rendering and gaming performance

3. Process Technology:
- 12nm FinFET process technology

4. Memory Support:
- LPDDR4X RAM support (up to 8 GB)
- eMMC 5.1 and UFS 2.1 storage support

5. Camera Support:
- Dual-camera support with up to 64 MP main camera
- Supports 4K video recording at 30 fps
- AI-enhanced photography features

6. Display Support:
- Supports Full HD+ (up to 2520 x 1080) displays
- 90 Hz refresh rate support for smoother visuals

7. Connectivity:
- Integrated 4G LTE modem
- Dual SIM support
- Wi-Fi 802.11ac, Bluetooth 5.0

8. AI Processing:
- MediaTek APU (AI Processing Unit) for enhanced AI capabilities
- Supports AI-enhanced photography, gaming, and user experience

9. Power Management:
- Advanced power management features for improved battery life
- Support for fast charging technologies

## Performance

The MT6785V is designed to deliver a balanced performance for both everyday tasks and demanding applications. The combination of high-performance Cortex-A76 cores and power-efficient Cortex-A55 cores allows the SoC to handle multitasking and resource-intensive applications effectively. The Mali-G76 GPU provides excellent graphics performance, making it suitable for gaming and multimedia consumption.

## Gaming Features

The Helio G95 is particularly focused on enhancing the gaming experience. It includes features such as:

- Game Mode: Optimizes system resources for gaming, reducing latency and improving responsiveness.
- HyperEngine Technology: Enhances gaming performance by optimizing CPU, GPU, and memory usage, providing a smoother gaming experience.
- AI-enhanced Gaming: Utilizes AI to improve graphics rendering and optimize performance based on the game being played.

## Applications

The MediaTek MT6785V is suitable for a variety of applications, including:

- Smartphones: Ideal for mid-range smartphones that require a balance of performance and efficiency.
- Tablets: Can be used in tablets for multimedia consumption and productivity tasks.
- Gaming Devices: Designed to support gaming-centric devices with enhanced graphics and performance features.

## Conclusion

The MediaTek MT6785V (Helio G95) is a versatile and powerful mobile SoC that offers a range of features tailored for mid-range smartphones and tablets. Its combination of high-performance processing, advanced graphics capabilities, and AI enhancements makes it an excellent choice for users seeking a rich multimedia and gaming experience. When designing devices with the MT6785V, it is essential to consider its specifications and ensure that the overall system design leverages its capabilities to deliver optimal performance and user satisfaction.
MT6785V Compare Parts
  • MT6785V vs MT6779V/CE
  • MT6785V vs MT6763/T
  • MT6785V vs MT6762V/CB
  • MT6785V vs MT6761V/WB
  • MT6785V vs MT66910TP/A
  • MT6785V vs MT669100P
  • MT6785V vs MT6635P/B
  • MT6785V vs MT6580A/WP
  • MT6785V vs MT6360PP/A
  • MT6785V vs MT6360P
  • MT6785V vs MT6359P/A
  • MT6785V vs MT6330MP/A
  • MT6785V vs MT6319CTW/A
  • MT6785V vs MT6315RP/B
  • MT6785V vs MT6315QP/B
  • MT6785V vs MT6315PP/B
  • MT6785V vs MT6261SA/B
  • MT6785V vs MT6261MA/B-N
  • MT6785V vs MT6261DA/B-N
  • MT6785V vs MT6177HW/ACC
  • MT6785V vs MT6177
  • MT6785V vs MT6177WA/VFBGA-120
  • MT6785V vs MT6253DN1145-DWSL
  • MT6785V vs MT6735V/WPAZATH
  • MT6785V vs MT6735V/WPAHHAH
  • MT6785V vs MT6735V/TA-HHAH
  • MT6785V vs MT6582V/UA-HHAH
  • MT6785V vs MT6393DN/BHDG-L
  • MT6785V vs MT6853Z/ZAHHAH
  • MT6785V vs MT6853V-ZAHHAH
  • MT6785V vs MT6735V/CAHHAH
  • MT6785V vs MT6589WMK-ATSH
  • MT6785V vs MT6589WMK-ATAH
  • MT6785V vs MT6580A-WAHHTH
  • MT6785V vs MT6572A-WAHHAH
  • MT6785V vs MT6572A/WAHHPH
  • MT6785V vs MT6921BA-DFAH
  • MT6785V vs MT6750V/CHHMH
  • MT6785V vs MT6625LN/AMJL
  • MT6785V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend