☰
MT6771V
MT6771V
Active
Description:  MediaTek MT6771V
Manufacturer:  MediaTek
Datasheet:   MT6771V Datasheet
History Price: $0
In Stock: 35335
MT6771V Specification
Specification
Part No
MT6771V
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6771
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6771V Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6771V Description
The MediaTek MT6771V, also known as the MediaTek Helio P60, is a powerful mobile system-on-chip (SoC) designed for mid-range smartphones and other mobile devices. Launched in early 2018, the MT6771V is notable for its advanced features, including AI processing capabilities, enhanced camera support, and efficient power management. Below is a detailed overview of the MT6771V, including its specifications and parameters.

## Overview

The MediaTek MT6771V is built on a 12nm FinFET process technology, which allows for improved performance and energy efficiency compared to previous generations. It integrates a powerful octa-core CPU, a robust GPU, and a dedicated AI Processing Unit (APU) to handle various tasks efficiently. This SoC is designed to deliver a balanced performance for gaming, photography, and multitasking, making it suitable for a wide range of applications in the mid-range smartphone market.

## Key Features

1. Octa-Core CPU: The MT6771V features an octa-core CPU configuration, consisting of four high-performance ARM Cortex-A73 cores clocked at up to 2.0 GHz and four power-efficient ARM Cortex-A53 cores clocked at up to 2.0 GHz. This configuration allows for a balance between performance and power efficiency.

2. Integrated AI Processing Unit (APU): The SoC includes a dedicated APU that enhances AI capabilities, enabling features such as facial detection, scene identification, and real-time image enhancements. This allows for improved camera performance and user experience.

3. Powerful GPU: The MT6771V is equipped with the ARM Mali-G72 MP3 GPU, which provides excellent graphics performance for gaming and multimedia applications. It supports advanced graphics APIs, ensuring smooth rendering and high-quality visuals.

4. Camera Support: The SoC supports dual-camera configurations with up to 24 MP for the main camera and 16 MP for the secondary camera. It also features advanced imaging technologies, including HDR imaging, AI-enhanced photography, and real-time bokeh effects.

5. Display Support: The MT6771V can drive Full HD+ displays with a resolution of up to 2160 x 1080 pixels, providing vibrant visuals for media consumption and gaming.

6. Connectivity: The SoC supports various connectivity options, including 4G LTE, Wi-Fi, Bluetooth, and GPS, ensuring that devices powered by the MT6771V can connect seamlessly to networks and peripherals.

7. Efficient Power Management: The 12nm process technology contributes to lower power consumption, allowing for longer battery life in devices equipped with this SoC.

## Specifications

- Part Number: MT6771V (Helio P60)
- Process Technology: 12nm FinFET
- CPU Configuration:
- 4 x ARM Cortex-A73 (up to 2.0 GHz)
- 4 x ARM Cortex-A53 (up to 2.0 GHz)
- GPU: ARM Mali-G72 MP3
- AI Processing Unit: Integrated APU
- Camera Support:
- Main Camera: Up to 24 MP
- Secondary Camera: Up to 16 MP
- Display Resolution: Up to 2160 x 1080 (Full HD+)
- Connectivity:
- 4G LTE
- Wi-Fi 802.11ac
- Bluetooth 4.2
- GPS
- Power Management: Advanced power-saving features with 12nm technology

## Applications

The MediaTek MT6771V is primarily used in mid-range smartphones, but its capabilities also make it suitable for other mobile devices, including:

- Smartphones: Ideal for devices that require a balance of performance and efficiency, particularly in gaming and photography.
- Tablets: Can be used in tablets that need robust processing power for multimedia consumption and productivity tasks.
- Wearable Devices: Suitable for smartwatches and fitness trackers that require efficient processing and connectivity.

## Conclusion

The MediaTek MT6771V (Helio P60) is a versatile and powerful SoC that caters to the needs of mid-range smartphones and mobile devices. With its octa-core CPU, advanced AI capabilities, and strong graphics performance, it provides an excellent user experience for gaming, photography, and multitasking. The efficient power management and support for high-resolution displays further enhance its appeal, making it a popular choice among manufacturers looking to deliver high-performance devices at competitive prices.
MT6771V Compare Parts
  • MT6771V vs MT6779V/CE
  • MT6771V vs MT6763/T
  • MT6771V vs MT6762V/CB
  • MT6771V vs MT6761V/WB
  • MT6771V vs MT66910TP/A
  • MT6771V vs MT669100P
  • MT6771V vs MT6635P/B
  • MT6771V vs MT6580A/WP
  • MT6771V vs MT6360PP/A
  • MT6771V vs MT6360P
  • MT6771V vs MT6359P/A
  • MT6771V vs MT6330MP/A
  • MT6771V vs MT6319CTW/A
  • MT6771V vs MT6315RP/B
  • MT6771V vs MT6315QP/B
  • MT6771V vs MT6315PP/B
  • MT6771V vs MT6261SA/B
  • MT6771V vs MT6261MA/B-N
  • MT6771V vs MT6261DA/B-N
  • MT6771V vs MT6177HW/ACC
  • MT6771V vs MT6177
  • MT6771V vs MT6177WA/VFBGA-120
  • MT6771V vs MT6253DN1145-DWSL
  • MT6771V vs MT6735V/WPAZATH
  • MT6771V vs MT6735V/WPAHHAH
  • MT6771V vs MT6735V/TA-HHAH
  • MT6771V vs MT6582V/UA-HHAH
  • MT6771V vs MT6393DN/BHDG-L
  • MT6771V vs MT6853Z/ZAHHAH
  • MT6771V vs MT6853V-ZAHHAH
  • MT6771V vs MT6735V/CAHHAH
  • MT6771V vs MT6589WMK-ATSH
  • MT6771V vs MT6589WMK-ATAH
  • MT6771V vs MT6580A-WAHHTH
  • MT6771V vs MT6572A-WAHHAH
  • MT6771V vs MT6572A/WAHHPH
  • MT6771V vs MT6921BA-DFAH
  • MT6771V vs MT6750V/CHHMH
  • MT6771V vs MT6625LN/AMJL
  • MT6771V vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend