MT6769V/WB
MT6769V/WB
Active
Description:  MediaTek MT6769V/WB
Manufacturer:  MediaTek
Datasheet:   MT6769V/WB Datasheet
History Price: $0
In Stock: 17600
MT6769V/WB Specification
Specification
Part No
MT6769V/WB
Category
Specialized ICs
Manufacturer
MediaTek
Series
MT6769
Packaging
Tape & Reel
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Type
-
Applications
-
Mounting Type
-
Package / Case
-
Supplier Device Package
-
MT6769V/WB Related Parts
MT6158
MT6158
MediaTek
MediaTek MT6158
MT6162
MT6162
MediaTek
MediaTek MT6162
MT6166
MT6166
MediaTek
MediaTek MT6166
MT6169
MT6169
MediaTek
MediaTek MT6169
MT6223
MT6223
MediaTek
MediaTek MT6223
MT6225
MT6225
MediaTek
MediaTek MT6225
MT6228
MT6228
MediaTek
MediaTek MT6228
MT6235
MT6235
MediaTek
MediaTek MT6235
MT6253
MT6253
MediaTek
MediaTek MT6253
MT6301
MT6301
MediaTek
MediaTek MT6301
MT6302
MT6302
MediaTek
MediaTek MT6302
MT6306
MT6306
MediaTek
MediaTek MT6306
MT6769V/WB Description
MediaTek MT6769V/WB Overview

The MediaTek MT6769V/WB, also known as Dimensity 1000L, is a high-performance system-on-chip (SoC) designed primarily for mid-range smartphones and mobile devices. As part of MediaTek's Dimensity 1000 series, the MT6769V/WB integrates several cutting-edge technologies to provide a balanced combination of power efficiency, processing speed, and enhanced multimedia performance. The chip is designed to meet the growing demands of the smartphone market, with optimized support for AI features, 5G connectivity, and high-resolution displays, while still maintaining an affordable price point for mid-range devices.

Key Features

* 5G Connectivity: The MT6769V/WB comes with an integrated 5G modem, supporting both sub-6 GHz and mmWave frequencies. This makes it suitable for devices that require fast and stable 5G performance, ensuring smooth browsing, streaming, and gaming experiences.
* Advanced AI Capabilities: Equipped with an APU (AI Processing Unit), the chip provides enhanced AI capabilities, such as AI camera enhancements, face detection, and voice assistant improvements, offering a smarter and more personalized user experience.
* High-Performance CPU: The SoC features octa-core CPU architecture, designed to handle demanding applications while optimizing power consumption.
* Integrated GPU: The MT6769V/WB integrates a powerful Mali-G77 MC9 GPU, delivering high-quality graphics and smooth gameplay for mobile gaming and multimedia content.

Specifications

* CPU:

* The MT6769V/WB incorporates an octa-core CPU with 4 ARM Cortex-A76 cores running at up to 2.6 GHz and 4 ARM Cortex-A55 cores running at up to 2.0 GHz. This heterogeneous architecture is designed to deliver both performance and efficiency, where the Cortex-A76 cores handle the heavy tasks, while the Cortex-A55 cores manage lighter workloads to save power.

* GPU:

* The chip features the Mali-G77 MC9 GPU, providing exceptional graphics performance, particularly for mobile gaming, video playback, and 3D rendering. It supports GPU frequency scaling to optimize power usage during less graphically intensive tasks, ensuring both performance and energy efficiency.

* 5G Connectivity:

* The MT6769V/WB integrates a 5G modem that supports both SA (Standalone) and NSA (Non-Standalone) 5G architectures, delivering high-speed download and upload speeds. It supports up to 4.7 Gbps download speeds and up to 2.5 Gbps upload speeds in ideal conditions.
* Dual SIM, Dual 5G (DSDS) is supported, enabling users to access 5G connectivity on both SIM cards simultaneously.

* AI Processing Unit (APU):

* The SoC integrates MediaTek's APU 3.0 AI technology, which boosts AI capabilities, such as enhancing image quality, providing intelligent camera features, and improving battery life by adjusting system settings based on user behavior.

* Memory and Storage:

* The MT6769V/WB supports LPDDR4x memory with a maximum speed of 2133 MHz. This ensures smooth multitasking and efficient data handling for applications requiring substantial memory bandwidth.
* It also supports UFS 2.1 storage, enabling faster read/write speeds, contributing to improved system performance and quicker load times for applications.

* Display:

* The SoC supports displays with resolutions up to Full HD+ (2520 x 1080) at 90 Hz refresh rates, offering a smooth and responsive visual experience for users. It also supports HDR10+ and Wide Color Gamut (WCG), enabling better contrast, color accuracy, and brightness levels for enhanced viewing experiences.

* Camera:

* The MT6769V/WB supports up to 64 MP cameras and can handle multi-camera setups, enabling advanced camera features such as portrait mode, AI-enhanced photography, and 4K video recording. The chip also supports multi-frame noise reduction, AI-based scene detection, and enhanced low-light performance.

* Multimedia:

* The chip is equipped with the necessary hardware to decode and encode 4K video at 60 fps, supporting formats such as HEVC and VP9. This makes it ideal for high-quality video streaming and recording applications.
* It also supports Dolby Vision and Dolby Atmos, enhancing both visual and audio experiences for multimedia content, particularly on compatible devices.

* Power Efficiency:

* The MT6769V/WB is built on a 7nm manufacturing process, which significantly improves power efficiency while maintaining high processing speeds. The advanced process technology enables better performance per watt, extending battery life in mobile devices, even during intensive tasks.

* Connectivity:

* In addition to 5G, the MT6769V/WB supports Wi-Fi 6 (802.11ax) for faster and more reliable wireless networking, Bluetooth 5.0, NFC, and FM radio. It also supports GNSS (Global Navigation Satellite System), including GPS, GLONASS, Beidou, and Galileo, for accurate location tracking.

* Security:

* The SoC incorporates MediaTek's Secure Processing Unit (SPU), ensuring secure processing of sensitive data, including biometric data (e.g., face recognition, fingerprint scanning), and provides hardware-based encryption for better protection against potential threats.

Applications

The MT6769V/WB is designed for mid-range smartphones and mobile devices but also finds applications in other consumer electronics, such as tablets and wearables. Key use cases include:

* Smartphones: Offering 5G connectivity, high-quality photography, and multimedia capabilities, it is ideal for consumers who demand advanced features at a competitive price.
* Mobile Gaming: With its powerful CPU and GPU, the MT6769V/WB is well-suited for gaming devices, providing smooth and responsive graphics for demanding gaming applications.
* AI-Enhanced Applications: The integrated AI processing capabilities make it ideal for devices that require intelligent features such as camera enhancements, voice assistants, and predictive text.

Conclusion

The MediaTek MT6769V/WB (Dimensity 1000L) is a well-rounded SoC that brings high-end features like 5G connectivity, AI capabilities, and advanced multimedia performance to mid-range smartphones. With its power-efficient 7nm process, the chip balances performance and battery life, making it a strong contender in the mid-tier market segment. Its advanced CPU, GPU, and AI features allow for a high-quality user experience in mobile devices, while its support for 5G ensures that users are future-proofed for the next generation of wireless networks.
MT6769V/WB Compare Parts
  • MT6769V/WB vs MT6779V/CE
  • MT6769V/WB vs MT6763/T
  • MT6769V/WB vs MT6762V/CB
  • MT6769V/WB vs MT6761V/WB
  • MT6769V/WB vs MT66910TP/A
  • MT6769V/WB vs MT669100P
  • MT6769V/WB vs MT6635P/B
  • MT6769V/WB vs MT6580A/WP
  • MT6769V/WB vs MT6360PP/A
  • MT6769V/WB vs MT6360P
  • MT6769V/WB vs MT6359P/A
  • MT6769V/WB vs MT6330MP/A
  • MT6769V/WB vs MT6319CTW/A
  • MT6769V/WB vs MT6315RP/B
  • MT6769V/WB vs MT6315QP/B
  • MT6769V/WB vs MT6315PP/B
  • MT6769V/WB vs MT6261SA/B
  • MT6769V/WB vs MT6261MA/B-N
  • MT6769V/WB vs MT6261DA/B-N
  • MT6769V/WB vs MT6177HW/ACC
  • MT6769V/WB vs MT6177
  • MT6769V/WB vs MT6177WA/VFBGA-120
  • MT6769V/WB vs MT6253DN1145-DWSL
  • MT6769V/WB vs MT6735V/WPAZATH
  • MT6769V/WB vs MT6735V/WPAHHAH
  • MT6769V/WB vs MT6735V/TA-HHAH
  • MT6769V/WB vs MT6582V/UA-HHAH
  • MT6769V/WB vs MT6393DN/BHDG-L
  • MT6769V/WB vs MT6853Z/ZAHHAH
  • MT6769V/WB vs MT6853V-ZAHHAH
  • MT6769V/WB vs MT6735V/CAHHAH
  • MT6769V/WB vs MT6589WMK-ATSH
  • MT6769V/WB vs MT6589WMK-ATAH
  • MT6769V/WB vs MT6580A-WAHHTH
  • MT6769V/WB vs MT6572A-WAHHAH
  • MT6769V/WB vs MT6572A/WAHHPH
  • MT6769V/WB vs MT6921BA-DFAH
  • MT6769V/WB vs MT6750V/CHHMH
  • MT6769V/WB vs MT6625LN/AMJL
  • MT6769V/WB vs MT6589WK/ATSH
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Lucas Rafael
    Brazil
    5 stars
    2026-04-01 22:56
    The product works straight, can trust.
    Dário
    Brazil
    5 stars
    2026-04-01 17:50
    Fast shipping and informed the ad.
    Keith Washington
    United States
    5 stars
    2026-04-01 14:37
    Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
    Susana Mendoza
    Spain
    5 stars
    2026-04-01 06:48
    Everything is perfect.
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description